Specialty / Other Posts, Spacers, and Standoffs

39 Results
Board Supports -- 145-13SS010375-ND [13SS010375 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
REELFAST® KEYHOLE® Standoffs -- SMTSK™ - Metric
from PennEngineering®

PEM ® surface mounted standoffs that eliminate the need for attaching screws. PEM ® SMTSK ™ standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. These standoffs... [See More]

  • Mounting: SMT Automated Installation
  • Material: Metal; Steel; Electroplated Tin Finish
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
2-56 "Zero" Height SMT Threaded Insert -- 4929
from Keystone Electronics Corp.

Part Number: 4929. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Mounting: Threaded; SMT
  • ANSI (English) Size: 2-56 / 2
  • Material: Metal; Steel
Right Angle PCB Standoff -- LPZA-1
from Takachi Electronics Enclosure Co., Ltd.

Right angle standoff for mounting PCB vertically. Installation screws (M3 size) are separately sold. See PCB MOUNTING SCREW MT series page for compatible MT3-4 screws. Material : PC (UL94V-2 ). Pack of 10pcs [See More]

  • Mounting: M3 Screw Mount
  • Material: Plastic; PC(UL94V-2)
  • Type & Shape: Standoff; Female / Female Standoff
  • Metric Size: M3
Board Supports -- 145-13STS008093-ND [13STS008093 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.938"" (23.83mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Force-Fit Spacer -- 4850
from Keystone Electronics Corp.

Part Number: 4850. Hole Size: #4. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.184 [See More]

  • Mounting: Force Fit, Broaching or Press In; Press-Fit
  • Material: Metal; StainlessSteel
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2190
Board Supports -- 145-27FTP00250-ND [27FTP00250 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Force-Fit Threaded Standoff -- 4860
from Keystone Electronics Corp.

Part Number: 4860. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. Mounting Hole: .147 3.7]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.165. Thread: 2-56 [See More]

  • Mounting: Force Fit, Broaching or Press In; Threaded; Press-Fit
  • Material: Metal; StainlessSteel
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2190
Board Supports -- 145-27FTP00375-ND [27FTP00375 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Mini Binding Post Terminal-Thru Hole Mount -- 8730
from Keystone Electronics Corp.

Part Number: 8730. Current Rating: 15 Amps. Mounting: THM. Orientation: Vertical. Screw Packaging: Screw Installed. Wire Range (AWG): 14-22 AWG [See More]

  • Mounting: Threaded; THM
  • Material: Metal; Brass; Steel
Board Supports -- 145-27FTP00375A-ND [27FTP00375A from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Mini Binding Post Terminal-Wire Contact -- 8737
from Keystone Electronics Corp.

Part Number: 8737. Current Rating: 15 Amps. Mounting: THM. Orientation: Vertical. Screw Packaging: Screw Installed. Wire Range (AWG): 14-22 AWG [See More]

  • Mounting: Threaded; THM
  • Material: Metal; Brass; Steel
Board Supports -- 145-27FTP00500-ND [27FTP00500 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Rivet Binding Post Terminal 4-40 Thread -- 1537
from Keystone Electronics Corp.

Part Number: 1537. Current Rating: 15 Amps. Mounting: Rivet. Orientation: Vertical. Screw Packaging: Installed & Captivated. Thread: 4-40. Mounting Hole: .220 [5.6]. For .093 [2.38] thick boards [See More]

  • Mounting: Threaded; Rivet
  • ANSI (English) Size: 4-40 / 4
  • Material: Metal; Brass; Steel
Board Supports -- 145-27FTP00625-ND [27FTP00625 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
SMT Standoff, M3 - 10mm L -- 24886
from Keystone Electronics Corp.

Part Number: 24886. Finish/Plating: Matte Tin. Length: 10mm [.394]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 300 / 13" reel. Thread: M3. Mounting Details: Mounting Hole (M.H.): 4,22 [.166]. Solder Pad Dia. (S.D): 6.20 [.244] [See More]

  • Mounting: Threaded; SMT
  • Material: Metal; Steel
  • Type & Shape: Standoff
  • Body Length: 0.3937
Board Supports -- 145-27FTP00625A-ND [27FTP00625A from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Surface Mount #6 Spacer .125" height -- 4897
from Keystone Electronics Corp.

Part Number: 4897. Finish/Plating: Matte Tin. Height: .125 [3.2]. Hole Size: #6, M3.5. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,000 / 13" reel. Mounting Details: Mounting Hole (M.H.): .213 [5,41]. Solder Pad Dia. (S.D): .306 [7.8] [See More]

  • Mounting: Threaded; SMT
  • Material: Metal; Steel
  • Type & Shape: Spacer
Board Supports -- 145-27FTP00750A-ND [27FTP00750A from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27FTP00875-ND [27FTP00875 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.875"" (22.23mm) 7/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27FTP01125-ND [27FTP01125 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 1.125"" (28.58mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27LMTP01500-ND [27LMTP01500 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 1.500"" (38.10mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27MLMTP45-ND [27MLMTP45 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 1.772"" (45.00mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27MLMTP50-ND [27MLMTP50 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 1.969"" (50.00mm)" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 145-27PS00500-ND [27PS00500 from Essentra Components]
from DigiKey

"Board Support Snap Lock / Resting Mount Nylon 0.500"" (12.70mm)" [See More]

  • Mounting: Resting Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-8833-ND [8833 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Fit / Screw Mount Nylon 0.500"" (12.70mm) 1/2""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9027-ND [9027 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.125"" (3.18mm) 1/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9028-ND [9028 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.188"" (4.78mm) 3/16""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9029-ND [9029 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9030-ND [9030 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9031-ND [9031 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9039-ND [9039 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9040-ND [9040 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 36-9041-ND [9041 from Keystone Electronics Corp.]
from DigiKey

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Supports -- 732-12518-ND [702945000 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Board Support Snap Fit / Screw Mount Nylon 1.000"" (25.40mm) 1""" [See More]

  • Mounting: Screw Mount
  • Material: Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
High Performance Standoff -- ALBSTO-001
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Mounting: Flange
  • Material: Plastic; PEEK
  • Type & Shape: Standoff; Round
  • Outside Diameter: 1.38
High Performance Standoff -- ALBSTO-001
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Mounting: Flange
  • Material: Plastic; PEEK
  • Type & Shape: Standoff; Round
  • Outside Diameter: 1.7
High Performance Standoff -- ALBSTO-002
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Mounting: Flange
  • Material: Plastic; PEEK
  • Type & Shape: Standoff; Round
  • Outside Diameter: 2
High Performance Standoff -- ALBSTO-101
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Mounting: Flange
  • Material: Plastic; PEEK
  • Type & Shape: Standoff; Round
  • Outside Diameter: 1.12