M6 Posts, Spacers, and Standoffs
from SPIROL
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1811 to 0.8591
from RS Components, Ltd.
Wurth Elektronik 971800611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M6; M6 x 1
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Metric Size: M6
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from Imao-Fixtureworks
Feature. Use to extend a contact bolt or the like. [See More]
- Metric Size: M6; M8; M10; M12 x 1.75, M16 x 2, M20 2.5
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Material: Metal; Steel
from DigiKey
"Round Spacer Unthreaded M6 Nylon 0.157"" (4.00mm)" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Spacer; Round
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1600 to 1.25
from RS Components, Ltd.
Wurth Elektronik 971600611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M6; M6 x 1
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Metric Size: M2.5; M3; M6; M3.5
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Round Spacer Unthreaded M6 Stainless Steel 0.157"" (4.00mm)" [See More]
- Metric Size: M6
- Material: StainlessSteel
- Type & Shape: Spacer; Round
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from RS Components, Ltd.
Wurth Elektronik 971400611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a... [See More]
- Metric Size: M2.5; M6
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Round Spacer Unthreaded M6 Stainless Steel 0.236"" (6.00mm)" [See More]
- Metric Size: M6
- Material: StainlessSteel
- Type & Shape: Spacer; Round
from RS Components, Ltd.
Wurth Elektronik 971300611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Round Spacer Unthreaded M6 Aluminum 0.394"" (10.00mm)" [See More]
- Metric Size: M6
- Material: Aluminum
- Type & Shape: Spacer; Round
from RS Components, Ltd.
Wurth Elektronik 971250611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Round Spacer Unthreaded M6 Nylon 0.594"" (15.08mm)" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Spacer; Round
from RS Components, Ltd.
WA-SSTII Steel Spacer Stud, metric, inte [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
SILICONE BOLT MOUNT, VIBRATION I [See More]
- Metric Size: M6
- Type & Shape: Standoff; Round
from RS Components, Ltd.
Wurth Elektronik 971150611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
SILICONE BOLT MOUNT, VIBRATION I [See More]
- Metric Size: M6
- Type & Shape: Standoff; Round
from RS Components, Ltd.
Wurth Elektronik 971200611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
SILICONE BOLT MOUNT, VIBRATION I [See More]
- Metric Size: M6
- Type & Shape: Standoff; Round
from RS Components, Ltd.
Wurth Elektronik 971350611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
SILICONE BOLT MOUNT, VIBRATION I [See More]
- Metric Size: M6
- Type & Shape: Standoff; Round
from RS Components, Ltd.
Wurth Elektronik 971450611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
SILICONE BOLT MOUNT, VIBRATION I [See More]
- Metric Size: M6
- Type & Shape: Standoff; Round
from RS Components, Ltd.
Wurth Elektronik 971500611 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Nylon, Brass Insert 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
WA-SSTII Steel Spacer F/F M 6 x 10 mm [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Nylon 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Schurter 9665.1200 Spacer Stud [See More]
- Metric Size: M6
- Material: Steel; Zinc Plated Steel
- Type & Shape: Standoff
- Outside Diameter: 0.6299
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 2.520"" (64.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603485 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 2.008"" (51.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603491 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 1.496"" (38.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603514 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon 1.496"" (38.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603520 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603536 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 2.008"" (51.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO RS-603542 Standoff [See More]
- Metric Size: M6; M6
- Material: Steel; Steel
- Type & Shape: Standoff
- Outside Diameter: 0.3937
from DigiKey
"Round Standoff Threaded M6 Nylon 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO R95-078-00-008400000 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: Standoff; Round
- Outside Diameter: 0.5000
from DigiKey
"Round Standoff Threaded M6 Nylon, Brass Insert 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from RS Components, Ltd.
RS PRO R95-072-00-008400000 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: Standoff; Round
- Outside Diameter: 0.5000
from DigiKey
"Hex Standoff Threaded M6 Nylon, Brass Insert 2.008"" (51.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO GJ1057350 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Nylon, Brass Insert 2.008"" (51.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO GJ1057366 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Nylon, Brass Insert 1.496"" (38.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO GJ1057372 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Nylon, Brass Insert 1.260"" (32.00mm) Natural" [See More]
- Metric Size: M6
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO GJ1057388 Standoff [See More]
- Metric Size: M6; M6 x m6
- Material: Steel; Steel
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.3937
from DigiKey
"Hex Standoff Threaded M6 Steel 0.472"" (12.00mm)" [See More]
- Metric Size: M6
- Material: Steel
- Type & Shape: Standoff; Hex
from NBK America LLC
Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Spring Posts
- Material: StainlessSteel
from NBK America LLC
Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]
- Metric Size: M6
- Mounting: Threaded
- Type & Shape: Spring Posts
- Material: StainlessSteel