Specialty / Other Posts, Spacers, and Standoffs
from bisco industries
Aluminum Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; Aluminum; ALUMINUM
from DigiKey
"Round Spacer Unthreaded #12 Nylon 0.591"" (15.00mm) Natural" [See More]
- Type & Shape: Spacer; Round
- ANSI (English) Size: #12
- Material: Nylon or Polyamide
from Keystone Electronics Corp.
Part Number: 7671. Length: 1.250 [31.8]. Material: Ceramic. NL #: NL523W04-010. OD: 1.000 [25.4]. Shape: Round. Thread: 1/4-20. Max Continuous Use Temperature: 1,700 °F (930 °C). NL523W04-010 [See More]
- Type & Shape: Standoff; Round; Insulating
- Material: Ceramic
- Mounting: Threaded
- Outside Diameter: 1
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F Std. Pkg.: 100, 1000. [See More]
- Type & Shape: Spacer; Round
- Body Length: 0.2500
- Outside Diameter: 0.1450 to 0.7450
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10; 1/4", 3/8", 1/2"
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Type & Shape: Standoff; Blind Standoff; Round
- Material: Metal; StainlessSteel
- Mounting: Threaded
- Outside Diameter: 0.0074 to 0.0123
from bisco industries
Aluminum Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; Aluminum; ALUMINUM
from DigiKey
"Round Spacer Unthreaded #14 Nylon 0.300"" (7.62mm) Black" [See More]
- Type & Shape: Spacer; Round
- ANSI (English) Size: #14
- Material: Nylon or Polyamide
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]
- Type & Shape: Standoff; Round
- Material: Steel
- Mounting: Self-Clinching
- Outside Diameter: 0.2810
from bisco industries
Aluminum Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Aluminum; ALUMINUM
from DigiKey
"Round Spacer Unthreaded 6BA Brass 0.125"" (3.18mm) 1/8""" [See More]
- Type & Shape: Spacer; Round
- ANSI (English) Size: 6BA
- Material: Brass
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
- Type & Shape: Standoff; Round
- Material: StainlessSteel
- Mounting: Self-Clinching
- Outside Diameter: 0.2810
from bisco industries
Aluminum Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; Aluminum; ALUMINUM
from DigiKey
"Hex Standoff Threaded 6BA Brass 0.250"" (6.35mm) 1/4""" [See More]
- Type & Shape: Standoff; Hex
- ANSI (English) Size: 6BA
- Material: Brass
from PennEngineering®
PEM Type MSO4 self-clinching microPEM ® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016 ” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener... [See More]
- Type & Shape: Standoff; Round
- Material: StainlessSteel
- Mounting: Self-Clinching
- Outside Diameter: 0.0950
from bisco industries
Brass Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Brass; BRASS
from PennEngineering®
New surface mount ReelFast ® microPEM ® (Type SMTSO ™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated... [See More]
- Type & Shape: Standoff; Round
- Material: Steel
- Mounting: Self-Clinching
- Body Length: 0.0620
from bisco industries
Brass Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; Brass; BRASS
from PennEngineering®
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Type & Shape: Standoff; Round
- Material: StainlessSteel
- Mounting: Self-Clinching
- Body Length: 0.6250
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
- Mounting: Threaded
- Outside Diameter: 0.1870 to 0.2500
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. [See More]
- Type & Shape: Standoff; Round
- Material: Steel
- Mounting: Self-Clinching
- Outside Diameter: 0.2810
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
- Type & Shape: Standoff; Round
- Material: StainlessSteel
- Mounting: Self-Clinching
- Outside Diameter: 0.2810
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
- Mounting: Threaded
- Outside Diameter: 0.1870 to 0.3120
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 0.060-80 (#0-80)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 0.060-80 (#0-80)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
from bisco industries
Stainless Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
from bisco industries
Steel Standoffs [See More]
- Type & Shape: Standoff
- ANSI (English) Size: 0.060-80 (#0-80)
- Material: Metal; Steel; STEEL
from Daburn Electronics & Cable
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. [See More]
- Type & Shape: Standoff; Round; Insulating
- Material: Steatite
- Mounting: Threaded
- Outside Diameter: 1
from ALL-STATES, Inc.
CIRCUIT BOARD TO CHASSIS TYPE. PUSH IN MOUNTING. 15000 PER CARTON STANDARD PACKAGE. 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE. 0.19 INCH MOUNTING DEPTH. 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES. ALL-STATES[R] BRAND. S-3T MODEL [See More]
- Type & Shape: PCB Support (No Hole / Solid Post)
- ANSI (English) Size: 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS)
- Mounting: Snap-in / Clip-on
from Fastener SuperStore, Inc.
1/2 Round Spacers / Nylon / Natural / 12 X 1/8 [See More]
- Type & Shape: Spacer; Round
- Outside Diameter: 0.5000
- Material: Plastic; Nylon or Polyamide
- Body Length: 0.1250
from ALL-STATES, Inc.
CIRCUIT BOARD TYPE. ADHESIVE BACK MOUNTING. 5000 PER CARTON STANDARD PACKAGE. 0.16 INCH (CIRCUIT BOARD) MOUNTING HOLE SIZE. 1.5 INCH MOUNTING DEPTH. 0.072 INCH CIRCUIT BOARD THICKNES. ALL-STATES. BRAND. PA-16T MODEL [See More]
- Type & Shape: PCB Support (No Hole / Solid Post)
- ANSI (English) Size: 0.16 INCH (CIRCUIT BOARD)
- Mounting: Adhesive
from Fastener SuperStore, Inc.
1/2 Round Spacers / Aluminum / 14 X 1/4 [See More]
- Type & Shape: Spacer; Round
- Outside Diameter: 0.5000
- Material: Metal; Aluminum
- Body Length: 0.2500
from Fastener SuperStore, Inc.
1/4 Hex Spacer / Nylon / Natural / .091 X 1/4 [See More]
- Type & Shape: Spacer; Hex
- Outside Diameter: 0.2500
- Material: Plastic; Nylon or Polyamide
- Body Length: 0.2500