M8 Posts, Spacers, and Standoffs
from DigiKey
"Round Spacer Unthreaded M8 Nylon 0.197"" (5.00mm)" [See More]
- Metric Size: M8
- Material: Nylon or Polyamide
- Type & Shape: Spacer; Round
from Imao-Fixtureworks
Material: SCM435 steel for BJ600-08***. S45C steel for BJ600-12*** and BJ600-16***. Heat Treat: Quenched and tempered (BJ600-08*** only). Finish: Black oxide [See More]
- Metric Size: M8; M12 x 1.75, M16 x 2
- Mounting: Threaded
- Type & Shape: Spacer; Round
- Material: Metal; Steel
from SPIROL
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1811 to 0.8591
from DigiKey
"Round Spacer Unthreaded M8 Aluminum 0.630"" (16.00mm) Clear" [See More]
- Metric Size: M8
- Material: Aluminum
- Type & Shape: Spacer; Round
from Imao-Fixtureworks
Feature. Use to extend a contact bolt or the like. [See More]
- Metric Size: M6; M8; M10; M12 x 1.75, M16 x 2, M20 2.5
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Material: Metal; Steel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1600 to 1.25
from DigiKey
"Round Spacer Unthreaded M8 Nylon 0.984"" (25.00mm) Natural" [See More]
- Metric Size: M8
- Material: Nylon or Polyamide
- Type & Shape: Spacer; Round
from Imao-Fixtureworks
Body. Steel (S45C). Black oxide finish [See More]
- Metric Size: M8; M10; M12 x 1.75, M16 x 2, M20 2.5
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Round
- Material: Metal; Steel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from NBK America LLC
Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]
- Metric Size: M8
- Mounting: Threaded
- Type & Shape: Spring Posts
- Material: StainlessSteel