Male / Female Standoff Posts, Spacers, and Standoffs

24 Results
Fixturing Extension Bolt -- BJ610 - 611
from Imao-Fixtureworks

Feature. Use to extend a contact bolt or the like. [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.3937 to 1.18
1/4 Hex M-F Standoff -- 1644
from Keystone Electronics Corp.

Part Number: 1644. Finish/Plating: Nickel Plate. Length: 1.000 [25.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 3/8 [.375]. Thr'd Lngth (TL): 1/4 (.250). Thread: 6-32. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.2500
HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH -- 4530-440-SS [4530-440-SS from RAF Electronic Hardware]
from Heilind Electronics, Inc.

HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
Locking PCB Adhesive Standoff -- ASL series
from Takachi Electronics Enclosure Co., Ltd.

Standoff for securing PCB by simply snapping it in. Adhesive standoff can be freely and easily affixed on. Once removed, it cannot be adhered on again. Material :PA66. Finish :Natural [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.6299 to 1.38
1/4 Round Female Standoff -- 1548C
from Keystone Electronics Corp.

Part Number: 1548C. Finish/Plating: Zinc & Clear Chromate. Length: .500 [12.7]. Material: Brass. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.2500
Tapping Standoff -- TPS Series
from Takachi Electronics Enclosure Co., Ltd.

Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Brass; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.1969 to 0.2165
Aluminum Male-Female Standoff Kit -- STH-18
from Keystone Electronics Corp.

Part Number: STH-18. # of Pieces: 750. Length: 1/2" thru 1.5". Material: Aluminum. Style: Female Standoff. Thread: 4-40, 6-32, 8-32. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female Standoff; Male/Female Standoff
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Body Length: 0.5000 to 1.5
Extreme Temp Nylon Standoff, 6-32, 1 L -- 4976
from Keystone Electronics Corp.

Part Number: 4976. Color: Black. Length: 1.000 [25.4]. Material: Nylon- High Performance Blend. OD: .250 [6.4]. Thr'd Depth(D): 1/4 [.250]. Thr'd Lngth (TL): .250 [6.35]. Thread: 6-32. Operating Temperature: -30 °F (-34 °C) thru 365 °F (185 °C). Ideal for Extreme Temperature... [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Outside Diameter: 0.2500
Female-Female Hinged Standoff -- 330
from Keystone Electronics Corp.

Part Number: 330. Finish/Plating: Zinc & Yellow Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]

  • Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.1870
Male-Female Hinged Standoff -- 333
from Keystone Electronics Corp.

Part Number: 333. Finish/Plating: Zinc & Yellow Chromate. Length: .625 [15.9]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]

  • Type & Shape: Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.1870
Male-Male Hinged Standoff -- 357
from Keystone Electronics Corp.

Part Number: 357. Finish/Plating: Zinc & Yellow Chromate. Length: .500 [12.7]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]

  • Type & Shape: Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.1870
Standoffs M3 Female/Male Hex Hybrid -- SH1000-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.3150
  • Material: Nylon or Polyamide
  • Body Length: 0.3937
1/4 Hex Standoffs (Male / Female) -- 250980
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Aluminum / 4-40 X 3/8 [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
  • Material: Metal; Aluminum
  • Body Length: 0.3750
Male To Female Standoff - Hexagonal Bottom, Insulator, Nylon/Brass -- MTNSP-M3-10-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide; Nylon 6
Standoffs M4 Female/Male Hex Hybrid -- SH1002-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.3150
  • Material: Nylon or Polyamide
  • Body Length: 0.4331
1/4 Hex Standoffs (Male / Female) -- 253695
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Nylon / 4-40 X 1/4 [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.2500
Male To Female Standoff - Hexagonal, Insulator, Nylon/Brass -- HSM4-8-32-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
Standoffs M4 Female/Male Hex Hybrid -- SH1004-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.4724
  • Material: Nylon or Polyamide
  • Body Length: 0.7874
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 250814
from Fastener SuperStore, Inc.

4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Outside Diameter: 0.2500
  • Material: Metal; Aluminum
  • Body Length: 1.25
Male To Female Standoff - Hexagonal, Metal -- BTS030A
from Essentra Components

These Male to Female Standoffs are designed to be installed by hand and do not require assembly equipment. They are simple to install thanks to their screw in design. These Hexagonal Brass Standoffs are suitable for a wide range of applications [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Metal; Brass; Nickel Plated Brass
Standoffs M5 Female/Male Hex Hybrid -- SH1006-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.4724
  • Material: Nylon or Polyamide
  • Body Length: 0.7874
Male To Female Standoff - Hexagonal, Plastic -- NTS-16
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and the threaded spacer will allow easy assembly. Available in several thread sizes and spacer lengths. [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
Male To Female Standoff - Round, Insulator, Nylon/Brass -- TN10-32-1/420-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The round standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide; Nylon 6/6