Nylon (Polyamide) Posts, Spacers, and Standoffs

156 Results
Board Spacers, Standoffs -- 145-13ME001-ND [13ME001 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.079"" (2.00mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
LED Spacers -- 11002F [11002F from Heyco Products, Inc.]
from bisco industries

LED Spacers [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Spacer
Adhesive Standoff -- AST Series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that... [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive
  • Type & Shape: Standoff; Female Standoff
  • Outside Diameter: 0.5512 to 0.9843
Nylon Circuit Board Supports
from BRIM Electronics, Inc.

These circuit board supports require no special tools, screws, rivets, etc. to hold boards permanently together--just your fingers. Inexpensive, yet reliable. LOCKING TYPE: The specially designed tension flange on top is very strong. It compresses upon entry and springs back out to overlap &... [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Locking
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.2800
1/4 Nylon Spacer, #4, .250 Tall -- 876
from Keystone Electronics Corp.

Part Number: 876. Hole Size: #4, M3. Length: .250 [6.4]. Material: Nylon 6/6 V-2. OD: .250 [6.4]. Shape: Round. Style: Spacer. Type: Clear Hole Spacers [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
PCB Spacers -- 1022051
from RS Components, Ltd.

PCB ACCESSORIES [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.6260
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Metric Size: M3; M3
Board Spacers, Standoffs -- 145-13ME003-ND [13ME003 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.197"" (5.00mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
PCB Posts and Supports -- 10810F [10810F from Heyco Products, Inc.]
from bisco industries

PCB Posts and Supports [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6 with PE foam tape and rubber adhesive
  • Type & Shape: PCB Support (No Hole / Solid Post)
Locking PCB Adhesive Standoff -- ASL series
from Takachi Electronics Enclosure Co., Ltd.

Standoff for securing PCB by simply snapping it in. Adhesive standoff can be freely and easily affixed on. Once removed, it cannot be adhered on again. Material :PA66. Finish :Natural [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive
  • Type & Shape: Standoff; Male/Female Standoff
1/8 Nylon Clear Hole Spacer -- 8692
from Keystone Electronics Corp.

Part Number: 8692. D Diameter: .250 (6.4). Length: .125 (3.2). Material: Nylon. Ideal for use with T 1-3/4 LED Lens Caps [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Round
  • Body Length: 0.1250
PCB Spacers -- 1026110
from RS Components, Ltd.

Essentra 469.09.03 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1181
Board Spacers, Standoffs -- 145-13RS012504-ND [13RS012504 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
PCB Posts and Supports -- 10885B [10885B from Heyco Products, Inc.]
from bisco industries

PCB Posts and Supports [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Screwless PCB Adhesive Standoff -- ULCK series
from Takachi Electronics Enclosure Co., Ltd.

Securing of a 1.6mm thick PCB made easy by simply snapping it in. Adhesive standoff can be freely and easily affixed on. *Once removed, it cannot be adhered on again. Pack of 4 pcs. [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive; Slot Mount
  • Type & Shape: Standoff
4-40 Threaded Standoff Kit -- STR-440
from Keystone Electronics Corp.

Part Number: STR-440. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500 to 1
PCB Spacers -- 1026126
from RS Components, Ltd.

Essentra 469.09.05 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1969
Board Spacers, Standoffs -- 145-13RS012505-ND [13RS012505 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
PCB Posts and Supports -- RS-1809-0063 [RS-1809-0063 from Heyco Products, Inc.]
from bisco industries

PCB Posts and Supports [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
5mm Hex Female Standoff -- 25508
from Keystone Electronics Corp.

Part Number: 25508. Length: 5mm [.197]. Material: Nylon 6/6 V-2. OD: 5mm. Shape: Hex (Metric). Style: Female Standoff. Thread: M3. Type: Threaded Standoffs [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Hex
  • Outside Diameter: 0.1969
PCB Spacers -- 1026132
from RS Components, Ltd.

Essentra 469.09.08 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3150
Board Spacers, Standoffs -- 145-13RS014528-ND [13RS014528 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.280"" (7.11mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
5mm Hex M-F Standoff -- 25501
from Keystone Electronics Corp.

Part Number: 25501. Length: 10mm [.394]. Material: Nylon 6/6 V-2. OD: 5mm. Shape: Hex (Metric). Style: M-F Standoff. Thr'd Depth(D): 8mm. Thr'd Lngth (TL): 8mm. Thread: M3. Type: Threaded Standoffs [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.1969
PCB Spacers -- 1026148
from RS Components, Ltd.

Essentra 469.09.10 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS014529-ND [13RS014529 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.187"" (4.75mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Easy Lock-In Nylon PCB Support -- 8888
from Keystone Electronics Corp.

Part Number: 8888. Length: .125 (3.2). Material: Nylon 6/6-V-0. Style: Easy Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1250
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1026154
from RS Components, Ltd.

Essentra 469.09.15 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.5906
Board Spacers, Standoffs -- 145-13RS014530-ND [13RS014530 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.313"" (7.94mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Extreme Temp Nylon Standoff 4-40 x 1"L -- 4946
from Keystone Electronics Corp.

Part Number: 4946. Color: Black. Length: 1.000 [25.4]. Material: Nylon- High Performance Blend. OD: .250 [6.4]. Thr'd Depth(D): 3/16 [.187]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Operating Temperature: -30 °F (-34 °C) thru 365 °F (185 °C). Ideal for Extreme Temperature... [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2500
PCB Spacers -- 1026160
from RS Components, Ltd.

Essentra 469.09.20 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.7874
Board Spacers, Standoffs -- 145-13RS014531-ND [13RS014531 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.125"" (3.18mm) 1/8"" Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
LED Spacer Mounts // Spacer Mounts for T-1 LED's -- Self Aligning Spacer for T-1 LED's
from Keystone Electronics Corp.

Positive self-alignment of leads on .100 (.25) centers. This features an internally tapered barrier which guides the leads and. eliminates crimping or shorting. The bottom bosses serve the dual purpose of heat dissipation and easy post. soldering cleanup. No special tools required. MATERIAL: Natural... [See More]

  • Material: Plastic; Nylon or Polyamide
PCB Spacers -- 1026205
from RS Components, Ltd.

Essentra 097.09.03 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1181
Board Spacers, Standoffs -- 145-13RS014532-ND [13RS014532 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.120"" (3.05mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Lock-In / Self-Tapping Female Nylon PCB Support -- 9041
from Keystone Electronics Corp.

Part Number: 9041. Length: .250 [6.4]. Material: Nylon 6/6-V-0. Style: Lock-In / Threaded [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2500
PCB Spacers -- 1026211
from RS Components, Ltd.

Essentra 097.09.05 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1969
Board Spacers, Standoffs -- 145-13RS014533-ND [13RS014533 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.065"" (1.65mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Lock-In / Threaded Male Nylon PCB Support -- 9048
from Keystone Electronics Corp.

Part Number: 9048. Length: .250 [6.4]. Material: Nylon 6/6-V-0. Style: Lock-In / Threaded [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2500
PCB Spacers -- 1026227
from RS Components, Ltd.

Essentra 097.09.08 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3150
Board Spacers, Standoffs -- 145-13RS014534-ND [13RS014534 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.203"" (5.16mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Lock-In Nylon PCB Support -- 9018
from Keystone Electronics Corp.

Part Number: 9018. Length: .125 (3.2). Material: Nylon 6/6-V-0. Mounting Hole: .125 [3.2]. Style: Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Locking
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1250
PCB Spacers -- 1026249
from RS Components, Ltd.

Essentra 097.09.10 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS014536-ND [13RS014536 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.145"" (3.68mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Lock-in with Adhesive Base Nylon PCB Support -- 9080
from Keystone Electronics Corp.

Part Number: 9080. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Lock-in with Adhesive Base [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1870
PCB Spacers -- 1026261
from RS Components, Ltd.

Essentra 097.09.20 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.7874
Board Spacers, Standoffs -- 145-13RS015721-ND [13RS015721 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.217"" (5.51mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Metric Lock-In Nylon PCB Support -- 8843
from Keystone Electronics Corp.

Part Number: 8843. Length: 3mm [.118]. Material: Nylon 6/6-V-0. Mounting Hole: 4mm. Style: Metric Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1181
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1613587
from RS Components, Ltd.

Female PCB spacer,M3, 4mm length,plastic [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1575
Board Spacers, Standoffs -- 145-13RS016040-ND [13RS016040 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.406"" (10.32mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Mini Lock-in with Adhesive Base Nylon PCB Support -- 9070
from Keystone Electronics Corp.

Part Number: 9070. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Mini Lock-in with Adhesive Base [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Adhesive
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1870
PCB Spacers -- 1613588
from RS Components, Ltd.

Female PCB spacer,M3, 5mm length,plastic [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1969
Board Spacers, Standoffs -- 145-13RS018020-ND [13RS018020 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.203"" (5.16mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Nylon Retaining Spacer, #10 -- 2391
from Keystone Electronics Corp.

Part Number: 2391. Hole Size: #10. Length: .125 (3.2). Material: Nylon. OD: .500 [12.7]. Shape: Round. Style: Retaining Spacer [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Retaining
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.5000
PCB Spacers -- 1613591
from RS Components, Ltd.

Female PCB spacer,M3, 8mm length,plastic [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3150
Board Spacers, Standoffs -- 145-13RS018711-ND [13RS018711 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.400"" (10.16mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Reverse Chassis Mount Nylon PCB Support -- 9061
from Keystone Electronics Corp.

Part Number: 9061. Length: .250 [6.4]. Material: Nylon 6/6-V-0. Style: Reverse Chassis Mount [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.2500
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1613622
from RS Components, Ltd.

Female PCB spacer,M3, 6mm length,plastic [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2362
Board Spacers, Standoffs -- 145-13RS018713-ND [13RS018713 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.275"" (6.99mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Reverse Chassis Mount-Slim-Line Nylon PCB Support -- 9065
from Keystone Electronics Corp.

Part Number: 9065. Length: .250 [6.4]. Material: Nylon 6/6-V-0. Style: Reverse Chassis Mount-Slim-Line [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.2500
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1613676
from RS Components, Ltd.

Female PCB spacer,M3, 3mm length,plastic [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1181
Board Spacers, Standoffs -- 145-13RS018714-ND [13RS018714 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.520"" (13.21mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Slim-Line Lock-In Nylon PCB Support -- 9055
from Keystone Electronics Corp.

Part Number: 9055. Length: .125 (3.2). Material: Nylon 6/6-V-0. Style: Slim-Line Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1250
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1841753 [960100010 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960100010 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1575
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS018715-ND [13RS018715 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.141"" (3.57mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Slimline Lock-In Nylon PCB Support -- 1927B
from Keystone Electronics Corp.

Part Number: 1927B. Length: .250 [6.4]. Material: Nylon 6/6-V-0 [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Locking
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2500
PCB Spacers -- 1841754 [960100042 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960100042 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS018716-ND [13RS018716 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.187"" (4.75mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Slimline Lock-In Release Nylon PCB Support -- 8871
from Keystone Electronics Corp.

Part Number: 8871. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Slimline Lock-In Release [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1870
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1841755 [960100084 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960100084 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS018720-ND [13RS018720 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.156"" (3.97mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Slimline Tension Fit Nylon PCB Support -- 1927A
from Keystone Electronics Corp.

Part Number: 1927A. Length: .250 [6.4]. Material: Nylon 6/6-V-0. Style: Slimline Tension Fit [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.2500
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1841756 [960110021 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960110021 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4331
Board Spacers, Standoffs -- 145-13RS018721-ND [13RS018721 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.200"" (5.08mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Stacking Spacer Nylon PCB Support -- 8829
from Keystone Electronics Corp.

Part Number: 8829. Hole Size: #4, M3. Length: .125 (3.2). Material: Nylon 6/6-V-0. Mounting Hole: .187 [4.7]. OD: .260 [6.6]. Style: Stacking Spacer [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2600
  • Type & Shape: Spacer; PCB Support (No Hole / Solid Post)
  • Body Length: 0.1250
PCB Spacers -- 1841757 [960110042 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960110042 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4331
Board Spacers, Standoffs -- 145-13RS018722-ND [13RS018722 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.281"" (7.14mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Sturdy Lock-In Nylon PCB Support -- 8815
from Keystone Electronics Corp.

Part Number: 8815. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Sturdy Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Locking
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1870
PCB Spacers -- 1841758 [960120042 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960120042 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4724
Board Spacers, Standoffs -- 145-13RS018723-ND [13RS018723 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.310"" (7.87mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Sturdy Lock-In Nylon PCB Support -- 8822
from Keystone Electronics Corp.

Part Number: 8822. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Sturdy Lock-In [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1870
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1841759 [960120084 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960120084 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4724
Board Spacers, Standoffs -- 145-13RS018724-ND [13RS018724 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.203"" (5.16mm) Natural" [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Sturdy Lock-In Release Nylon PCB Support -- 8807
from Keystone Electronics Corp.

Part Number: 8807. Length: .187 [4.74]. Material: Nylon 6/6-V-0. Style: Sturdy Lock-In Release [See More]

  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1870
  • Type & Shape: PCB Support (No Hole / Solid Post)
PCB Spacers -- 1841760 [960150042 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 960150042 Round Spacer [See More]

  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Outside Diameter: 0.2362
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.5906
Self-Locking Spacer Support - Rivet Type
from TFC Ltd.

Positive locking and easy removal of PCB. Provides accurate spacing between PCB and chassis. Non-corrosive. Non-conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Plastic Screws - Hex Posts - RENY -- SPA-M3-10-HA
from NBK America LLC

RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]

  • Material: Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Hex
  • Body Length: 0.3937
.25 Shoulder - Miniature -- 30379-N
from RAF Electronic Hardware

.25 Shoulder - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M3 Female/Female Hex Hybrid -- SH1001-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.4724
Adhesive Base Support - Flat Rest Mount -- PSB-8M-01A2-RT
from Essentra Components

These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/2 Round Spacers -- 255301
from Fastener SuperStore, Inc.

1/2 Round Spacers / Nylon / Natural / 6 X 3/16 [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.5000
  • Type & Shape: Spacer; Round
  • Body Length: 0.1875
Spacer Support - Type 1
from TFC Ltd.

Wide ribbed wings provide extra stability. Provides accurate spacing between PCB and chassis. Spacer height 5 –16mm. Positive locking into chassis. Tension barb allows PCB to be easily removed. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
.27 Shoulder - Miniature -- 30387-N
from RAF Electronic Hardware

.27 Shoulder - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M3 Female/Male Hex Hybrid -- SH1000-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.3937
Adhesive Base Support - Non-Locking -- CBSB-6-01A-RT
from Essentra Components

Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation and the non-locking types are ideal for a quick release [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex Spacer -- 253563
from Fastener SuperStore, Inc.

1/4 Hex Spacer / Nylon / Natural / .091 X 1/4 [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Hex
  • Body Length: 0.2500
Spacer Support - Type 2
from TFC Ltd.

Wide wings provide extra stability. Accurate spacing between PCB and chassis. Spacer height 5 –40mm. Positive locking into chassis and PCB - secure yet releasable fixing. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Blind Hole Locking -- 30312-N
from RAF Electronic Hardware

Blind Hole - Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M4 Female/Female Hex Hybrid -- SH1003-B
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.5906
Adhesive Base Support - Snap Locking -- LCBSBM-5-01A-RT
from Essentra Components

Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation. It locks onto the board but is releasable with a pinch. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex Standoffs (Female / Female) -- 254755
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Nylon / Natural / 4-40 X 1/4 [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500
Spacer Support - Type 3
from TFC Ltd.

Provides accurate spacing between two PCB ’s. Spacer height 5 –16mm. Positive locking into PCB ’s. 4.0mm Ø hole in both boards. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Blind Hole Nonlocking -- 30305-N
from RAF Electronic Hardware

Blind Hole - Non Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M4 Female/Female Hex Hybrid -- SH1005-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.4724
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.9843
Adhesive Base Support - Snap Locking, Low-Profile -- CBABS335A
from Essentra Components

Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation and the snap-locking types are ideal for quick installation with a low profile option for space saving capabilities [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
1/4 Hex Standoffs (Male / Female) -- 253695
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Nylon / 4-40 X 1/4 [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.2500
Spacer Support - Type 4
from TFC Ltd.

Provides accurate spacing between PCB ’s. Spacer height 3 –25mm. Positive locking into PCB and chassis. 3.0mm Ø hole in both boards. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Combination Stacking Spacers -- 30214-N
from RAF Electronic Hardware

Combination Stacking Spacers [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Spacer
Standoffs M4 Female/Male Hex Hybrid -- SH1002-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.3150
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.4331
Adhesive Base Support - Snap Locking, Low-Profile, Cupped -- CCBSBT-7-01A-RT
from Essentra Components

Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation and the snap-locking types are ideal for quick installation with a low profile option for space saving capabilities. It has a cupped head to add stability as well as completely cover th hole [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Spacer Support - Type 5
from TFC Ltd.

Easily inserted through the chassis. Capped end provides neat, low profile finish. Spacer height 3.5 –24mm. Positive locking into PCB and chassis. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural, Black [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Corner Edge Metric Threaded -- 30472-N
from RAF Electronic Hardware

Corner/Edge-Metric Threaded [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M4 Female/Male Hex Hybrid -- SH1004-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.4724
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.7874
Adhesive Base Support - Threaded -- SCBSB-10-01A-RT
from Essentra Components

These adhesive based support require no through hole and are very easily mounted. They have a #6-32 stud that securely locks the PC board. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Spacer Support - Type 6
from TFC Ltd.

Easily inserted from underside of the chassis. Capped end provides neat, low profile finish. Spacer height 4.5 –16mm. Positive locking into chassis. Non corrosive. Non conductive. Material: Nylon 66 (UL). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Corner Edge Screw Mount -- 30466-N
from RAF Electronic Hardware

Corner/Edge-ScrewMount [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M5 Female/Female Hex Hybrid -- SH1007-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.4724
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.9843
Corner/Edge Locking Support - Screw Mount -- TCEHCBS-4-01
from Essentra Components

These are Corner/Edge locking supports. They can be mounted to either the corner or the edge of a PCB requiring no holes or slots on the board. They are mounted on the bottom with a #6 self-tapping screw for a strong hold. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Spacers
from TFC Ltd.

Widely used as bearings, rollers and glides. Vibration-absorbing and self-lubricating. Unlimited application possibilities for any industry. Cheaper than metal stand-off bushings. Material: Nylon 66 (*=Acetal). Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Spacer
Dual Locking -- 30120-5-N
from RAF Electronic Hardware

Dual Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Standoffs M5 Female/Male Hex Hybrid -- SH1006-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Material: Nylon or Polyamide
  • Outside Diameter: 0.4724
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.7874
Edge Locking Support - Rivet Mount -- REHCBS-8-01
from Essentra Components

These edge support are mounted by pushing the top down with the use of the installation tool. TThis ixpands the bottom legs holding it in place. It requires no access to the bottom side of the board to mount. These are extremely sturdy and good for supporting heavily loaded PC Boards. The PC Board... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Stand Off Harness Clip
from TFC Ltd.

Easy entry and secure holding of cable bundles. Smooth surfaces prevent chafing. Provide rigid stand-off. Snap-in secure locking to chassis. Material: Nylon 66. Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Standoff
Dual Locking Miniature -- 30285-N
from RAF Electronic Hardware

Dual Locking - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Edge Locking Support - Screw Mount, Long Nose -- TEHCBS-5-01
from Essentra Components

Edge Locking Supports provide a secure hold on the side of the PCB allowing for easy removal. Screw mount supports are very secure and reliable. These mount with a self-tapping screw. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Stand Off Wire Ties
from TFC Ltd.

One quick twist secures or releases cable bundle. Smooth surfaces prevent chaffing. Provide rigid stand-off. Snap-in secure locking to chassis. Screw type alternative. Material: Nylon 66. Colour: Natural [See More]

  • Material: Nylon or Polyamide
  • Type & Shape: Standoff
Edge Holding -- 30452-N
from RAF Electronic Hardware

Edge Holding [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Edge Locking Support - Snap In, Anti-Rotation, Locating Nose, Flexible -- PCBEH-7-01
from Essentra Components

Edge Locking Supports provide a secure hold on the side of the PCB. The anti-rotation feature adds security and the snap in fitting and locating nose are ideal for quick assembly [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Edge Holding Screw Mount -- 30459-N
from RAF Electronic Hardware

Edge Holding-ScrewMount [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Edge Locking Support - Snap In, Anti-Rotation, No Nose -- UBMC-15.5M-01
from Essentra Components

These are edge locking supports that require no hole in the top board. They have an integrated locking pin on the bottom to prevent rotation. The UBM grips the PC Board on the side and the UBMC grips the board and is easily released. They have a wide base that minimizes rocking. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Female Standoffs Inch -- 1600-080-N
from RAF Electronic Hardware

Female Standoffs [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.1250
  • Type & Shape: Standoff
  • Body Length: 0.1250
Edge Locking Support - Snap In, Locating Nose -- EHCBS-10-01
from Essentra Components

Edge Locking Supports provide a secure hold on the side of the PCB and the snap in fitting and locating nose are ideal for quick assembly. The PCB is easily removed for service. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: PCB Support (No Hole / Solid Post)
Female Standoffs Metric -- M1000-2545-N
from RAF Electronic Hardware

Metric Female Standoffs [See More]

  • Material: Plastic; Nylon or Polyamide
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Female To Female Standoff - Hexagonal, Metric Threaded, Insulator, Nylon/Brass -- HSM4-8-15-1
from Essentra Components

These Female to Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6
  • Type & Shape: Standoff; Female / Female Standoff
Flexible Hinge Locking -- 30326-N
from RAF Electronic Hardware

Flexible Hinge - Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Female To Female Standoff - Hexagonal, Metric/Imperial Threaded, Plastic -- CBTS105A
from Essentra Components

These Female to Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and the threaded spacer will allow easy assembly. Available in several thread sizes and spacer lengths. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Female / Female Standoff
Hex Threaded Miniature -- 30397-N
from RAF Electronic Hardware

Hex Threaded - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Female To Female Standoff - Round, Metric Threaded, Insulator, Nylon/Brass -- TN10-20-1/420-1
from Essentra Components

These Female to Female Standoffs are designed to be installed by hand and do not require assembly equipment. The round standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Female / Female Standoff
Key Slot Locking -- 30478-N
from RAF Electronic Hardware

Key Slot-Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
LED Spacers - Round, Imperial Spacers, Extruded, Natura;T-1 -- LEDS1E-4-01
from Essentra Components

These LED Spacers fit a standard T-1 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Spacer
Key Slot Locking Bayonet -- 30486-N
from RAF Electronic Hardware

Key Slot-Locking Bayonet [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4 -- LEDS2E-8-01
from Essentra Components

These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Spacer
Key Slot Self Retaining Spacers -- 30504-4-N
from RAF Electronic Hardware

Self Retaining Spacers [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Spacer
LED Spacers - Round, Imperial Spacers, Moulded, T-1 3/4 -- LEDS2M-380-01
from Essentra Components

These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They have internal tapered dividers that guide the lead wires and prevent the leads from shorting. They... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Spacer
Key Slot Self Retaining Spacers Stacking -- 30496-4-N
from RAF Electronic Hardware

Self Retaining Spacers Stacking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Spacer
Male To Female Standoff - Hexagonal Bottom, Insulator, Nylon/Brass -- MTNSP-M3-10-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6
  • Type & Shape: Standoff; Male/Female Standoff
Locking -- 30100-N
from RAF Electronic Hardware

Locking [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Female Standoff - Hexagonal, Insulator, Nylon/Brass -- HSM4-8-32-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Male/Female Standoff
Locking Hinged -- 30332-N
from RAF Electronic Hardware

Locking - Hinged [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Female Standoff - Hexagonal, Plastic -- NTS-16
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and the threaded spacer will allow easy assembly. Available in several thread sizes and spacer lengths. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Male/Female Standoff
Locking Miniature -- 30170-N
from RAF Electronic Hardware

Locking - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Female Standoff - Round, Insulator, Nylon/Brass -- TN10-32-1/420-2
from Essentra Components

These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The round standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Male/Female Standoff
Locking One End Miniature -- 30276-N
from RAF Electronic Hardware

Locking One End - Miniature [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Male Standoff - Hexagonal, Insulator, Nylon/Brass -- HSM4-8-32-3
from Essentra Components

These Male Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6
  • Type & Shape: Standoff; Male / Male Standoff (Double Ended)
Locking Threaded -- 30405-N
from RAF Electronic Hardware

Locking - Threaded [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Male Standoff - Hexagonal, Plastic -- CBS-TMM-16-01
from Essentra Components

These Male / Male Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and the threaded spacer will allow easy assembly. Available in several thread sizes and spacer lengths. [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Male / Male Standoff (Double Ended)
Long Nose -- 30127-N
from RAF Electronic Hardware

Long Nose [See More]

  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
Male To Male Standoff - Round, Insulator -- TN6-16-832-3
from Essentra Components

These Male Standoffs are designed to be installed by hand and do not require assembly equipment. The round standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power electronic... [See More]

  • Material: Plastic; Nylon or Polyamide; Nylon 6/6
  • Type & Shape: Standoff; Male / Male Standoff (Double Ended)