Round Posts, Spacers, and Standoffs

140 Results
.250" (OD) X 1/2" (Height), #6-32 Thread, Round Brass Stand-Off -- A 9B43-B116
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Brass
  • Mounting: Threaded
  • Body Length: 0.5000
Board Spacers, Standoffs -- 10-40G-ND [10-40G from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #8-32 Steatite 3.000"" (76.20mm) 3"" White" [See More]

  • Type & Shape: Standoff; Round
  • ANSI (English) Size: 8-32 / 8
.156 Hex, .187 L, F-F Alum Standoff -- 1797A
from Keystone Electronics Corp.

Part Number: 1797A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Hex. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Outside Diameter: 0.1560
Fixturing Cylindrical Locator -- BJ400 (M12, M16)
from Imao-Fixtureworks

Body. Steel (S55C). Quenched and tempered. Black oxide finish. Precision ground. Heat treated to Rc39-45 [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 1.57 to 1.97
  • Material: Metal; Steel
  • Body Length: 0.9843 to 4.92
Spacers -- 1363706 [AHM 3260 2 from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik AHM 3260 2 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2362
  • Material: Brass; Brass
  • Body Length: 0.0787
Blind Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Type & Shape: Standoff; Blind Standoff; Round
  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Outside Diameter: 0.0074 to 0.0123
Spacer / Bushing, Nylon
from BRIM Electronics, Inc.

Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F Std. Pkg.: 100, 1000. [See More]

  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
  • Outside Diameter: 0.1450 to 0.7450
  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10; 1/4", 3/8", 1/2"
0.125" I.D., 0.1875" O.D., 0.004" Thick Shaft Spacer -- A 7X 8-C04004
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Spacer; Round
  • Inside Diameter: 0.1250
  • Material: Metal; StainlessSteel
Board Spacers, Standoffs -- 10-42-ND [10-42 from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 0.375"" (9.53mm) 3/8"" White" [See More]

  • Type & Shape: Standoff; Round
  • ANSI (English) Size: 6-32 / 6
.156 Rnd, .187 L, F-F Alum Standoff -- 1801A
from Keystone Electronics Corp.

Part Number: 1801A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Round. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Outside Diameter: 0.1560
Fixturing Cylindrical Riser -- BJ600
from Imao-Fixtureworks

Material: SCM435 steel for BJ600-08***. S45C steel for BJ600-12*** and BJ600-16***. Heat Treat: Quenched and tempered (BJ600-08*** only). Finish: Black oxide [See More]

  • Type & Shape: Spacer; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.9449 to 2.36
Spacers -- 1364226 [DR 105 VO from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik DR 105 VO Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.3937
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.1969
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric -- BSO-3-5M3-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.2130
0.375" Length, 0.125" Diameter, Zinc plated steel spring post -- S7270Y-12512
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Round
  • Body Length: 0.3750
  • Material: Metal; Steel
Board Spacers, Standoffs -- 10-42A-ND [10-42A from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 0.500"" (12.70mm) 1/2"" White" [See More]

  • Type & Shape: Standoff; Round
  • ANSI (English) Size: 6-32 / 6
1" Round Female Standoff -- 7671
from Keystone Electronics Corp.

Part Number: 7671. Length: 1.250 [31.8]. Material: Ceramic. NL #: NL523W04-010. OD: 1.000 [25.4]. Shape: Round. Thread: 1/4-20. Max Continuous Use Temperature: 1,700 °F (930 °C). NL523W04-010 [See More]

  • Type & Shape: Standoff; Round; Insulating
  • Material: Ceramic
  • Mounting: Threaded
  • Outside Diameter: 1
Fixturing Flat Feet -- BJ763
from Imao-Fixtureworks

Material: S45C steel. Heat Treat: Quenched and tempered. Finish: Black oxide. Precision ground [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.9843 to 1.57
  • Material: Metal; Steel
Spacers -- 1364232 [DR 75 VO from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik DR 75 V0 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2756
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.1969
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric -- BSO4-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.2130
12mm Long, 3mm Dia. Steel Spring Post -- S7270YM3012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Round
  • Body Length: 0.4724
  • Material: Metal; Steel
Board Spacers, Standoffs -- 10-45B-ND [10-45B from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 1.000"" (25.40mm) 1"" White" [See More]

  • Type & Shape: Standoff; Round
  • ANSI (English) Size: 6-32 / 6
1/4 Hex Female Standoff -- 1636
from Keystone Electronics Corp.

Part Number: 1636. Finish/Plating: Zinc & Clear Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.2500
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.6299 to 1.38
Spacers -- 1364254 [DR 110 VO from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik DR 110 VO Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.3937
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.3937
Broach/Flare-Mount Standoffs - Type KFB3 - Metric -- KFB3-M3-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. [See More]

  • Type & Shape: Standoff; Round
  • Material: Brass
  • Mounting: Self-Clinching
  • Outside Diameter: 0.1661
Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy -- A 9A43-E44008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Spacer; Round; Hex
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Body Length: 0.2500
Board Spacers, Standoffs -- 10-46C-ND [10-46C from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 2.000"" (50.80mm) 2"" White" [See More]

  • Type & Shape: Standoff; Round
  • ANSI (English) Size: 6-32 / 6
1/4 Nylon Spacer, #4, .250 Tall -- 876
from Keystone Electronics Corp.

Part Number: 876. Hole Size: #4, M3. Length: .250 [6.4]. Material: Nylon 6/6 V-2. OD: .250 [6.4]. Shape: Round. Style: Spacer. Type: Clear Hole Spacers [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2500
  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.2500
Fixturing Spacer -- BJ623
from Imao-Fixtureworks

Material: S45C steel. Heat Treat: Quenched and tempered. Finish: Black oxide. Precision ground. Feature. Precision ground on both top and bottom faces [See More]

  • Type & Shape: Spacer; Round
Spacers -- 606759
from RS Components, Ltd.

RS PRO RS-606759 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1890
  • Material: Brass; Brass
  • Body Length: 0.2362
Broaching Snap-Top Standoffs - Type KSSB - Metric -- KSSB-4MM-10
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching,... [See More]

  • Type & Shape: Standoff; Round
  • Material: Brass
  • Mounting: Self-Clinching
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13ME001-ND [13ME001 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.079"" (2.00mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
1/4 Round Swage Spacer -- 5058-2
from Keystone Electronics Corp.

Part Number: 5058-2. Finish/Plating: Nickel Plate. Hole Size: #4, M3. Length: .125 (3.2). Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Round. Style: Swage Spacer. Swage (S): .109. Swage Dia (SD): .187. Type: Swage Mount [See More]

  • Type & Shape: Spacer; Round
  • Material: Metal; Brass
  • Mounting: Swage / Rivet
  • Outside Diameter: 0.2500
Spacers -- QCASP
from Imao-Fixtureworks

Quarter-Turn Clamps can be mounted on 3mm plate. To mount the spacer, use the included countersunk head screws. [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.9843 to 1.34
  • Material: Metal; StainlessSteel
Spacers -- 606765
from RS Components, Ltd.

RS PRO RS-606765 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1890
  • Material: Brass; Brass
  • Body Length: 0.3937
Broaching Standoffs - Types KFE, KFSE - Metric -- KFE-3-6-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.2130
Board Spacers, Standoffs -- 145-13ME003-ND [13ME003 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.197"" (5.00mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
1/4 Round Swage Standoff -- 1546B
from Keystone Electronics Corp.

Part Number: 1546B. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 3/32 (.093). Shape: Round. Style: Swage Standoff. Swage (S): 0.135. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Brass
  • Mounting: Swage / Rivet; Threaded
  • Outside Diameter: 0.2500
Spacers -- 606771
from RS Components, Ltd.

RS PRO RS-606771 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1890
  • Material: Brass; Brass
  • Body Length: 0.7874
Grounding Standoffs - Types SOSG, SOAG - Metric -- SOAG-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]

  • Type & Shape: Standoff; Round
  • Material: Aluminum
  • Mounting: Self-Clinching
  • Outside Diameter: 0.2126
Board Spacers, Standoffs -- 145-13RS012504-ND [13RS012504 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
1/8 Nylon Clear Hole Spacer -- 8692
from Keystone Electronics Corp.

Part Number: 8692. D Diameter: .250 (6.4). Length: .125 (3.2). Material: Nylon. Ideal for use with T 1-3/4 LED Lens Caps [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2500
  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1250
Spacers -- 606787
from RS Components, Ltd.

RS PRO RS-606787 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1890
  • Material: Brass; Brass
  • Body Length: 0.9843
KEYHOLE Self-clinching Standoffs Type SKC - Metric -- SKC-61-5-10
from PennEngineering®

PEM ® KEYHOLE ® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware... [See More]

  • Type & Shape: Standoff; Round
  • Body Length: 0.3937
  • Mounting: Self-Clinching
Board Spacers, Standoffs -- 145-13RS012505-ND [13RS012505 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Aluminum Female-Female Round Standoff Kit -- STR-35
from Keystone Electronics Corp.

Part Number: STR-35. # of Pieces: 1500. Length: 1/4 thru 1". Material: Aluminum. Shape: Round. Thread: 4-40, 6-32, 8-32. Type: Threaded Standoffs [See More]

  • Type & Shape: Standoff; Female / Female Standoff; Round
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Body Length: 0.2500 to 1
Spacers -- 6643133
from RS Components, Ltd.

HIROSUGI CB-2010E Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1575
  • Material: Brass; Brass
  • Body Length: 0.3937
KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric -- SKC-F1-5
from PennEngineering®

PEM ® KEYHOLE ® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of... [See More]

  • Type & Shape: Spacer; Round
  • Mounting: Self-Clinching
Board Spacers, Standoffs -- 145-13RS014528-ND [13RS014528 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.280"" (7.11mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Female-Female Hinged Standoff -- 355
from Keystone Electronics Corp.

Part Number: 355. Finish/Plating: Zinc & Yellow Chromate. Length: .750 [19.1]. Material: Brass. OD: .250 [6.4]. Shape: Round. Thread: 8-32 [See More]

  • Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
  • Material: Metal; Brass
  • Mounting: Threaded
  • Outside Diameter: 0.2500
Spacers -- 6643385
from RS Components, Ltd.

HIROSUGI C-305 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2362
  • Material: Pom
  • Body Length: 0.1969
MSOFS™ microPEM® Flaring Standoffs - Metric -- MSOFS-M1-2
from PennEngineering®

Features: MSOFS ™ microPEM ® flaring standoffs attach permanently in panels as thin as .008 ″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple... [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Steel; StainlessSteel
  • Mounting: Threaded
  • Outside Diameter: 0.1319 to 0.1575
Board Spacers, Standoffs -- 145-13RS014529-ND [13RS014529 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.187"" (4.75mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Force-Fit Spacer -- 4850
from Keystone Electronics Corp.

Part Number: 4850. Hole Size: #4. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.184 [See More]

  • Type & Shape: Spacer; Round
  • Material: Metal; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Press-Fit
  • Outside Diameter: 0.2190
Spacers -- 6643681
from RS Components, Ltd.

HIROSUGI CU-2605 Spacer [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1969
  • Material: Stainless steel
  • Body Length: 0.1969
PEM RT® Free-Running Standoffs
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Steel; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Self-Clinching
  • Outside Diameter: 0.2803
Board Spacers, Standoffs -- 145-13RS014530-ND [13RS014530 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.313"" (7.94mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Force-Fit Threaded Standoff -- 4860
from Keystone Electronics Corp.

Part Number: 4860. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. Mounting Hole: .147 3.7]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.165. Thread: 2-56 [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Threaded; Press-Fit
  • Outside Diameter: 0.2190
Standoffs -- 5006542
from RS Components, Ltd.

Mac 8 2MP-3 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1181
  • Material: Brass; Brass, pom
  • Body Length: 0.1181
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric -- MSO4-M1-2
from PennEngineering®

PEM Type MSO4 self-clinching microPEM ® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016 ” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener... [See More]

  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.0949
Board Spacers, Standoffs -- 145-13RS014531-ND [13RS014531 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.125"" (3.18mm) 1/8"" Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Jack Screw Slim Line-no slot-1.75" Length -- 2070
from Keystone Electronics Corp.

Part Number: 2070. D Diameter: .156 (4.0). Drive: Knurled. Finish/Plating: Nickel Plate. Length: 1.750 [44.5]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]

  • Type & Shape: Jack Screw; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.1560
Standoffs -- 6539302
from RS Components, Ltd.

RS PRO R95-068-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 1.18
PEM® VariMount® Steel Standoff with Base Plate - Metric -- VM30BSO-3.5M3-12ZI
from PennEngineering®

Steel Standoff with Base Plate - Metric [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2122
  • Material: Metal; Steel
  • Body Length: 0.4724
Board Spacers, Standoffs -- 145-13RS014532-ND [13RS014532 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.120"" (3.05mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Jack Screw Slim Line-slotted-1.25" Length -- 2069
from Keystone Electronics Corp.

Part Number: 2069. D Diameter: .156 (4.0). Drive: Slotted. Finish/Plating: Nickel Plate. Length: 1.250 [31.8]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]

  • Type & Shape: Jack Screw; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.1560
Standoffs -- 6539318
from RS Components, Ltd.

RS PRO R95-073-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.7874
PEM® TMSO4™ Standoffs
from PennEngineering®

PEM ® TMSO4 ™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008 ”/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; StainlessSteel
  • Mounting: Self-Clinching; Threaded
  • Outside Diameter: 0.1559
Board Spacers, Standoffs -- 145-13RS014533-ND [13RS014533 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.065"" (1.65mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Jack Screw Straight Knurl-no slot -- 2072
from Keystone Electronics Corp.

Part Number: 2072. D Diameter: .187 (4.8). Drive: Knurled. Finish/Plating: Zinc & Clear Chromate. Length: .410 [10.4]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]

  • Type & Shape: Jack Screw; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.1870
Standoffs -- 6539330
from RS Components, Ltd.

RS PRO R95-080-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.5118
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric -- SMTSO-M1-1ET
from PennEngineering®

New surface mount ReelFast ® microPEM ® (Type SMTSO ™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Body Length: 0.0394
Board Spacers, Standoffs -- 145-13RS014534-ND [13RS014534 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.203"" (5.16mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Jack Screw Straight Knurl-slotted -- 2073
from Keystone Electronics Corp.

Part Number: 2073. D Diameter: .187 (4.8). Drive: Slotted. Finish/Plating: Zinc & Clear Chromate. Length: .410 [10.4]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]

  • Type & Shape: Jack Screw; Round
  • Material: Metal; Steel
  • Mounting: Threaded
  • Outside Diameter: 0.1870
Standoffs -- 6539346
from RS Components, Ltd.

RS PRO R95-082-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric -- SMTSO-3-6-10ET
from PennEngineering®

Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS014536-ND [13RS014536 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.145"" (3.68mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Nylon Retaining Spacer, #10 -- 2391
from Keystone Electronics Corp.

Part Number: 2391. Hole Size: #10. Length: .125 (3.2). Material: Nylon. OD: .500 [12.7]. Shape: Round. Style: Retaining Spacer [See More]

  • Type & Shape: Spacer; Round
  • Material: Plastic; Nylon or Polyamide
  • Mounting: Retaining
  • Outside Diameter: 0.5000
Standoffs -- 6539352
from RS Components, Ltd.

RS PRO R95-083-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.6299
REELFAST® KEYHOLE® Standoffs -- SMTSK™ - Metric
from PennEngineering®

PEM ® surface mounted standoffs that eliminate the need for attaching screws. PEM ® SMTSK ™ standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. These standoffs... [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Steel; Electroplated Tin Finish
  • Mounting: SMT Automated Installation
  • Outside Diameter: 0.2500
Board Spacers, Standoffs -- 145-13RS015721-ND [13RS015721 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.217"" (5.51mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Round Economy Spacer -- 397
from Keystone Electronics Corp.

Part Number: 397. Hole Size: #4, M3. Length: .187 [4.74]. Material: Aluminum. OD: .167 [4.3]. Shape: Round. Style: Economy Spacers. Type: Clear Hole Spacers [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.1670
  • Material: Metal; Aluminum
  • Body Length: 0.1870
Standoffs -- 6539368
from RS Components, Ltd.

RS PRO R95-085-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
SMTSS™ ReelFast® SNAP-TOP® Standoffs - Metric -- SMTSSS-4MM-6 ET
from PennEngineering®

Features: PEM ® SMTSS ™ fasteners feature a spring action to hold P.C. Board securely without screw or threaded hardware. Designed for on-only applications.*. Mount on P.C. Boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder... [See More]

  • Type & Shape: Standoff; Round
  • Material: Metal; Electroplated Tin
  • Mounting: Snap-in / Clip-on
  • Outside Diameter: 0.2500
Board Spacers, Standoffs -- 145-13RS016040-ND [13RS016040 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.406"" (10.32mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539374
from RS Components, Ltd.

RS PRO R95-069-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.7874
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric -- SSA-4MM-10
from PennEngineering®

PEM SNAP-TOP ® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. [See More]

  • Type & Shape: Standoff; Round
  • Body Length: 0.3937
  • Mounting: Self-Clinching
Board Spacers, Standoffs -- 145-13RS018020-ND [13RS018020 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.203"" (5.16mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539380
from RS Components, Ltd.

RS PRO R95-071-00-00820000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3740
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
Stainless Steel Standoffs - Types CSS, CSOS - Metric -- CSOS-M3-10
from PennEngineering®

These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Body Length: 0.3937
Board Spacers, Standoffs -- 145-13RS018711-ND [13RS018711 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.400"" (10.16mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539396
from RS Components, Ltd.

RS PRO R95-081-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Outside Diameter: 0.1870 to 0.2500
Board Spacers, Standoffs -- 145-13RS018713-ND [13RS018713 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.275"" (6.99mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539403
from RS Components, Ltd.

RS PRO R95-079-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.5118
Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Metric -- DSO-M3-6-35ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.1661
Board Spacers, Standoffs -- 145-13RS018714-ND [13RS018714 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.520"" (13.21mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539419
from RS Components, Ltd.

RS PRO R95-070-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 1.18
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified -- TSO-256-090ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.1660
Board Spacers, Standoffs -- 145-13RS018715-ND [13RS018715 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.141"" (3.57mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539425
from RS Components, Ltd.

RS PRO R95-077-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3740
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric -- SO-3-5M3-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you... [See More]

  • Type & Shape: Standoff; Round
  • Material: Steel
  • Mounting: Self-Clinching
  • Outside Diameter: 0.2130
Board Spacers, Standoffs -- 145-13RS018716-ND [13RS018716 from Essentra Components]
from DigiKey

"Round Spacer Unthreaded Nylon 0.187"" (4.75mm) Natural" [See More]

  • Type & Shape: Spacer; Round
  • Material: Nylon or Polyamide
Standoffs -- 6539447
from RS Components, Ltd.

RS PRO R95-086-00-008400000 Standoff [See More]

  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.3150
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Body Length: 0.9843
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Outside Diameter: 0.1870 to 0.3120
Arbor Spacing Collars
from G.L. Huyett

Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 1 to 3.25
  • Material: Metal; Aluminum (optional feature); Brass (optional feature); Steel (optional feature); StainlessSteel (optional feature); Copper
  • Body Length: 0.1250 to 3
Steatite Threaded Standoffs. 6-32 Thread -- 10-41
from Daburn Electronics & Cable

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. [See More]

  • Type & Shape: Standoff; Round; Insulating
  • Material: Steatite
  • Mounting: Threaded
  • Outside Diameter: 0.2500
High Performance Standoff -- ALBSTO-001
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Type & Shape: Standoff; Round
  • Material: Plastic; PEEK
  • Mounting: Flange
  • Outside Diameter: 1.38
Rubber Spacers and Stripper Rings
from Artus Corporation

Artus Corp. ’s rubber spacers and stripper rings are manufactured for stability and precision tolerances from synthetic rubber, generally Buna-N, to prevent metal strips from scratching or marring during cutting or trimming applications. They are available in a wide range of durometers and... [See More]

  • Type & Shape: Spacer; Round
  • Material: Rubber
1/2 Round Spacers -- 255301
from Fastener SuperStore, Inc.

1/2 Round Spacers / Nylon / Natural / 6 X 3/16 [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.5000
  • Material: Plastic; Nylon or Polyamide
  • Body Length: 0.1875
1 1/2 Large Slotted Post and Screw, HDPE, Black -- APPSL2501500SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
High Performance Standoff -- ALBSTO-001
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Type & Shape: Standoff; Round
  • Material: Plastic; PEEK
  • Mounting: Flange
  • Outside Diameter: 1.7
1/2 Round Spacers -- 285416
from Fastener SuperStore, Inc.

1/2 Round Spacers / Aluminum / 14 X 1/4 [See More]

  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.5000
  • Material: Metal; Aluminum
  • Body Length: 0.2500
1 1/2 Large Slotted Post and Screw, HDPE, White -- APPSL2501500SW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
High Performance Standoff -- ALBSTO-002
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Type & Shape: Standoff; Round
  • Material: Plastic; PEEK
  • Mounting: Flange
  • Outside Diameter: 2
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 250814
from Fastener SuperStore, Inc.

4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]

  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Outside Diameter: 0.2500
  • Material: Metal; Aluminum
  • Body Length: 1.25
1 1/2 Large Unslotted Post and Screw, HDPE, Black -- APPSL2501500UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
High Performance Standoff -- ALBSTO-101
from Amphenol PCD

Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]

  • Type & Shape: Standoff; Round
  • Material: Plastic; PEEK
  • Mounting: Flange
  • Outside Diameter: 1.12
1 1/2 Large Unslotted Post and Screw, HDPE, White -- APPSL2501500UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Slotted Post and Screw, HDPE, Black -- APPS2501500BB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Slotted Post and Screw, HDPE, White -- APPS2501500BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Thin Post and Screw, HDPE, Black -- APPS2501500TB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Thin Post and Screw, HDPE, White -- APPS2501500TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Unslotted Post and Screw, HDPE, Black -- APPS2501500UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/2 Standard Unslotted Post and Screw, HDPE, White -- APPS2501500UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Large Slotted Post and Screw, HDPE, Black -- APPSL2501250SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Large Slotted Post and Screw, HDPE, White -- APPSL2501250SW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Large Unslotted Post and Screw, HDPE, Black -- APPSL2501250UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Large Unslotted Post and Screw, HDPE, White -- APPSL2501250UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Slotted Post and Screw, HDPE, Black -- APPS2501250BB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Slotted Post and Screw, HDPE, White -- APPS2501250BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Thin Post and Screw, HDPE, Black -- APPS2501250TB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Thin Post and Screw, HDPE, White -- APPS2501250TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Unslotted Post and Screw, HDPE, Black -- APPS2501250UB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 1/4 Standard Unslotted Post and Screw, HDPE, White -- APPS2501250UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1 3/4 Large Slotted Post and Screw, HDPE, Black -- APPSL2501750SB
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
1/4 Ratchet Assembly Post and Screw, Polypropylene, White -- APRA00250W
from ARKPLAS

Ratchet Assembly Post and Screw offer a more permanent solution for binding flat panels, punched paper, fabric swatches and a variety of other objects. Ratchet Assembly Post and Screw are supplied in rugged Polypropylene, useful in corrosive enviroments. Parts are stocked in White (W) and Black (B). [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; Polypropylene
  • Mounting: Threaded
3/16 Standard Slotted Post and Screw, HDPE, White -- APPS2500187BW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
3/16 Standard Thin Post and Screw, HDPE, White -- APPS2500187TW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded
3/16 Standard Unslotted Post and Screw, HDPE, White -- APPS2500187UW
from ARKPLAS

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on... [See More]

  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Plastic; HDPE
  • Mounting: Threaded