Stainless Steel Posts, Spacers, and Standoffs

139 Results
Metal Spacers - Heavy Wall - Inch -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Self-Clinching Pilot Pins -- SSC-4mm-12 [SSC-4mm-12 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
1/4 Hex Female Standoff -- 1921
from Keystone Electronics Corp.

Part Number: 1921. Length: .250 [6.4]. Material: Stainless Steel. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Spacers -- QCASP
from Imao-Fixtureworks

Quarter-Turn Clamps can be mounted on 3mm plate. To mount the spacer, use the included countersunk head screws. [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.9843 to 1.34
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 0935120000-ND [0935120000 from Weidmuller]
from DigiKey

SP M6 15 KLIPPON TB [See More]

  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
0.125" I.D., 0.1875" O.D., 0.004" Thick Shaft Spacer -- A 7X 8-C04004
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; StainlessSteel
  • Inside Diameter: 0.1250
  • Type & Shape: Spacer; Round
Blind Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Round
  • Outside Diameter: 0.0074 to 0.0123
Spacers -- 2240451
from RS Components, Ltd.

RS PRO STF6RM3-10 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Spacer
  • Inside Diameter: 0.1181
Secure Spacer for 10mm Door Thickness, Black -- MG-92-100-50
from Southco

These versatile, streamlined key-actuated locks are designed for secure performance with a variety of swinging and sliding doors, bi-fold doors, washboard doors, hatches, and companionway drop-in panels. Multiple design and finish options satisfy most applications, including compatibility with other... [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1600 to 1.25
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Slide Latches -- MG-92-100-50 [MG-92-100-50 from Southco]
from bisco industries

Slide Latches [See More]

  • Material: Metal; StainlessSteel; Stainless Steel
1/4 Hex Female Standoff -- 1921E
from Keystone Electronics Corp.

Part Number: 1921E. Length: 1.500 [38.1]. Material: Stainless Steel. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 1/4 [.250]. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Board Spacers, Standoffs -- 1772-1025-ND [M0502-25-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.118"" (3.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Hexagonal Spacer With #4-40 Thread, Made from Stainless Steel -- A 9X43-E44008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Spacer; Round; Hex
  • Body Length: 0.2500
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric -- BSOS-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Spacers -- 2240453
from RS Components, Ltd.

RS PRO STF6RM3-20 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Spacer
  • Inside Diameter: 0.1181
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Stainless Steel Standoffs -- BSO4-032-10 [BSO4-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
1/4 Hex M-F Standoff -- 2087
from Keystone Electronics Corp.

Part Number: 2087. Length: .375 [9.5]. Material: Stainless Steel. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 1/4 [.250]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
Board Spacers, Standoffs -- 1772-1028-ND [M0531-4-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.079"" (2.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric -- BSO4-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Spacers -- 2240454
from RS Components, Ltd.

RS PRO STF6RM3-30 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Spacer
  • Inside Diameter: 0.1181
Stainless Steel Standoffs -- BSOS-032-10 [BSOS-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Force-Fit Spacer -- 4850
from Keystone Electronics Corp.

Part Number: 4850. Hole Size: #4. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.184 [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Press-Fit
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2190
Board Spacers, Standoffs -- 1772-1031-ND [1155-8-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4""" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Broaching Standoffs - Types KFE, KFSE - Metric -- KFSE-3-6-10
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Spacers -- 2240455
from RS Components, Ltd.

RS PRO STF6RM3-5 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Spacer
  • Inside Diameter: 0.1181
Stainless Steel Standoffs -- CSOS-032-10 [CSOS-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Force-Fit Threaded Standoff -- 4718
from Keystone Electronics Corp.

Part Number: 4718. Length: .187 [4.74]. Material: Stainless Steel. Mounting Hole: .166 [4.2]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Thread: 4-40 [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff
  • Outside Diameter: 0.2190
Board Spacers, Standoffs -- 1772-1035-ND [1186-10-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4""" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Grounding Standoffs - Types SOSG, SOAG - Metric -- SOSG-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2126
Spacers -- 2240460
from RS Components, Ltd.

RS PRO STF8RM4-10 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- DSOS-440-250 [DSOS-440-250 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
  • Type & Shape: Standoff
Jack Screw SS .250" Length -- 7248
from Keystone Electronics Corp.

Part Number: 7248. D Diameter: .187 (4.8). Hardware: No. Length: .250 [6.4]. Material: Stainless Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Standard. 3/16 Hex Only [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Jack Screw; Hex
  • Outside Diameter: 0.1870
Board Spacers, Standoffs -- 1772-1042-ND [M0532-3-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.118"" (3.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
MSOFS™ microPEM® Flaring Standoffs - Metric -- MSOFS-M1-2
from PennEngineering®

Features: MSOFS ™ microPEM ® flaring standoffs attach permanently in panels as thin as .008 ″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple... [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1319 to 0.1575
Spacers -- 2240461
from RS Components, Ltd.

RS PRO STF8RM4-15 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- F4-032-1 [F4-032-1 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Jack Screw SS .625" Length -- 7256
from Keystone Electronics Corp.

Part Number: 7256. D Diameter: .187 (4.8). Hardware: No. Length: .625 [15.9]. Material: Stainless Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Standard. 3/16 Hex Only [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Jack Screw; Hex
  • Outside Diameter: 0.1870
Board Spacers, Standoffs -- 1772-1043-ND [M0532-4-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.118"" (3.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
PEM RT® Free-Running Standoffs
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2803
Spacers -- 2240462
from RS Components, Ltd.

RS PRO STF8RM4-20 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- KFSE-116-12 [KFSE-116-12 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Jack Screw with Nylon Patch-.250" Length -- 7262
from Keystone Electronics Corp.

Part Number: 7262. D Diameter: .187 (4.8). Hardware: No. Length: .250 [6.4]. Material: Stainless Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Nylon Patch. 3/16 Hex with Nylon Patch [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Jack Screw; Hex
  • Outside Diameter: 0.1870
Board Spacers, Standoffs -- 1772-1044-ND [M0537-3-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.315"" (8.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric -- MSO4-M1-2
from PennEngineering®

PEM Type MSO4 self-clinching microPEM ® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016 ” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.0949
Spacers -- 2240463
from RS Components, Ltd.

RS PRO STF8RM4-35 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- MSO4-080-3 [MSO4-080-3 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 0.060-80 (#0-80)
  • Type & Shape: Standoff
KEY-PAD DOME ADHESIVE SPACER -- 5200
from Keystone Electronics Corp.

Part Number: 5200. Color: Clear. Material: Polyester. Thickness: .009 [.24]. Polyester Spacer - .007" [185 µm]. Acrylic Adhesive - .002" [50 µm]. Supplied as 38" x 24" sheets. To order free sample use. Spacer material is designed to provide the proper spacing between the circuit board, the... [See More]

  • Material: Metal; StainlessSteel; Plastic; Polyester
  • Type & Shape: Spacer
Board Spacers, Standoffs -- 1772-1063-ND [M0534-4-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
PEM® TMSO4™ Standoffs
from PennEngineering®

PEM ® TMSO4 ™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008 ”/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Self-Clinching; Threaded
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1559
Spacers -- 2240464
from RS Components, Ltd.

RS PRO STF8RM4-45 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- MSOFS-080-3 [MSOFS-080-3 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 0.060-80 (#0-80)
  • Type & Shape: Standoff
Stainless Steel Male-Female Standoff Kit -- STH-20
from Keystone Electronics Corp.

Part Number: STH-20. # of Pieces: 250. Length: 1/2" thru 1.5". Material: Stainless Steel. Style: Threaded. Thread: 4-40, 6-32, 8-32. Type: Threaded Standoffs [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff
  • Body Length: 0.5000 to 1.5
Board Spacers, Standoffs -- 1772-1073-ND [M2150-3005-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.591"" (15.00mm)" [See More]

  • Material: StainlessSteel
  • Metric Size: M3
  • Type & Shape: Standoff; Hex
Stainless Steel Standoffs - Types CSS, CSOS - Metric -- CSOS-M3-10
from PennEngineering®

These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Body Length: 0.3937
Spacers -- 2240465
from RS Components, Ltd.

RS PRO STF8RM4-50 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- SKC-6060-10 [SKC-6060-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1078-ND [4632-1032-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1""" [See More]

  • Material: StainlessSteel
  • ANSI (English) Size: 10-32 / 10
  • Type & Shape: Standoff; Hex
Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.2500
Spacers -- 2240466
from RS Components, Ltd.

RS PRO STF8RM4-5 Spacer [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.3150
  • Type & Shape: Spacer
  • Inside Diameter: 0.1575
Stainless Steel Standoffs -- SKC-F1.5 [SKC-F1.5 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1095-ND [4009-440-SS from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded #4-40 Stainless Steel 0.750"" (19.05mm) 3/4""" [See More]

  • Material: StainlessSteel
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Round
Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Metric -- DSOS-M3-6-35
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1661
Standoffs -- 2240439
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M2X10MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Stainless Steel Standoffs -- SO4-032-10 [SO4-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1096-ND [4500-440-SSMODL=.600 from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Stainless Steel 0.188"" (4.78mm) 3/16""" [See More]

  • Material: StainlessSteel
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified -- TSOS-256-090
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1660
Standoffs -- 2240440
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M2X15MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Stainless Steel Standoffs -- SO4-4116-10 [SO4-4116-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1100-0-SS-ND [1100-0-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8""" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Threaded Standoffs for Stainless Sheets as Thin as .025” -- TSO4-256-090
from PennEngineering®

Threaded Standoffs for Stainless Sheets as Thin as .025 ” - Types TSO4 – Unified [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1650
Standoffs -- 2240441
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M2X30MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Stainless Steel Standoffs -- SOS-032-10 [SOS-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1102-ND [4624-1032-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #10-32 Stainless Steel 0.500"" (12.70mm) 1/2""" [See More]

  • Material: StainlessSteel
  • ANSI (English) Size: 10-32 / 10
  • Type & Shape: Standoff; Hex
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric -- SOS-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Standoffs -- 2240442
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M2X5MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Stainless Steel Standoffs -- SOS-4116-10 [SOS-4116-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1103-2-SS-ND [1103-2-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.313"" (7.94mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric -- SO4-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Material: StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Standoffs -- 2240444
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M3X15MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2165
  • Type & Shape: Standoff
  • Metric Size: M3
Stainless Steel Standoffs -- SOSG-3.5M3-10 [SOSG-3.5M3-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Metric Size: M3; M3 x 0.5
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1107-2-SS-ND [1107-2-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8""" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.3120
Standoffs -- 2240447
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M3X25MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2165
  • Type & Shape: Standoff
  • Metric Size: M3
Stainless Steel Standoffs -- TSO4-256-090 [TSO4-256-090 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1107T-2-SS-ND [1107T-2-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.156"" (3.97mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Standoffs -- 2240449
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M3X45MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2165
  • Type & Shape: Standoff
  • Metric Size: M3
Stainless Steel Standoffs -- TSOS-256-090 [TSOS-256-090 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1109-2-SS-ND [1109-2-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4""" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Standoffs -- 2240457
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M4X15MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2756
  • Type & Shape: Standoff
  • Metric Size: M4
Board Spacers, Standoffs -- 1772-1111-ND [M0593-5-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.157"" (4.00mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Standoffs -- 2240459
from RS Components, Ltd.

HEXAGON,STAINLESS,FEMALE FEMALE,M4X50MM [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2756
  • Type & Shape: Standoff
  • Metric Size: M4
Board Spacers, Standoffs -- 1772-1112-4-SS-ND [1112-4-SS from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Stainless Steel 0.438"" (11.11mm)" [See More]

  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Standoffs -- 2240469
from RS Components, Ltd.

RS PRO STM4HM2-15 Standoff [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1117-ND [M1007-2545-SS from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)" [See More]

  • Material: StainlessSteel
  • Metric Size: M2.5
  • Type & Shape: Standoff; Round
Standoffs -- 2240470
from RS Components, Ltd.

RS PRO STM4HM2-20 Standoff [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.1575
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1120-ND [4518-440-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Stainless Steel 1.313"" (33.35mm) 1 5/16""" [See More]

  • Material: StainlessSteel
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
Standoffs -- 2240471
from RS Components, Ltd.

RS PRO STM6HM3-11 Standoff [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Standoff
  • Metric Size: M3
Board Spacers, Standoffs -- 1772-1121-ND [M2112-3005-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.669"" (17.00mm)" [See More]

  • Material: StainlessSteel
  • Metric Size: M3
  • Type & Shape: Standoff; Hex
Standoffs -- 2240478
from RS Components, Ltd.

RS PRO STM6HM3-41 Standoff [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Standoff
  • Metric Size: M3
Standoffs -- 2240479
from RS Components, Ltd.

RS PRO STM6HM3-46 Standoff [See More]

  • Material: StainlessSteel; Stainless Steel
  • Outside Diameter: 0.2362
  • Type & Shape: Standoff
  • Metric Size: M3
Hex Posts with Ventilation Hole -- SHVAS-M3-15
from NBK America LLC

Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]

  • Material: StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Hex
  • Outside Diameter: 0.2717
1/2 Round Spacers -- 342827
from Fastener SuperStore, Inc.

1/2 Round Spacers / Stainless Steel / 8 X 1/8 [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.5000
  • Type & Shape: Spacer; Round
  • Body Length: 0.1250
Self Clinch Standoffs (Metric)
from TFC Ltd.

Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated. SCFSOS - 300 Series Stainless steel. SCFSOA - 7075-T6 Aluminium. Blind thread: SCFBSO - Carbon steel, heat... [See More]

  • Material: Aluminum; Steel; StainlessSteel
  • Type & Shape: Standoff
Binding Swage Standoffs -- 3300-A-256-SS
from RAF Electronic Hardware

Binding Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Hexagon Post -- SHAS-M3-15
from NBK America LLC

Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]

  • Material: StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Hex
  • Body Length: 0.5906
1/4 Hex Standoffs (Female / Female) -- 297372
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Stainless Steel / 4-40 X 1/4 [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500
Slide-top Standoffs
from TFC Ltd.

SCFSKC slide-top standoffs are designed for a PCB or panel to be quickly attached and removed with a simple sliding motion. The slide-top standoffs provide advantages for reducing service time and eliminate the problems associated with loose hardware. Several slide-top standoffs can be used in... [See More]

  • Material: StainlessSteel
  • Type & Shape: Standoff
Female Standoffs Inch -- 1600-080-SS
from RAF Electronic Hardware

Female Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1250
  • Type & Shape: Standoff
  • Body Length: 0.1250
Hexagon Post -- SHBS-M3-15
from NBK America LLC

Hexagon post for both-side female screw. [See More]

  • Material: StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Hex
  • Body Length: 0.5906
1/4 Hex Standoffs (Male / Female) -- 297561
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Stainless Steel / 4-40 X 3/8 [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.3750
Standoffs, Spring-Top Aluminium
from TFC Ltd.

SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware. Material: SCFSSA -... [See More]

  • Material: Aluminum; Steel; StainlessSteel
  • Type & Shape: Standoff
Female Standoffs Metric -- M1000-2545-SS
from RAF Electronic Hardware

Metric Female Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Spring Posts -- SPOS-M10-35-B
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Material: StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Body Length: 1.38
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 298467
from Fastener SuperStore, Inc.

4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Stainless Steel [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Body Length: 1.25
Full Knurled Swage Standoffs Inch -- 7424-A-256-SS
from RAF Electronic Hardware

Full Knurled Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Spring Posts -- SPOS-M3-10-A
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Material: StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Body Length: 0.3937
Full Knurled Swage Standoffs Metric -- M1800-A-2545-SS
from RAF Electronic Hardware

Metric Full Knurled Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Knurled Back Face Swage Standoffs -- 7672-A-256-SS
from RAF Electronic Hardware

Knurled Back Face Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Knurled Double Face Swage Standoffs -- 7796-A-256-SS
from RAF Electronic Hardware

Knurled Double Face Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Knurled Front Face Swage Standoffs Inch -- 7548-A-256-SS
from RAF Electronic Hardware

Knurled Front Face Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Knurled Front Face Swage Standoffs Metric -- M1940-A-2545-SS
from RAF Electronic Hardware

Metric Knurled Front Face Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Male Female Standoffs Inch -- 4000-256-SS
from RAF Electronic Hardware

Male-Female Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1875
Male Female Standoffs Metric -- M2100-2545-SS
from RAF Electronic Hardware

Metric Male-Female Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1969
Metric Panel Screw Retainer StyleA -- M0407-1-SS
from RAF Electronic Hardware

Metric Panel Screw Retainers - Style A [See More]

  • Material: StainlessSteel
  • Body Length: 4.25
  • Type & Shape: PCB Support (No Hole / Solid Post)
Metric Panel Screw Retainer StyleB -- M0412-1-SS
from RAF Electronic Hardware

Metric Panel Screw Retainers - Style B [See More]

  • Material: StainlessSteel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Metric Panel Screw Retainer StyleC -- M0417-1-SS
from RAF Electronic Hardware

Metric Panel Screw Retainers - Style C [See More]

  • Material: StainlessSteel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Metric Panel Screw Retainer StyleE -- M0427-1-SS
from RAF Electronic Hardware

Metric Panel Screw Retainers - Style E [See More]

  • Material: StainlessSteel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Panel Screw Retainer StyleF -- 1041-062-SS
from RAF Electronic Hardware

Panel Screw Retainer - Style F [See More]

  • Material: StainlessSteel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Panel Screw Retainer StyleG -- 1050-165-SS
from RAF Electronic Hardware

Panel Screw Retainer - Style G [See More]

  • Material: StainlessSteel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Partial Knurled Swage Standoffs Inch -- 7300-A-256-SS
from RAF Electronic Hardware

Partial Knurled Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Partial Knurled Swage Standoffs Metric -- M1650-A-2545-SS
from RAF Electronic Hardware

Metric Partial Knurled Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
Spacers Inch -- 1100-0-SS
from RAF Electronic Hardware

Spacers [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1250
  • Type & Shape: Spacer
  • Body Length: 0.1250
Spacers Metric -- M0500-25-SS
from RAF Electronic Hardware

Metric Spacers [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Spacer
  • Body Length: 0.0394
Swage Spacers Inch -- 1516-A-2-SS
from RAF Electronic Hardware

Swage Spacers [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1875
  • Type & Shape: Spacer
  • Body Length: 0.1250
Swage Spacers Metric -- M0902-A-2-SS
from RAF Electronic Hardware

Metric Swage Spacers [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Spacer
  • Body Length: 0.1181
Swage Standoffs Inch -- 3000-A-080-SS
from RAF Electronic Hardware

Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1250
  • Type & Shape: Standoff
  • Body Length: 0.1250
Swage Standoffs Metric -- M1500-A-2545-SS
from RAF Electronic Hardware

Metric Swage Standoffs [See More]

  • Material: StainlessSteel
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181