Metal Posts, Spacers, and Standoffs

89 Results
Heavy Duty Binding Post
from BRIM Electronics, Inc.

MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are available... [See More]

  • Material: Metal; Brass
  • Type & Shape: Binding Post
.156 Hex, .187 L, F-F Alum Standoff -- 1797A
from Keystone Electronics Corp.

Part Number: 1797A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Hex. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
Cube Standoff -- CUBE series
from Takachi Electronics Enclosure Co., Ltd.

10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be used to make a simple housing by vertically aligning the plates. Material : Zinc diecast. Sales unit : 1Pack=2pcs,... [See More]

  • Material: Metal; Zinc diecast
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Square
  • Outside Diameter: 0.3937
.250" (OD) X 1/2" (Height), #6-32 Thread, Round Brass Stand-Off -- A 9B43-B116
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Round
  • Body Length: 0.5000
Conveyor Spacers -- Series CS100
from SPIROL

For Gravity Feed or Skate Wheel Conveyors and Conveyor Systems. SPIROL ® Conveyor Spacers separate the skate wheel rollers from each other and the conveyor walls. The cost of the finished conveyor spacer in this large volume application is considerably less than cutoff tubing. One net price per... [See More]

  • Material: Metal; Steel
  • Outside Diameter: 0.3250 to 0.4750
  • Type & Shape: Spacer
  • Body Length: 0.2500 to 6
Blind Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Round
  • Outside Diameter: 0.0074 to 0.0123
Fixturing Cylindrical Locator -- BJ400 (M12, M16)
from Imao-Fixtureworks

Body. Steel (S55C). Quenched and tempered. Black oxide finish. Precision ground. Heat treated to Rc39-45 [See More]

  • Material: Metal; Steel
  • Outside Diameter: 1.57 to 1.97
  • Type & Shape: Spacer; Round
  • Body Length: 0.9843 to 4.92
Aluminum Standoffs -- BSOA-032-10 [BSOA-032-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
.156 Rnd, .187 L, F-F Alum Standoff -- 1801A
from Keystone Electronics Corp.

Part Number: 1801A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Round. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
Tapping Standoff -- TPS Series
from Takachi Electronics Enclosure Co., Ltd.

Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. [See More]

  • Material: Metal; Brass; Steel
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.1969 to 0.2165
0.125" I.D., 0.1875" O.D., 0.004" Thick Shaft Spacer -- A 7X 8-C04004
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; StainlessSteel
  • Inside Diameter: 0.1250
  • Type & Shape: Spacer; Round
Garage Door Spacers
from SPIROL

Design-in SPIROL ’s corrosion-resistant Garage Door Spacers for the lowest cost, quick turnaround time, and improved quality. SPIROL Standard Galvanized Steel Spacers. Corrosion-resistant, lightweight and durable, these spacers cost less than cutoff tubing and plated parts. We shorten lead... [See More]

  • Material: Metal; Steel
  • Outside Diameter: 0.5630
  • Type & Shape: Spacer
  • Body Length: 1 to 3
MSOFS™ microPEM® Flaring Standoffs - Metric -- MSOFS-M1-2
from PennEngineering®

Features: MSOFS ™ microPEM ® flaring standoffs attach permanently in panels as thin as .008 ″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple... [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1319 to 0.1575
Fixturing Cylindrical Riser -- BJ600
from Imao-Fixtureworks

Material: SCM435 steel for BJ600-08***. S45C steel for BJ600-12*** and BJ600-16***. Heat Treat: Quenched and tempered (BJ600-08*** only). Finish: Black oxide [See More]

  • Material: Metal; Steel
  • Mounting: Threaded
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.9449 to 2.36
Aluminum Standoffs -- SOA-032-10 [SOA-032-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
1/4 Hex Female Standoff -- 1636
from Keystone Electronics Corp.

Part Number: 1636. Finish/Plating: Zinc & Clear Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
0.375" Length, 0.125" Diameter, Zinc plated steel spring post -- S7270Y-12512
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Steel
  • Body Length: 0.3750
  • Type & Shape: Round
Metal Spacers - Heavy Wall - Inch -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
PEM RT® Free-Running Standoffs
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Material: Metal; Steel; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2803
Fixturing Extension Bolt -- BJ610 - 611
from Imao-Fixtureworks

Feature. Use to extend a contact bolt or the like. [See More]

  • Material: Metal; Steel
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.3937 to 1.18
Aluminum Standoffs -- SOA-4116-10 [SOA-4116-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
1/4 Hex M-F Standoff -- 1644
from Keystone Electronics Corp.

Part Number: 1644. Finish/Plating: Nickel Plate. Length: 1.000 [25.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 3/8 [.375]. Thr'd Lngth (TL): 1/4 (.250). Thread: 6-32. Type: Threaded Standoffs [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
1/2" (Height) With #6-32Thread Hexagonal Brass Stand-off -- A 9B43-C216
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Hex
  • Body Length: 0.5000
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1600 to 1.25
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
PEM® VariMount® Steel Standoff with Base Plate - Metric -- VM30BSO-3.5M3-12ZI
from PennEngineering®

Steel Standoff with Base Plate - Metric [See More]

  • Material: Metal; Steel
  • Outside Diameter: 0.2122
  • Type & Shape: Standoff; Round
  • Body Length: 0.4724
Fixturing Flat Feet -- BJ763
from Imao-Fixtureworks

Material: S45C steel. Heat Treat: Quenched and tempered. Finish: Black oxide. Precision ground [See More]

  • Material: Metal; Steel
  • Outside Diameter: 0.9843 to 1.57
  • Type & Shape: Spacer; Round
Aluminum Standoffs -- SOAG-3.5M3-10 [SOAG-3.5M3-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Metric Size: M3; M3 x 0.5
  • Type & Shape: Standoff
1/4 Hex Swage Standoff -- 1620-2
from Keystone Electronics Corp.

Part Number: 1620-2. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Hex. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Material: Metal; Brass
  • Mounting: Swage / Rivet; Threaded
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2500
12mm Long, 3mm Dia. Steel Spring Post -- S7270YM3012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Steel
  • Body Length: 0.4724
  • Type & Shape: Round
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
PEM® TMSO4™ Standoffs
from PennEngineering®

PEM ® TMSO4 ™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008 ”/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Self-Clinching; Threaded
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1559
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Material: Metal; Steel
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Outside Diameter: 0.6299 to 1.38
Aluminum Standoffs -- SSA-156-10 [SSA-156-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
1/4 Round Female Standoff -- 1853
from Keystone Electronics Corp.

Part Number: 1853. Finish/Plating: Clear Iridite. Length: 1.250 [31.8]. Material: Aluminum. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy -- A 9A43-E44008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Spacer; Round; Hex
  • Body Length: 0.2500
REELFAST® KEYHOLE® Standoffs -- SMTSK™ - Metric
from PennEngineering®

PEM ® surface mounted standoffs that eliminate the need for attaching screws. PEM ® SMTSK ™ standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. These standoffs... [See More]

  • Material: Metal; Steel; Electroplated Tin Finish
  • Mounting: SMT Automated Installation
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
Spacers -- QCASP
from Imao-Fixtureworks

Quarter-Turn Clamps can be mounted on 3mm plate. To mount the spacer, use the included countersunk head screws. [See More]

  • Material: Metal; StainlessSteel
  • Outside Diameter: 0.9843 to 1.34
  • Type & Shape: Spacer; Round
Aluminum Standoffs -- TSOA-256-125 [TSOA-256-125 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
  • Type & Shape: Standoff
1/4 Round Spacer -- 1454A
from Keystone Electronics Corp.

Part Number: 1454A. Finish/Plating: Nickel Plate. Hole Size: #4, M3. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Shape: Round. Style: Spacer. Type: Clear Hole Spacers [See More]

  • Material: Metal; Brass
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
SMTSS™ ReelFast® SNAP-TOP® Standoffs - Metric -- SMTSSS-4MM-6 ET
from PennEngineering®

Features: PEM ® SMTSS ™ fasteners feature a spring action to hold P.C. Board securely without screw or threaded hardware. Designed for on-only applications.*. Mount on P.C. Boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder... [See More]

  • Material: Metal; Electroplated Tin
  • Mounting: Snap-in / Clip-on
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
Brass Standoffs -- KFB3-440-10ET [KFB3-440-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Material: Metal; Brass; BRASS
  • ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
  • Type & Shape: Standoff
1/4 Round Swage Spacer -- 5058-2
from Keystone Electronics Corp.

Part Number: 5058-2. Finish/Plating: Nickel Plate. Hole Size: #4, M3. Length: .125 (3.2). Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Round. Style: Swage Spacer. Swage (S): .109. Swage Dia (SD): .187. Type: Swage Mount [See More]

  • Material: Metal; Brass
  • Mounting: Swage / Rivet
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2500
Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.2500
Brass Standoffs -- KSSB-156-10ET [KSSB-156-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
1/4 Round Swage Standoff -- 1546B
from Keystone Electronics Corp.

Part Number: 1546B. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 3/32 (.093). Shape: Round. Style: Swage Standoff. Swage (S): 0.135. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • Material: Metal; Brass
  • Mounting: Swage / Rivet; Threaded
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2500
Threaded Standoffs for Stainless Sheets as Thin as .025” -- TSO4-256-090
from PennEngineering®

Threaded Standoffs for Stainless Sheets as Thin as .025 ” - Types TSO4 – Unified [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1650
Brass Standoffs -- SMTSOB-116-12ET [SMTSOB-116-12ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
2-56 "Zero" Height SMT Threaded Insert -- 4929
from Keystone Electronics Corp.

Part Number: 4929. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Material: Metal; Steel
  • ANSI (English) Size: 2-56 / 2
  • Mounting: Threaded; SMT
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Outside Diameter: 0.1870 to 0.3120
Slide Latches -- MG-92-100-50 [MG-92-100-50 from Southco]
from bisco industries

Slide Latches [See More]

  • Material: Metal; StainlessSteel; Stainless Steel
2-56 SMT Threaded Standoff -- 4871
from Keystone Electronics Corp.

Part Number: 4871. Finish/Plating: Matte Tin. Height: .062 [1.6]. Material: Steel. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Material: Metal; Steel
  • Mounting: Threaded
  • Type & Shape: Standoff
  • ANSI (English) Size: 2-56 / 2
Stainless Steel Standoffs -- BSO4-032-10 [BSO4-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
4-40 Threaded Standoff Kit -- STR-440
from Keystone Electronics Corp.

Part Number: STR-440. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500 to 1
Stainless Steel Standoffs -- CSOS-032-10 [CSOS-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Dual Hex Head Binding Post-10-32 Thread/Gold Plate -- 4109
from Keystone Electronics Corp.

Part Number: 4109. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- DSOS-440-250 [DSOS-440-250 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
  • Type & Shape: Standoff
Female-Female Hinged Standoff -- 330
from Keystone Electronics Corp.

Part Number: 330. Finish/Plating: Zinc & Yellow Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Outside Diameter: 0.1870
Stainless Steel Standoffs -- F4-032-1 [F4-032-1 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Force-Fit Spacer -- 4850
from Keystone Electronics Corp.

Part Number: 4850. Hole Size: #4. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.184 [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Force Fit, Broaching or Press In; Press-Fit
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2190
Stainless Steel Standoffs -- KFSE-116-12 [KFSE-116-12 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Force-Fit Threaded Standoff -- 4718
from Keystone Electronics Corp.

Part Number: 4718. Length: .187 [4.74]. Material: Stainless Steel. Mounting Hole: .166 [4.2]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Thread: 4-40 [See More]

  • Material: Metal; StainlessSteel
  • Mounting: Threaded
  • Type & Shape: Standoff
  • Outside Diameter: 0.2190
Stainless Steel Standoffs -- MSO4-080-3 [MSO4-080-3 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 0.060-80 (#0-80)
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Black -- 4094
from Keystone Electronics Corp.

Part Number: 4094. Color: Black. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- MSOFS-080-3 [MSOFS-080-3 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • ANSI (English) Size: 0.060-80 (#0-80)
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Black -- 7017
from Keystone Electronics Corp.

Part Number: 7017. Color: Black. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- SKC-6060-10 [SKC-6060-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Red -- 4093
from Keystone Electronics Corp.

Part Number: 4093. Color: Red. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- SKC-F1.5 [SKC-F1.5 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Red -- 7016
from Keystone Electronics Corp.

Part Number: 7016. Color: Red. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- SO4-032-10 [SO4-032-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread White -- 4198
from Keystone Electronics Corp.

Part Number: 4198. Color: White. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- SO4-4116-10 [SO4-4116-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread White -- 7023
from Keystone Electronics Corp.

Part Number: 7023. Color: White. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Stainless Steel Standoffs -- TSO4-256-090 [TSO4-256-090 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Yellow -- 4199
from Keystone Electronics Corp.

Part Number: 4199. Color: Yellow. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Steel Standoffs -- SMTSK-6060-12 ET [SMTSK-6060-12 ET from PennEngineering®]
from bisco industries

Steel Standoffs [See More]

  • Material: Metal; Steel; CARBON STEEL
  • Type & Shape: Standoff
Hex Head Binding Post 10-32 Thread Yellow -- 7024
from Keystone Electronics Corp.

Part Number: 7024. Color: Yellow. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]

  • Material: Metal; Brass
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Hex
  • ANSI (English) Size: 10-32 / 10
Steel Standoffs -- SMTSO-080-2ET [SMTSO-080-2ET from PennEngineering®]
from bisco industries

Steel Standoffs [See More]

  • Material: Metal; Steel; STEEL
  • ANSI (English) Size: 0.060-80 (#0-80)
  • Type & Shape: Standoff
Jack Screw Clear .250" Length -- 7228-5
from Keystone Electronics Corp.

Part Number: 7228-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: No. Length: .250 [6.4]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]

  • Material: Metal; Steel
  • Mounting: Threaded
  • Type & Shape: Jack Screw
  • Outside Diameter: 0.1870
Steel Standoffs -- SMTSSS-156-12 ET [SMTSSS-156-12 ET from PennEngineering®]
from bisco industries

Steel Standoffs [See More]

  • Material: Metal; Steel; CARBON STEEL
  • Type & Shape: Standoff
Female To Female Standoff - Round, Metric Threaded, Insulator, Nylon/Brass -- TNM3-6.5-10-1
from Essentra Components

These Female to Female Standoffs are designed to be installed by hand and do not require assembly equipment. The round standoffs are suitable for a wide range of applications and are ideal for use when high mechanical strength is required and provide sturdy, insulated spacing for high power... [See More]

  • Material: Metal; Brass; Plastic; Nylon or Polyamide; Nylon 6/6 & Brass
  • Type & Shape: Standoff; Female / Female Standoff
1/2 Round Spacers -- 285416
from Fastener SuperStore, Inc.

1/2 Round Spacers / Aluminum / 14 X 1/4 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.5000
  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
Arbor Spacer -- PB-24137 [PB-24137 from Precision Brand Products, Inc.]
from Reid Supply

These spacers are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .062 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs. [See More]

  • Material: Metal; Steel
  • Outside Diameter: 0.7500
  • Type & Shape: Spacer
  • Body Length: 0.0620
Arbor Spacing Collars
from G.L. Huyett

Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]

  • Material: Metal; Aluminum (optional feature); Brass (optional feature); Steel (optional feature); StainlessSteel (optional feature); Copper
  • Outside Diameter: 1 to 3.25
  • Type & Shape: Spacer; Round
  • Body Length: 0.1250 to 3
Male To Female Standoff - Hexagonal, Metal -- BTS030A
from Essentra Components

These Male to Female Standoffs are designed to be installed by hand and do not require assembly equipment. They are simple to install thanks to their screw in design. These Hexagonal Brass Standoffs are suitable for a wide range of applications [See More]

  • Material: Metal; Brass; Nickel Plated Brass
  • Type & Shape: Standoff; Male/Female Standoff
1/4 Hex Standoffs (Female / Female) -- 250508
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Aluminum / 4-40 X 1/4 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500
Unthreaded Spacer -- RAF-238
from Reid Supply

Unthreaded Spacers act as a buffer to absorb vibrations and reduce noise. These spacers are ideal for use in electronic appliances and applications where movement in stationary machinery is unavoidable. . .250 in long Brass Unthreaded Spacer has an O.D. of .313 in and .166 in I.D. to reduce noise... [See More]

  • Material: Metal; Brass
  • Outside Diameter: 0.3130
  • Type & Shape: Spacer
  • Body Length: 0.2500
1/4 Hex Standoffs (Male / Female) -- 250980
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Aluminum / 4-40 X 3/8 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.3750
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 250814
from Fastener SuperStore, Inc.

4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Body Length: 1.25