M3 Posts, Spacers, and Standoffs
from Keystone Electronics Corp.
Part Number: 24400. Finish/Plating: Nickel Plate. Length: 5mm [.197]. Material: Brass. OD: 5.5mm. Shape: Hex (Metric). Style: Female Standoff. Thread: M3. Type: Threaded Standoffs [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Hex
- Material: Metal; Brass
from RS Components, Ltd.
PCB ACCESSORIES [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.6260
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Metric Size: M3; M4; M5; M3.5
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Round
- Material: Metal; StainlessSteel
from SPIROL
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1811 to 0.8591
from Takachi Electronics Enclosure Co., Ltd.
Double-sided adhesive tape allows the standoff to be mounted easily;. allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before adhering. Once removed, it... [See More]
- Metric Size: M3; EM-3-6
- Mounting: Adhesive; Threaded
- Type & Shape: Standoff; Female Standoff; Square
- Material: Plastic
from DigiKey
"Hex Standoff Unthreaded M3 Nylon 0.787"" (20.00mm) Natural" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Aluminum Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from Keystone Electronics Corp.
Part Number: 24295. Length: 10mm [.394]. Material: Stainless Steel. OD: 5.5mm. Shape: Hex (Metric). Style: M-F Standoff. Thr'd Depth(D): 8mm. Thr'd Lngth (TL): 8mm. Thread: M3. Type: Threaded Standoffs [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Material: Metal; StainlessSteel
from RS Components, Ltd.
Female PCB spacer, M3, 4mm length [See More]
- Metric Size: M3; M3
- Material: Aluminum; Aluminium
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]
-
Metric Size: M3; 3.5M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1600 to 1.25
from Takachi Electronics Enclosure Co., Ltd.
Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that... [See More]
- Metric Size: M2.5; M3; M4
- Mounting: Adhesive
- Type & Shape: Standoff; Female Standoff
- Material: Plastic; Nylon or Polyamide
from DigiKey
"Hex Standoff Threaded M3x0.5 Nylon 0.236"" (6.00mm) Natural" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Aluminum Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from Keystone Electronics Corp.
Part Number: 24939. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: M3. Mounting Details: Mounting Hole (M.H.): .166 [4.2]. Solder Pad Dia. (S.D): .244 [6.2] [See More]
- Metric Size: M3
- Material: Metal; Steel
- Mounting: Threaded; SMT
from RS Components, Ltd.
Female PCB spacer,M3, 4mm length,plastic [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Polyamide
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]
-
Metric Size: M3; 3.5M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- Metric Size: M2.5; M3; M4; M5; M6; M8; M10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from Takachi Electronics Enclosure Co., Ltd.
10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be used to make a simple housing by vertically aligning the plates. Material : Zinc diecast. Sales unit : 1Pack=2pcs,... [See More]
- Metric Size: M3; M4
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Square
- Material: Metal; Zinc diecast
from DigiKey
"Hex Standoff Threaded M3x0.5 Nylon 0.394"" (10.00mm) Natural" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Aluminum Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from Keystone Electronics Corp.
Part Number: STR-M3. # of Pieces: 425. Length: 10mm-20mm. Material: Aluminum & Nylon. Style: Threaded. Thread: M3. Type: Threaded Standoffs [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Standoff; Female / Female Standoff
- Material: Metal; Aluminum; Plastic; Nylon or Polyamide
from RS Components, Ltd.
Female PCB spacer,M3, 5mm length,plastic [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Polyamide
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Brass
from Takachi Electronics Enclosure Co., Ltd.
Right angle standoff for mounting PCB vertically. Installation screws (M3 size) are separately sold. See PCB MOUNTING SCREW MT series page for compatible MT3-4 screws. Material : PC (UL94V-2 ). Pack of 10pcs [See More]
- Metric Size: M3
- Mounting: M3 Screw Mount
- Type & Shape: Standoff; Female / Female Standoff
- Material: Plastic; PC(UL94V-2)
from DigiKey
"Round Standoff Threaded M3x0.5 0.118"" (3.00mm)" [See More]
- Metric Size: M3
- Type & Shape: Standoff; Round
from bisco industries
Aluminum Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from Keystone Electronics Corp.
Part Number: 24886. Finish/Plating: Matte Tin. Length: 10mm [.394]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 300 / 13" reel. Thread: M3. Mounting Details: Mounting Hole (M.H.): 4,22 [.166]. Solder Pad Dia. (S.D): 6.20 [.244] [See More]
- Metric Size: M3
- Mounting: Threaded; SMT
- Type & Shape: Standoff
- Material: Metal; Steel
from RS Components, Ltd.
Female PCB spacer,M3, 8mm length,plastic [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Polyamide
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching... [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Takachi Electronics Enclosure Co., Ltd.
Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. [See More]
- Metric Size: M3; M2.3, M2.6
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Material: Metal; Brass; Steel
from DigiKey
"Round Standoff Threaded M3x0.5 0.236"" (6.00mm)" [See More]
- Metric Size: M3
- Type & Shape: Standoff; Round
from bisco industries
Brass Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Brass; BRASS
- Type & Shape: Standoff
from RS Components, Ltd.
Female PCB spacer,M3, 6mm length,plastic [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Polyamide
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]
-
Metric Size: M3; 3.5M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Aluminum
from DigiKey
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 0.394"" (10.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Brass Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; Brass; BRASS
- Type & Shape: Standoff
from RS Components, Ltd.
Female PCB spacer,M3, 3mm length,plastic [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Polyamide
- Type & Shape: PCB Support (No Hole / Solid Post)
- Outside Diameter: 0.1969
from PennEngineering®
Steel Standoff with Base Plate - Metric [See More]
- Metric Size: M3
- Material: Metal; Steel
- Type & Shape: Standoff; Round
- Outside Diameter: 0.1654
from DigiKey
"Hex Spacer Threaded M3 Nylon, Brass Insert 0.472"" (12.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Shank, SMD pin [See More]
- Metric Size: M3; M3
- Material: Brass; Brass
- Type & Shape: PCB Support (No Hole / Solid Post)
from PennEngineering®
Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.969"" (50.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Wurth Elektronik 709905621 PCB Spacer [See More]
- Metric Size: M3; M3
- Material: Nylon or Polyamide; Nylon 66
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.1890
from PennEngineering®
These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from DigiKey
"Hex Spacer Threaded M3 Nylon, Brass Insert 1.378"" (35.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Wurth Elektronik 709905641 PCB Spacer [See More]
- Metric Size: M3; M3
- Material: Nylon or Polyamide; Nylon 66
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.3110
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Metric Size: M2.5; M3; M6; M3.5
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Hex Spacer Threaded M3 Nylon, Brass Insert 1.575"" (40.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Wurth Elektronik 709905661 PCB Spacer [See More]
- Metric Size: M3; M3
- Material: Nylon or Polyamide; Nylon 66
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.4370
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this... [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Spacer Threaded M3 Nylon, Brass Insert 1.772"" (45.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Wurth Elektronik 70097741360 PCB Spacer [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.3307
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a... [See More]
- Metric Size: M3; M6
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Spacer Threaded M3 Nylon, Brass Insert 1.969"" (50.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
Wurth Elektronik 70097742360 PCB Spacer [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.3307
from PennEngineering®
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric [See More]
- Metric Size: M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Hex
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378"" (35.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from bisco industries
Stainless Steel Standoffs [See More]
- Metric Size: M3; M3 x 0.5
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from RS Components, Ltd.
PCB ACCESSORIES [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.2520
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you... [See More]
-
Metric Size: M3; 3.5M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.575"" (40.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Self retaining PCB spacer, M3 x 4.8mm H [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.1890
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]
-
Metric Size: M3; 3.5M3
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from DigiKey
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.772"" (45.00mm) Black" [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Self retaining PCB spacer, M3 x 3.2mm H [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.1260
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- Metric Size: M3; M4; M5; M3.5
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Threaded M3x0.5 Steel 0.551"" (14.00mm)" [See More]
- Metric Size: M3
- Material: Steel
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Self retaining PCB spacer, M3 x 6.4mm H [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.2520
from DigiKey
"Hex Standoff Threaded M3x0.5 Steel 0.472"" (12.00mm)" [See More]
- Metric Size: M3
- Material: Steel
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Self retaining PCB spacer, M3 x 7.9mm H [See More]
- Metric Size: M3; M3
- Material: Plastic; Nylon or Polyamide; Nylon
- Type & Shape: PCB Support (No Hole / Solid Post)
- Body Length: 0.3110
from DigiKey
"Hex Standoff Threaded M3x0.5 Aluminum 1.575"" (40.00mm)" [See More]
- Metric Size: M3
- Material: Aluminum
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
Bush, SMD closed pin [See More]
- Metric Size: M3; M3
- Material: Brass; Brass
- Type & Shape: PCB Support (No Hole / Solid Post)
from DigiKey
"Hex Standoff Threaded M3x0.5 Brass 0.472"" (12.00mm)" [See More]
- Metric Size: M3
- Material: Brass
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 16475 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.591"" (15.00mm)" [See More]
- Metric Size: M3
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 16477 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)" [See More]
- Metric Size: M3
- Material: Brass
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 16478 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Aluminum 0.276"" (7.00mm)" [See More]
- Metric Size: M3
- Material: Aluminum
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 15703 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Steel 0.630"" (16.00mm)" [See More]
- Metric Size: M3
- Material: Steel
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 15702 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Aluminum 0.236"" (6.00mm)" [See More]
- Metric Size: M3
- Material: Aluminum
- Type & Shape: Standoff; Hex
from RS Components, Ltd.
RS PRO 15932 Self-Clinching Standoff [See More]
- Metric Size: M3; M3
- Mounting: Self-Clinching
- Type & Shape: Standoff
- Material: Steel; Steel
from DigiKey
"Hex Standoff Threaded M3x0.5 Aluminum 0.118"" (3.00mm)" [See More]
- Metric Size: M3
- Material: Aluminum
- Type & Shape: Standoff; Hex
from NBK America LLC
Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from Fastener SuperStore, Inc.
4.5MM Hex Standoffs (Female / Female) / Aluminum / M3-0.5 X 3MM [See More]
- Metric Size: M3
- Material: Metal; Aluminum
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.1772
from Davies Molding, LLC
#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.3150
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from Fastener SuperStore, Inc.
4.5MM Hex Standoffs (Male / Female) / Aluminum / M3-0.5 X 5MM [See More]
- Metric Size: M3
- Material: Metal; Aluminum
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Outside Diameter: 0.1772
from Davies Molding, LLC
#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]
- Metric Size: M3
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Outside Diameter: 0.3150
from NBK America LLC
Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: Steel
from NBK America LLC
Hexagon post for both-side female screw. [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: StainlessSteel
from NBK America LLC
RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Hex
- Material: Plastic; Nylon or Polyamide
from NBK America LLC
Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Spring Posts
- Material: StainlessSteel
from NBK America LLC
Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]
- Metric Size: M3
- Mounting: Threaded
- Type & Shape: Spring Posts
- Material: StainlessSteel