DTGS Infrared Spectrometers

8 Results
FT-NIR process analyzer for hydrocarbon and petrochemical applications -- FTPA2000-HP360
from ABB Measurement & Analytics

FT-IR Field-mountable Process Analyzer Platform. The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC... [See More]

  • Detector Type: DTGS
  • Spectral Resolution:: 1.43E7
  • Spectral Range:: 833 to 2632
  • Signal to Noise Ratio: 30000:1
Laboratory Spectrometer -- MB3600
from ABB Measurement & Analytics

First maintenance-free FT-NIR analyzer!. The MB3600 FT-NIR laboratory analyzer is a highly effective spectrometer for development and implementation of precise quantitative analysis procedures for: Process monitoring method development. Final product QA. At line process monitoring. The MB3600... [See More]

  • Detector Type: DTGS; Other
  • Spectral Range:: 667 to 2703
  • Measurement Type: Fourier Transform Infrared
  • Number of Compounds Measured:: 60
Laboratory Spectrometer -- MB3600-PH
from ABB Measurement & Analytics

Since 1997, ABB has supplied the life sciences and pharmaceutical industries with high performance analytical instruments that have an established reputation for performance and reliability. This heritage is now being continued with the MB3600-PH, a versatile Fourier transform near-infrared (FT-NIR)... [See More]

  • Detector Type: DTGS; Other (InGaAs)
  • Spectral Range:: 667 to 2703
  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 1.43E7
OEM kit - Components for integrating FT-IR/FT-NIR spectroscopy
from ABB Measurement & Analytics

ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR is the... [See More]

  • Detector Type: MCT; DTGS; Other (InAs, and InGaAs)
  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Remote Interface: Application Software Included.
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407