Display Options: None Infrared Spectrometers

19 Results
High Performance Mini Fiberoptic Spectrometer -- EOC-SI-5001
from Electro Optical Components, Inc.

EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15 ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed... [See More]

  • Display: None
  • Spectral Range:: 190 to 1100
  • IR Range: Near
  • Spectral Resolution:: 2
Laboratory Spectrometer -- MB-Rx
from ABB Measurement & Analytics

The MB-Rx is designed around the key concepts of analytical performance, reliability and simplicity. It is a plug-and-play solution that can be used at any time without requiring any consumables or maintenance!. This robust analytical solution provides real-time insight into reaction monitoring for... [See More]

  • Display: None
  • Optical System: Michelson Interferometer
  • Spectral Range:: 1250 to 16667
  • Detector Type: Other (Stirling Cooled)
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer -- EOC-SI-6500
from Electro Optical Components, Inc.

EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15 ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than... [See More]

  • Display: None
  • Spectral Range:: 180 to 1100
  • IR Range: Near
  • Spectral Resolution:: 0.0100
High Speed, Low Noise Mimi Fiberoptic Spectrometer -- EOC-SI-2000H
from Electro Optical Components, Inc.

EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In... [See More]

  • Display: None
  • Spectral Range:: 200 to 1100
  • IR Range: Near
  • Spectral Resolution:: 0.1000
Improved SNR and Dynamic Range -- EOC-SI-3040
from Electro Optical Components, Inc.

EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection. EOC-SI-3040 further improve... [See More]

  • Display: None
  • Spectral Range:: 180 to 1100
  • IR Range: Near
  • Spectral Resolution:: 0.0100
Improved SNR and Dynamic Range -- EOC-SI-5040
from Electro Optical Components, Inc.

EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20 ºC. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring... [See More]

  • Display: None
  • Spectral Range:: 165 to 1180
  • IR Range: Near
  • Spectral Resolution:: 0.1000
Low Noise Micro Spectrometer -- EOC-SI-2000P
from Electro Optical Components, Inc.

EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In... [See More]

  • Display: None
  • Spectral Range:: 200 to 1100
  • IR Range: Near
  • Spectral Resolution:: 0.2000
Low Noise, High Resolution Fiberoptic Spectrometer -- EOC-SI-3000
from Electro Optical Components, Inc.

EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection. EOC-SI-3040 further improve... [See More]

  • Display: None
  • Spectral Range:: 180 to 1100
  • IR Range: Near
  • Spectral Resolution:: 0.0100
Mid IR with Pyroelectric Detector -- EOC-SI-8200
from Electro Optical Components, Inc.

EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than competitors). Higher measuring... [See More]

  • Display: None
  • Spectral Range:: 2500 to 11000
  • IR Range: Mid
  • Spectral Resolution:: 72
NIR Mini Fiberoptic Spectrometer -- EOC-SI-8000
from Electro Optical Components, Inc.

EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20 ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors, improved... [See More]

  • Display: None
  • Spectral Range:: 900 to 2600
  • IR Range: Near
  • Spectral Resolution:: 5
BLUE-Wave Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Display: None
  • Spectral Range:: 500 to 1150
  • Measurement Type: Dispersive
  • Spectral Resolution:: 0.8000
UV-Visible/NIR Spectrophotometer -- UH4150
from Hitachi High-Tech America

Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being... [See More]

  • Display: None
  • Spectral Range:: 240 to 2600
  • IR Range: Near
  • Optical System: Monochromator
Fiber Coupling Spectrometer -- FTIR-FC-4TE
from Arcoptix S.A

The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber couplers. The instrument was... [See More]

  • Display: None
  • Spectral Resolution:: 2.50E6
  • Spectral Range:: 2000 to 12000
  • Detector Type: MCT
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Display: None
  • IR Range: Near
  • Measurement Type: Dispersive
  • Spectral Range:: 500 to 1150
FTIR-Rocket Infrared Spectrometer -- FTIR-Rocket 5000-830 cm-1
from Arcoptix S.A

The 3rd generation FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of FTIR has reduced sensitivity to temperature fluctuations and vibrations. High sensitivity of the spectrometer is... [See More]

  • Display: None
  • Spectral Resolution:: 2.50E6
  • Spectral Range:: 2000 to 6000
  • Signal to Noise Ratio: 5000:1
RED-Wave NIR InGaAs Spectrometer -- NIR
from StellarNet, Inc.

StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]

  • Display: None
  • Spectral Range:: 900 to 1700
  • Measurement Type: Dispersive
  • Spectral Resolution:: 3.1
Near Infrared (NIR) Spectrometer FT-NIR Rocket -- NIR 0.9-1.7
from Arcoptix S.A

The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR... [See More]

  • Display: None
  • Spectral Range:: 900 to 1700
  • IR Range: Near
  • Signal to Noise Ratio: 10,000:1
SILVER-Nova Spectrometers
from StellarNet, Inc.

StellarNet has released a new high performance spectrometer named the SILVER-Nova. It has a ruggedized metal enclosure with a fiber optic input for demanding applications in the 190-1110nm wavelength range that require high resolution and optimal sensitivity over a wide spectral range . The... [See More]

  • Display: None
  • Spectral Range:: 190 to 1110
  • IR Range: Near
  • Sample Type: Solids; Liquids; Gases; Semi-solids
VIS-NIR Spectrophotometer -- ARCspectro VIS-NIR
from Arcoptix S.A

The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm. The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with... [See More]

  • Display: None
  • Remote Interface: Application Software Included.
  • Spectral Range:: 360 to 2500
  • Operating Temperature: 50 to 104