Outputs an Analog Voltage Infrared Spectrometers
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from MIDAC Corporation
The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from MIDAC Corporation
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407