Near Infrared Spectrometers

22 Results
High Performance Handheld Hyperspectral Spectroradiometer -- EOC-SI-9100
from Electro Optical Components, Inc.

The EOC-SI-9100 is a new handheld hyperspectral field spectroradiometer that employs spectral range between 300-1100nm, and it's applied to fields of remote sensing measurement, crop monitoring, research of forest and oceanography etc. EOC-SI-9100 field spectroradiometer employs high performance,... [See More]

  • IR Range: Near
  • Spectral Resolution:: 1.4
  • Spectral Range:: 300 to 1100
  • Display: Video
FT-NIRanalyzer for Real-time Monitoring, TALYS ASP400 Series
from ABB Measurement & Analytics

The TALYS ASP400 series analyzer is designed to achieve monitoring and control of continuous processes. Its seamless installation enables real-time process monitoring, determination of stream. properties or physical qualities, process characterization and early troubleshooting. This analyzer is... [See More]

  • IR Range: Near
  • Spectral Resolution:: 156250
  • Spectral Range:: 952 to 2198
  • Accuracy:: 1.67E8
High Performance Mini Fiberoptic Spectrometer -- EOC-SI-5001
from Electro Optical Components, Inc.

EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15 ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed... [See More]

  • IR Range: Near
  • Spectral Resolution:: 2
  • Spectral Range:: 190 to 1100
  • Remote Interface: Serial
OEM kit - Components for integrating FT-IR/FT-NIR spectroscopy
from ABB Measurement & Analytics

ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR is the... [See More]

  • IR Range: Near; Mid
  • Detector Type: MCT; DTGS; Other (InAs, and InGaAs)
  • Optical System: Michelson Interferometer
  • Remote Interface: Application Software Included.
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer -- EOC-SI-6500
from Electro Optical Components, Inc.

EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15 ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than... [See More]

  • IR Range: Near
  • Spectral Resolution:: 0.0100
  • Spectral Range:: 180 to 1100
  • Remote Interface: Serial
High Speed, Low Noise Mimi Fiberoptic Spectrometer -- EOC-SI-2000H
from Electro Optical Components, Inc.

EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In... [See More]

  • IR Range: Near
  • Spectral Resolution:: 0.1000
  • Spectral Range:: 200 to 1100
  • Sample Type: Gases
Near Infrared (NIR) Spectrometer FT-NIR Rocket -- NIR 0.9-1.7
from Arcoptix S.A

The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR... [See More]

  • IR Range: Near
  • Signal to Noise Ratio: 10,000:1
  • Spectral Range:: 900 to 1700
  • Remote Interface: Serial; Application Software Included.
IR Hyperspectral Imager -- Hyper-Cam-MWE
from Telops/Exosens Group

Every object at temperatures above absolute zero emits infrared radiation. By comparing a measured spectrum with the signatures of known gases and solids, the constituents and properties of a target can be identified. This unique investigation tool becomes even more powerful when it is spatially... [See More]

  • IR Range: Near; Mid
  • Spectral Resolution:: 66667
  • Spectral Range:: 1.5 to 5
  • Optical System: Michelson Interferometer
PSS Spectrometer -- PSS 1050
from Polytec, Inc.

Polytec's PSS Spectrometers are available either in a tabletop housing or in a 19" rack-mount unit. They can be connected using fiber-optics to various measurement setups, for example immersion probes or flow cells. Furthermore, user-friendly software supports many NIR technology applications for... [See More]

  • IR Range: Near
  • Spectral Resolution:: 5.4
  • Spectral Range:: 550 to 1000
  • Accuracy:: 0.5000
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • IR Range: Near; Mid
  • Spectral Range:: 1282 to 7407
  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 2.00E7
Advanced Desktop NIR Moisture Meter -- KJT230
from Kett US

This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 10
UV-Visible/NIR Spectrophotometer -- UH4150
from Hitachi High-Tech America

Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being... [See More]

  • IR Range: Near
  • Optical System: Monochromator
  • Spectral Range:: 240 to 2600
  • Sample Type: Solids
High-Performance Extended Range NIR Analyzer -- SpectraStar™ XT-3
from KPM Analytics

Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]

  • IR Range: Near
  • Accuracy:: 0.0200
  • Spectral Range:: 1400 to 2600
  • Response Time:: 60
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • IR Range: Near
  • Spectral Range:: 500 to 1150
  • Measurement Type: Dispersive
  • Spectral Resolution:: 0.8000
High-performance NIR Spectrometer -- F3-NIR
from Filmetrics, Inc.

The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500 µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and... [See More]

  • IR Range: Near
  • Spectral Resolution:: 4
  • Spectral Range:: 900 to 1700
  • Spectra:: 1000
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • IR Range: Near; Mid
  • Spectral Range:: 1282 to 7407
  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 2.00E7
Handheld Near-Infrared Moisture Meter -- KJT130
from Kett US

The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 100
SILVER-Nova Spectrometers
from StellarNet, Inc.

StellarNet has released a new high performance spectrometer named the SILVER-Nova. It has a ruggedized metal enclosure with a fiber optic input for demanding applications in the 190-1110nm wavelength range that require high resolution and optimal sensitivity over a wide spectral range . The... [See More]

  • IR Range: Near
  • Sample Type: Solids; Liquids; Gases; Semi-solids
  • Spectral Range:: 190 to 1110
  • Remote Interface: Serial; Application Software Included.
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • IR Range: Near; Mid
  • Spectral Range:: 1282 to 7407
  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 2.00E7
Near-Infrared Composition Meter -- KJT270F
from Kett US

NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • IR Range: Near; Mid
  • Spectral Range:: 1282 to 7407
  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 2.00E7
NIR Composition Analyzer -- KJT450
from Kett US

Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10