Michelson Interferometer Infrared Spectrometers

9 Results
Atmospheric chemical gases monitoring spectrometer -- OP-MR
from ABB Measurement & Analytics

The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]

  • Optical System: Michelson Interferometer
  • Spectral Resolution:: 312500
  • Spectral Range:: 1500 to 13500
  • Path Length:: 19685
FT-NIR Analyzers for Process and Field Measurements -- FTPA2000-200 Series
from ABB Measurement & Analytics

The analyzer is based on the proven single-pivot wishbone interferometer that was developed by ABB, providing unmatched performance with on-line process measurements. Eight simultaneously illuminated fiber optic sample channels each with an independent detector. The Detector Module has no moving... [See More]

  • Optical System: Michelson Interferometer
  • Spectral Resolution:: 1.43E7
  • Spectral Range:: 714 to 2632
  • Signal to Noise Ratio: 30000:1
FT-NIR solids analyzer -- MB3600-CH40
from ABB Measurement & Analytics

The MB3600-CH40 “solids analyzer ” provides fine and specialty chemical companies a fast and non-destructive alternative to compendial QA/QC analytical methods that are usually slow, expensive and complex. Those companies must be able to check rapidly and regularly chemical... [See More]

  • Optical System: Michelson Interferometer
  • Spectral Resolution:: 1.43E7
  • Spectral Range:: 667 to 2703
  • Detector Type: Other (Detector module with integrated cooling: extended-InGaAs)
Laboratory Spectrometer -- MB-Rx
from ABB Measurement & Analytics

The MB-Rx is designed around the key concepts of analytical performance, reliability and simplicity. It is a plug-and-play solution that can be used at any time without requiring any consumables or maintenance!. This robust analytical solution provides real-time insight into reaction monitoring for... [See More]

  • Optical System: Michelson Interferometer
  • Detector Type: Other (Stirling Cooled)
  • Spectral Range:: 1250 to 16667
  • Sample Type: Liquids
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
IR Hyperspectral Imager -- Hyper-Cam-LW
from Telops/Exosens Group

Every object at temperatures above absolute zero emits infrared radiation. By comparing a measured spectrum with the signatures of known gases and solids, the constituents and properties of a target can be identified. This unique investigation tool becomes even more powerful when it is spatially... [See More]

  • Optical System: Michelson Interferometer
  • Spectral Range:: 8000 to 11000
  • IR Range: Far
  • Spectral Resolution:: 66667
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407