Monochromator Infrared Spectrometers
from Kett US
This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1450 to 1940
- IR Range: Near
- Response Time:: 0.2000
from KPM Analytics
Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]
- Optical System: Monochromator
- Spectral Range:: 1400 to 2600
- IR Range: Near
- Accuracy:: 0.0200
from Hitachi High-Tech America
Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being... [See More]
- Optical System: Monochromator
- Spectral Range:: 240 to 2600
- IR Range: Near
- Sample Type: Solids
from Kett US
The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1450 to 1940
- IR Range: Near
- Response Time:: 0.2000
from Kett US
NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000
from Kett US
Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000