For use in Hazardous Environments Infrared Spectrometers

9 Results
FT-NIR process analyzer for hydrocarbon and petrochemical applications -- FTPA2000-HP260
from ABB Measurement & Analytics

The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final... [See More]

  • Spectral Range:: 833 to 2632
  • Path Length:: 0.1969
  • Spectral Resolution:: 1.43E7
  • Signal to Noise Ratio: 30000:1
FT-NIR process analyzer for hydrocarbon and petrochemical applications -- FTPA2000-HP360
from ABB Measurement & Analytics

FT-IR Field-mountable Process Analyzer Platform. The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC... [See More]

  • Spectral Range:: 833 to 2632
  • Signal to Noise Ratio: 30000:1
  • Spectral Resolution:: 1.43E7
  • Detector Type: DTGS
Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure -- FTPA2000- HP260X
from ABB Measurement & Analytics

The HP260X series Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final... [See More]

  • Features: Cooled Detector; Hazardous Environment
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Near-Infrared Composition Meter -- KJT270F
from Kett US

NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Measurement Type: Dispersive
  • Spectral Range:: 500 to 1150
  • IR Range: Near
  • Spectral Resolution:: 0.8000
NIR Composition Analyzer -- KJT450
from Kett US

Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
NIR Online Composition Analyzer -- KJT550
from Kett US

This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Online Near-Infrared Moisture Meter -- KJT30
from Kett US

Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 100