MCT Infrared Spectrometers

7 Results
Atmospheric chemical gases monitoring spectrometer -- OP-MR
from ABB Measurement & Analytics

The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]

  • Detector Type: MCT
  • Spectral Resolution:: 312500
  • Spectral Range:: 1500 to 13500
  • Path Length:: 19685
OEM kit - Components for integrating FT-IR/FT-NIR spectroscopy
from ABB Measurement & Analytics

ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR is the... [See More]

  • Detector Type: MCT; DTGS; Other (InAs, and InGaAs)
  • Optical System: Michelson Interferometer
  • IR Range: Near; Mid
  • Remote Interface: Application Software Included.
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
Fiber Coupling Spectrometer -- FTIR-FC-4TE
from Arcoptix S.A

The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber couplers. The instrument was... [See More]

  • Detector Type: MCT
  • Spectral Resolution:: 2.50E6
  • Spectral Range:: 2000 to 12000
  • Remote Interface: Serial; Application Software Included.
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
FTIR-Rocket Infrared Spectrometer -- FTIR-Rocket 5000-830 cm-1
from Arcoptix S.A

The 3rd generation FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of FTIR has reduced sensitivity to temperature fluctuations and vibrations. High sensitivity of the spectrometer is... [See More]

  • Detector Type: MCT
  • Spectral Resolution:: 2.50E6
  • Spectral Range:: 2000 to 6000
  • Signal to Noise Ratio: 5000:1
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Detector Type: MCT; DTGS; InSb; Other
  • IR Range: Near; Mid
  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407