Telescope Infrared Spectrometers
2 Results
Atmospheric chemical gases monitoring spectrometer -- OP-MR
from ABB Measurement & Analytics
from ABB Measurement & Analytics
The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]
- Spectral Range:: 1500 to 13500
- Path Length:: 19685
- Spectral Resolution:: 312500
- Optical System: Michelson Interferometer
Illuminator FTIR Module
from MIDAC Corporation
from MIDAC Corporation
The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7