Portable Infrared Spectrometers
from AMETEK Spectro Scientific
This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes. Compressors. Hydraulic systems. [See More]
- Signal to Noise Ratio: >7000:1
- Detector Type: Other (Linear Detector Array)
- Optical System: Grating Optics
- Sample Type: Liquids
from ABB Measurement & Analytics
The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]
- Spectral Range:: 1500 to 13500
- Path Length:: 19685
- Spectral Resolution:: 312500
- Optical System: Michelson Interferometer
from AMETEK Spectro Scientific
FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]
- Spectral Resolution:: 4.77
- Optical System: Filter System
- Response Time:: 10
- Detector Type: Other (SDD Detector)
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 0.8000
- Spectral Range:: 500 to 1150
- Response Time:: 1.00E-3
from Bruker Corporation
FT-IR is a technique which is used to obtain an infrared spectrum of absorption, emission, photoconductivity or Raman scattering of a solid, liquid or gas. An FT-IR spectrometer simultaneously collects spectral data in a wide spectral range. It is using a method that has wide application and... [See More]
- Measurement Type: Fourier Transform Infrared
- Features: Portable
from Kett US
This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1450 to 1940
- Detection Limit:: 10
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Measurement Type: Dispersive
- Spectral Range:: 500 to 1150
- IR Range: Near
- Spectral Resolution:: 0.8000
from Kett US
The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1450 to 1940
- Detection Limit:: 100
from StellarNet, Inc.
StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 3.1
- Spectral Range:: 900 to 1700
- Response Time:: 1.00E-3
from Kett US
Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The smart-head design allows the sensor... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1940
- Detection Limit:: 10
from StellarNet, Inc.
StellarNet has released a new high performance spectrometer named the SILVER-Nova. It has a ruggedized metal enclosure with a fiber optic input for demanding applications in the 190-1110nm wavelength range that require high resolution and optimal sensitivity over a wide spectral range . The... [See More]
- IR Range: Near
- Sample Type: Solids; Liquids; Gases; Semi-solids
- Spectral Range:: 190 to 1110
- Remote Interface: Serial; Application Software Included.