On-line Monitoring & Process Control Infrared Spectrometers
from ABB Measurement & Analytics
The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]
- Spectral Range:: 1500 to 13500
- Path Length:: 19685
- Spectral Resolution:: 312500
- Optical System: Michelson Interferometer
from ABB Measurement & Analytics
The analyzer is based on the proven single-pivot wishbone interferometer that was developed by ABB, providing unmatched performance with on-line process measurements. Eight simultaneously illuminated fiber optic sample channels each with an independent detector. The Detector Module has no moving... [See More]
- Spectral Range:: 714 to 2632
- Signal to Noise Ratio: 30000:1
- Spectral Resolution:: 1.43E7
- Optical System: Michelson Interferometer
from ABB Measurement & Analytics
The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final... [See More]
- Spectral Range:: 833 to 2632
- Path Length:: 0.1969
- Spectral Resolution:: 1.43E7
- Signal to Noise Ratio: 30000:1
from ABB Measurement & Analytics
FT-IR Field-mountable Process Analyzer Platform. The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC... [See More]
- Spectral Range:: 833 to 2632
- Signal to Noise Ratio: 30000:1
- Spectral Resolution:: 1.43E7
- Detector Type: DTGS
from Kett US
Economic smart sensor for instant, online composition measurement [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1200 to 2400
- Detection Limit:: 10
from Polytec, Inc.
Polytec's PSS Spectrometers are available either in a tabletop housing or in a 19" rack-mount unit. They can be connected using fiber-optics to various measurement setups, for example immersion probes or flow cells. Furthermore, user-friendly software supports many NIR technology applications for... [See More]
- IR Range: Near
- Spectral Resolution:: 5.4
- Spectral Range:: 550 to 1000
- Accuracy:: 0.5000
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 0.8000
- Spectral Range:: 500 to 1150
- Response Time:: 1.00E-3
from Kett US
NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1200 to 2400
- Detection Limit:: 10
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Measurement Type: Dispersive
- Spectral Range:: 500 to 1150
- IR Range: Near
- Spectral Resolution:: 0.8000
from Kett US
Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1200 to 2400
- Detection Limit:: 10
from StellarNet, Inc.
StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 3.1
- Spectral Range:: 900 to 1700
- Response Time:: 1.00E-3
from Kett US
This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1200 to 2400
- Detection Limit:: 10
from Kett US
Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1450 to 1940
- Detection Limit:: 100
from Kett US
Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The smart-head design allows the sensor... [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1940
- Detection Limit:: 10