Application Software Included Infrared Spectrometers

29 Results
Light Weight VIS-NIR Imaging Spectrometer -- EOC-SI-9000
from Electro Optical Components, Inc.

EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part... [See More]

  • IR Range: Near
  • Spectral Resolution:: 2.6
  • Spectral Range:: 350 to 1100
  • Light Source: Halogen
Atmospheric chemical gases monitoring spectrometer -- OP-MR
from ABB Measurement & Analytics

The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]

  • Spectral Range:: 1500 to 13500
  • Path Length:: 19685
  • Spectral Resolution:: 312500
  • Optical System: Michelson Interferometer
FT-NIR process analyzer for hydrocarbon and petrochemical applications -- FTPA2000-HP260
from ABB Measurement & Analytics

The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final... [See More]

  • Spectral Range:: 833 to 2632
  • Path Length:: 0.1969
  • Spectral Resolution:: 1.43E7
  • Signal to Noise Ratio: 30000:1
FT-NIR process analyzer for hydrocarbon and petrochemical applications -- FTPA2000-HP360
from ABB Measurement & Analytics

FT-IR Field-mountable Process Analyzer Platform. The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC... [See More]

  • Spectral Range:: 833 to 2632
  • Signal to Noise Ratio: 30000:1
  • Spectral Resolution:: 1.43E7
  • Detector Type: DTGS
FT-NIR solids analyzer -- MB3600-CH40
from ABB Measurement & Analytics

The MB3600-CH40 “solids analyzer ” provides fine and specialty chemical companies a fast and non-destructive alternative to compendial QA/QC analytical methods that are usually slow, expensive and complex. Those companies must be able to check rapidly and regularly chemical... [See More]

  • Spectral Range:: 667 to 2703
  • Optical System: Michelson Interferometer
  • Spectral Resolution:: 1.43E7
  • Detector Type: Other (Detector module with integrated cooling: extended-InGaAs)
Laboratory FT-NIR heavy oils analyzer -- MB3600-HP12
from ABB Measurement & Analytics

The MB3600-HP12 is a maintenance-free bench-top analyser enabling fast determination (less than 2 minutes measurement time) of several quality properties in heavy hydrocarbons. It is equipped with a variety of sample cell and sample introduction options to facilitate easy measurement of heavy... [See More]

  • Spectral Range:: 1000
  • Sample Type: Liquids
  • Detector Type: Other (High-performance TE cooled InAs detector)
  • Remote Interface: Application Software Included.
OEM kit - Components for integrating FT-IR/FT-NIR spectroscopy
from ABB Measurement & Analytics

ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR is the... [See More]

  • IR Range: Near; Mid
  • Detector Type: MCT; DTGS; Other (InAs, and InGaAs)
  • Optical System: Michelson Interferometer
  • Remote Interface: Application Software Included.
Polyethylene Terephthalate (PET) packaging analyzer -- MB3600-CH80
from ABB Measurement & Analytics

It is intended for R &D centers, QA/QC laboratories or production lines of companies performing a large number of daily measurements of PET containers key characteristics. This analyzer is the ideal solution for: Equipment suppliers who supply PET packaging machinery for blowing, injection... [See More]

  • Sample Type: Solids
  • Remote Interface: Application Software Included.
Fiber Coupling Spectrometer -- FTIR-FC-4TE
from Arcoptix S.A

The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber couplers. The instrument was... [See More]

  • Spectral Range:: 2000 to 12000
  • Detector Type: MCT
  • Spectral Resolution:: 2.50E6
  • Remote Interface: Serial; Application Software Included.
BLUE-Wave Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Measurement Type: Dispersive
  • Spectral Resolution:: 0.8000
  • Spectral Range:: 500 to 1150
  • Response Time:: 1.00E-3
IR Hyperspectral Imager -- Hyper-Cam-LW
from Telops/Exosens Group

Every object at temperatures above absolute zero emits infrared radiation. By comparing a measured spectrum with the signatures of known gases and solids, the constituents and properties of a target can be identified. This unique investigation tool becomes even more powerful when it is spatially... [See More]

  • IR Range: Far
  • Spectral Resolution:: 66667
  • Spectral Range:: 8000 to 11000
  • Optical System: Michelson Interferometer
Fourier Transform Infared Spectrophotometer -- IRAffinity-1S
from Shimadzu Scientific Instruments, Inc.

The IRAffinity-1S FTIR spectrophotometer has been designed with teaching and general research laboratories in mind. Despite its compact design, it offers full functionality for all FTIR techniques, including transmission, diffuse reflection, and attenuated total reflection (ATR). The full-sized... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 625000
  • Spectral Range:: 1282 to 28571
  • Signal to Noise Ratio: 30000
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Advanced Desktop NIR Moisture Meter -- KJT230
from Kett US

This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 10
FTIR-Rocket Infrared Spectrometer -- FTIR-Rocket 5000-830 cm-1
from Arcoptix S.A

The 3rd generation FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of FTIR has reduced sensitivity to temperature fluctuations and vibrations. High sensitivity of the spectrometer is... [See More]

  • Spectral Range:: 2000 to 6000
  • Signal to Noise Ratio: 5000:1
  • Spectral Resolution:: 2.50E6
  • Detector Type: MCT
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Measurement Type: Dispersive
  • Spectral Range:: 500 to 1150
  • IR Range: Near
  • Spectral Resolution:: 0.8000
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Advanced In-Line Composition Analyzer -- KJT700
from Kett US

This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Near Infrared (NIR) Spectrometer FT-NIR Rocket -- NIR 0.9-1.7
from Arcoptix S.A

The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR... [See More]

  • IR Range: Near
  • Signal to Noise Ratio: 10,000:1
  • Spectral Range:: 900 to 1700
  • Remote Interface: Serial; Application Software Included.
RED-Wave NIR InGaAs Spectrometer -- NIR
from StellarNet, Inc.

StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]

  • Measurement Type: Dispersive
  • Spectral Resolution:: 3.1
  • Spectral Range:: 900 to 1700
  • Response Time:: 1.00E-3
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Near-Infrared Composition Meter -- KJT270F
from Kett US

NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
VIS-NIR Spectrophotometer -- ARCspectro VIS-NIR
from Arcoptix S.A

The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm. The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with... [See More]

  • Spectral Range:: 360 to 2500
  • Display: None
  • Remote Interface: Application Software Included.
  • Operating Temperature: 50 to 104
SILVER-Nova Spectrometers
from StellarNet, Inc.

StellarNet has released a new high performance spectrometer named the SILVER-Nova. It has a ruggedized metal enclosure with a fiber optic input for demanding applications in the 190-1110nm wavelength range that require high resolution and optimal sensitivity over a wide spectral range . The... [See More]

  • IR Range: Near
  • Sample Type: Solids; Liquids; Gases; Semi-solids
  • Spectral Range:: 190 to 1110
  • Remote Interface: Serial; Application Software Included.
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
NIR Composition Analyzer -- KJT450
from Kett US

Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
NIR Online Composition Analyzer -- KJT550
from Kett US

This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Online Near-Infrared Moisture Meter -- KJT30
from Kett US

Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 100
Online Near-Infrared Moisture Meter -- KJT330
from Kett US

Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The smart-head design allows the sensor... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1940
  • Detection Limit:: 10