Filter System Infrared Spectrometers
from Electro Optical Components, Inc.
EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than competitors). Higher measuring... [See More]
- Optical System: Filter System
- Spectral Range:: 2500 to 11000
- IR Range: Mid
- Spectral Resolution:: 72
from AMETEK Spectro Scientific
FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]
- Optical System: Filter System
- Response Time:: 10
- Spectral Resolution:: 4.77
- Detector Type: Other (SDD Detector)
from Electro Optical Components, Inc.
EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely control the signal-to-noise ratio of the spectrometer. The EOC-SI-1000 is highly reliable, ultra-high-speed,... [See More]
- Optical System: Filter System
- Spectral Range:: 200 to 1100
- IR Range: Near
- Spectral Resolution:: 0.5000
from Filmetrics, Inc.
The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500 µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and... [See More]
- Optical System: Filter System
- Spectral Range:: 900 to 1700
- IR Range: Near
- Spectral Resolution:: 4
from Kett US
This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1450 to 1940
- IR Range: Near
- Response Time:: 0.2000
from Kett US
The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1450 to 1940
- IR Range: Near
- Response Time:: 0.2000
from Kett US
NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]
- Optical System: Monochromator; Filter System
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000