Cooled Detector Infrared Spectrometers

10 Results
Portable Oil Analysis System -- FieldLab 58
from AMETEK Spectro Scientific

FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]

  • Spectral Resolution:: 4.77
  • Optical System: Filter System
  • Response Time:: 10
  • Detector Type: Other (SDD Detector)
Atmospheric chemical gases monitoring spectrometer -- OP-MR
from ABB Measurement & Analytics

The OP-MR high resolution atmospheric transmission spectrum provides a finely resolved definition of the chemical species absorption fingerprint and thus a precise measurement of the chemical species concentration. The wide spectral range coverage of FTIR (1.5 —13.5 µm) allows the... [See More]

  • Spectral Range:: 1500 to 13500
  • Path Length:: 19685
  • Spectral Resolution:: 312500
  • Optical System: Michelson Interferometer
FT-NIR solids analyzer -- MB3600-CH40
from ABB Measurement & Analytics

The MB3600-CH40 “solids analyzer ” provides fine and specialty chemical companies a fast and non-destructive alternative to compendial QA/QC analytical methods that are usually slow, expensive and complex. Those companies must be able to check rapidly and regularly chemical... [See More]

  • Spectral Range:: 667 to 2703
  • Optical System: Michelson Interferometer
  • Spectral Resolution:: 1.43E7
  • Detector Type: Other (Detector module with integrated cooling: extended-InGaAs)
Fiber Coupling Spectrometer -- FTIR-FC-4TE
from Arcoptix S.A

The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber couplers. The instrument was... [See More]

  • Spectral Range:: 2000 to 12000
  • Detector Type: MCT
  • Spectral Resolution:: 2.50E6
  • Remote Interface: Serial; Application Software Included.
High-performance NIR Spectrometer -- F3-NIR
from Filmetrics, Inc.

The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500 µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and... [See More]

  • IR Range: Near
  • Spectral Resolution:: 4
  • Spectral Range:: 900 to 1700
  • Spectra:: 1000
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
High-Performance Extended Range NIR Analyzer -- SpectraStar™ XT-3
from KPM Analytics

Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]

  • IR Range: Near
  • Accuracy:: 0.0200
  • Spectral Range:: 1400 to 2600
  • Response Time:: 60
SILVER-Nova Spectrometers
from StellarNet, Inc.

StellarNet has released a new high performance spectrometer named the SILVER-Nova. It has a ruggedized metal enclosure with a fiber optic input for demanding applications in the 190-1110nm wavelength range that require high resolution and optimal sensitivity over a wide spectral range . The... [See More]

  • IR Range: Near
  • Sample Type: Solids; Liquids; Gases; Semi-solids
  • Spectral Range:: 190 to 1110
  • Remote Interface: Serial; Application Software Included.
FTIR-Rocket Infrared Spectrometer -- FTIR-Rocket 5000-830 cm-1
from Arcoptix S.A

The 3rd generation FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of FTIR has reduced sensitivity to temperature fluctuations and vibrations. High sensitivity of the spectrometer is... [See More]

  • Spectral Range:: 2000 to 6000
  • Signal to Noise Ratio: 5000:1
  • Spectral Resolution:: 2.50E6
  • Detector Type: MCT
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7