Self-calibration Infrared Spectrometers

11 Results
Advanced Desktop NIR Moisture Meter -- KJT230
from Kett US

This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 10
Fourier Transform Infared Spectrophotometer -- IRAffinity-1S
from Shimadzu Scientific Instruments, Inc.

The IRAffinity-1S FTIR spectrophotometer has been designed with teaching and general research laboratories in mind. Despite its compact design, it offers full functionality for all FTIR techniques, including transmission, diffuse reflection, and attenuated total reflection (ATR). The full-sized... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Resolution:: 625000
  • Spectral Range:: 1282 to 28571
  • Signal to Noise Ratio: 30000
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Measurement Type: Dispersive
  • Spectral Range:: 500 to 1150
  • IR Range: Near
  • Spectral Resolution:: 0.8000
Handheld Near-Infrared Moisture Meter -- KJT130
from Kett US

The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 100
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Near-Infrared Composition Meter -- KJT270F
from Kett US

NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
NIR Composition Analyzer -- KJT450
from Kett US

Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
NIR Online Composition Analyzer -- KJT550
from Kett US

This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10