Outputs an Analog Current Infrared Spectrometers
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from Kett US
This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]
- Output Options: Analog Current
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from Kett US
NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]
- Output Options: Analog Current
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000
from MIDAC Corporation
The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from Kett US
Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]
- Output Options: Analog Current
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000
from MIDAC Corporation
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Relay
- IR Range: Near; Mid
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
from Kett US
This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]
- Output Options: Analog Current
- Spectral Range:: 1200 to 2400
- IR Range: Near
- Response Time:: 0.2000
from Kett US
Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The smart-head design allows the sensor... [See More]
- Output Options: Analog Current
- Spectral Range:: 1940
- IR Range: Near
- Response Time:: 0.2000