Total Vacuum Option Infrared Spectrometers

3 Results
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7