Digital Front Panel Infrared Spectrometers

8 Results
Handheld Infrared Oil Analyzer -- Fluidscan® 1000 Series
from AMETEK Spectro Scientific

This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes. Compressors. Hydraulic systems. [See More]

  • User Interface: Digital Front Panel
  • Optical System: Grating Optics
  • Signal to Noise Ratio: >7000:1
  • Detector Type: Other (Linear Detector Array)
FT-NIRanalyzer for Real-time Monitoring, TALYS ASP400 Series
from ABB Measurement & Analytics

The TALYS ASP400 series analyzer is designed to achieve monitoring and control of continuous processes. Its seamless installation enables real-time process monitoring, determination of stream. properties or physical qualities, process characterization and early troubleshooting. This analyzer is... [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 952 to 2198
  • IR Range: Near
  • Spectral Resolution:: 156250
Portable Oil Analysis System -- FieldLab 58
from AMETEK Spectro Scientific

FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]

  • User Interface: Digital Front Panel
  • Response Time:: 10
  • Spectral Resolution:: 4.77
  • Optical System: Filter System
Advanced Desktop NIR Moisture Meter -- KJT230
from Kett US

This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement... [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 1450 to 1940
  • IR Range: Near
  • Response Time:: 0.2000
High-Performance Extended Range NIR Analyzer -- SpectraStar™ XT-3
from KPM Analytics

Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 1400 to 2600
  • IR Range: Near
  • Accuracy:: 0.0200
Portable NIR/MID-FTIR Spectrometer -- ERASPEC
from CANNON Instrument Company

The portable NIR/MID-FTIR spectrometer is fully automated and multi-fuel capable. With its patented rugged design (full metal housing), it is perfect for fast gasoline, diesel and jet fuel analysis. Unmatched precision, speed and ease of operation make it the preferred analyzer for fuel compliance... [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 20000 to 100000
  • IR Range: Mid
  • Response Time:: 60
Handheld Near-Infrared Moisture Meter -- KJT130
from Kett US

The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 1450 to 1940
  • IR Range: Near
  • Response Time:: 0.2000
Near-Infrared Composition Meter -- KJT270F
from Kett US

NIR composition analyzer provides instant measurement of moisture, fat/oil, protein, alcohol, btu, ash, starch and other organic components. Measurements are instant, non-contact and non-destructive. The fiber optic cable allows measurements to be made in process vessels, dryers, and hazardous... [See More]

  • User Interface: Digital Front Panel
  • Spectral Range:: 1200 to 2400
  • IR Range: Near
  • Response Time:: 0.2000