Data Storage / Data Logger Infrared Spectrometers

10 Results
Handheld Infrared Oil Analyzer -- Fluidscan® 1000 Series
from AMETEK Spectro Scientific

This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes. Compressors. Hydraulic systems. [See More]

  • Signal to Noise Ratio: >7000:1
  • Detector Type: Other (Linear Detector Array)
  • Optical System: Grating Optics
  • Sample Type: Liquids
BLUE-Wave Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Measurement Type: Dispersive
  • Spectral Resolution:: 0.8000
  • Spectral Range:: 500 to 1150
  • Response Time:: 1.00E-3
Handheld Near-Infrared Moisture Meter -- KJT130
from Kett US

The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1450 to 1940
  • Detection Limit:: 100
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Measurement Type: Dispersive
  • Spectral Range:: 500 to 1150
  • IR Range: Near
  • Spectral Resolution:: 0.8000
Near-Infrared Composition Meter -- KJT270
from Kett US

This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Moisture, fat, oil, protein and other organic components can be simultaneously measured. Includes Tracker software for calibration, measurement and analysis of samples. [See More]

  • IR Range: Near
  • Response Time:: 0.2000
  • Spectral Range:: 1200 to 2400
  • Detection Limit:: 10
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
RED-Wave NIR InGaAs Spectrometer -- NIR
from StellarNet, Inc.

StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]

  • Measurement Type: Dispersive
  • Spectral Resolution:: 3.1
  • Spectral Range:: 900 to 1700
  • Response Time:: 1.00E-3
Illuminator FTIR Module
from MIDAC Corporation

The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7
Laboratory Spectrometers -- M Series
from MIDAC Corporation

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]

  • Measurement Type: Fourier Transform Infrared
  • Spectral Range:: 1282 to 7407
  • IR Range: Near; Mid
  • Spectral Resolution:: 2.00E7