Data Processing Functions Infrared Spectrometers
from ABB Measurement & Analytics
ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR is the... [See More]
- IR Range: Near; Mid
- Detector Type: MCT; DTGS; Other (InAs, and InGaAs)
- Optical System: Michelson Interferometer
- Remote Interface: Application Software Included.
from Kett US
The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement. [See More]
- IR Range: Near
- Response Time:: 0.2000
- Spectral Range:: 1450 to 1940
- Detection Limit:: 100
from Shimadzu Scientific Instruments, Inc.
The IRAffinity-1S FTIR spectrophotometer has been designed with teaching and general research laboratories in mind. Despite its compact design, it offers full functionality for all FTIR techniques, including transmission, diffuse reflection, and attenuated total reflection (ATR). The full-sized... [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Resolution:: 625000
- Spectral Range:: 1282 to 28571
- Signal to Noise Ratio: 30000
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 0.8000
- Spectral Range:: 500 to 1150
- Response Time:: 1.00E-3
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Measurement Type: Dispersive
- Spectral Range:: 500 to 1150
- IR Range: Near
- Spectral Resolution:: 0.8000
from MIDAC Corporation
The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward and unreliable mechanical fixes, and costly instrument features you simply don't use. [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7
from StellarNet, Inc.
StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 3.1
- Spectral Range:: 900 to 1700
- Response Time:: 1.00E-3
from MIDAC Corporation
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With... [See More]
- Measurement Type: Fourier Transform Infrared
- Spectral Range:: 1282 to 7407
- IR Range: Near; Mid
- Spectral Resolution:: 2.00E7