Airports Lighting Controls
from PLC-Multipoint, Inc.
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]
- Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from Littelfuse, Inc.
The FB120A and FB230A are used to monitor the operation of one two-lamp incandescent beacon and one beacon flasher (or auxiliary module). The flasher and lamps are monitored by sensing the flow of current in the circuit. If the lamp(s) or the flasher fail to operate properly, a solid-state output... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
from Littelfuse, Inc.
The FS100 Series (low amp) may be used to control inductive, incandescent or resistive loads. This series offers a 1A (fullwave) or a 2A (halfwave) steady state, 10A inrush solid-state output and may be ordered with an input voltage of 24 or 120VAC. The FS100 Series offers a factory fixed flash rate... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The FS200 Series may be used to control inductive, incandescent, or resistive loads. Input voltages of 12, 24, 36, 48, or 110VDC are available. Factory fixed flash rate of 90 FPM or may be ordered with a fixed custom flash rate ranging from 10 to 180 FPM. Encapsulation provides protection against... [See More]
- Application: Airports; Industrial
- Voltage: 12 V dc
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The FS300 Series of solid-state flashers were specifically designed to operate lamp loads. Their two-terminal series connection feature makes installation easy. The high immunity to line noise and transients makes the FS300 Series ideal for moving vehicle applications. All solid-state construction... [See More]
- Application: Airports; Industrial
- Voltage: 12 V dc
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The FS400 Series is a low leakage AC flasher designed to control LED, or resistive loads. This series offers a solid state output and may be ordered with an input voltage of 24 V to 240 V AC, in two ranges. It offers a factory fixed flash rate of 75 flashes per minute or may be ordered with a fixed... [See More]
- Application: Airports; Industrial
- Voltage: 120 - 240 V ac
- Lamp Type: LED Lamps
from Littelfuse, Inc.
The FS500 Series flash rate is adjustable from 10 to 100 FPM. A locknut is provided to hold selected flash rate. The long-life electronic circuit combined with a quality electromechanical relay provides flexibility and reliability in most applications. OperationUpon application of input voltage, the... [See More]
- Application: Airports; Industrial
- Voltage: 12 V dc
from Littelfuse, Inc.
The SCR series are Tower and Obstruction Lighting Controls used in a variety of applications. The SCR430T and SCR630T are universal lamp alarm relays designed to sense the failure of flashing or steady incandescent beacon lamps or steady side lights. The SCR9L is a universal lamp alarm relay... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The SCR490D series are Tower and Obstruction Lighting Controls used in a variety of applications. The SCR430T and SCR630T are universal lamp alarm relays designed to sense the failure of flashing or steady incandescent beacon lamps or steady side lights. The SCR9L is a universal lamp alarm relay... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The SCR series are Tower and Obstruction Lighting Controls used in a variety of applications. The SCR430T and SCR630T are universal lamp alarm relays designed to sense the failure of flashing or steady incandescent beacon lamps or steady side lights. The SCR9L is a universal lamp alarm relay... [See More]
- Application: Airports; Industrial
- Voltage: 120 - 230 V ac
from Littelfuse, Inc.
The PCR Series of photo control is a combination of precision electronic circuitry, electromechanical output, and unique molded plastic housing. Designed and built to meet the demands of the most rigorous requirement of tower and obstruction lighting control, each unit is factory calibrated to meet... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
from Littelfuse, Inc.
The FSU1000 incorporates an onboard adjustable flash rate of 10 to 100 FPM and a universal input voltage in one device. Its circuitry is encapsulated and is capable of controlling loads of up to 20A. The versatility of the FSU1000 makes it ideal for applications where various flash rates and... [See More]
- Application: Airports; Industrial
- Voltage: 24 - 240 V ac
- Lamp Type: Incandescent Lamps
from Littelfuse, Inc.
The SC3/SC4 Series are solid-state 3 or 4 channel, chasers designed for sequential three or four circuit flashing of incandescent lamp loads. Unlike electromechanical chasers, there are no contacts to arc, wear, and eventually fail. Fixed or adjustable rates of 30 to 300 operations per minute. [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
from Littelfuse, Inc.
The FA and FS Series Flashers have proven their reliability through years of use on communication towers, smoke stacks, cooling towers, tall buildings, bridges and utility towers. The highest quality components are encapsulated in a rugged plastic housing with a molded-in heat transfer plate. The... [See More]
- Application: Airports; Industrial
- Voltage: 120 V ac
from Littelfuse, Inc.
The FB9L is a universal lamp alarm relay designed to sense the failure of flashing LED beacon lamps. It will monitor the operation of one to eight beacons connected to a single flasher and/or auxiliary modules and the operation of the flasher. The FB9L output relay energizes when one or more lamps... [See More]
- Application: Airports; Industrial
- Voltage: 120 - 230 V ac