Occupancy (Motion) Sensor Lighting Controls

7 Results
Lighting Controllers -- 2651542
from RS Components, Ltd.

RS PRO LSCON-SE-RGB02 [See More]

  • Controller Type: Occupancy (Motion) Sensor; LED Controller
  • Mounting: Wall/Ceiling
Lighting Controllers -- 2651544
from RS Components, Ltd.

RS PRO LSCON-SE-RGBW01 [See More]

  • Controller Type: Occupancy (Motion) Sensor; LED Controller
  • Mounting: Wall/Ceiling
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
Commercial Occupancy Sensor -- CSD1000
from Legrand

DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES. Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially... [See More]

  • Application: Interior; Commercial
  • Number of lamps: 1
  • Controller Type: Occupancy (Motion) Sensor
  • Mounting: Wall/Ceiling
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VDC; 24 VAC
Commercial Occupancy Sensor -- CSU1100
from Legrand

Ultrasonic Ceiling Sensor, Occupancy 1100 sq.ft. FEATURES. Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and receiver pairs help optimize sensitivity while... [See More]

  • Application: Interior; Commercial
  • Number of lamps: 1
  • Controller Type: Occupancy (Motion) Sensor
  • Mounting: Wall/Ceiling
Commercial Occupancy Sensor -- WSP200W
from Legrand

Wall Mount Occupancy Sensor, White. FEATURES. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp... [See More]

  • Application: Interior; Commercial
  • Voltage: 115/120V; 277 VAC 60 Hz
  • Controller Type: Occupancy (Motion) Sensor
  • Number of lamps: 1