Roadway Lighting Controls
from Morningstar Corporation
Morningstar's SunLight ™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and... [See More]
- Application: Exterior; Roadway; Commercial; Industrial
- Voltage: 12V
- Controller Type: Daylight Sensor; Time Clock Config
- Mounting: Rack mount
from Moons' Electric Co. Ltd.
Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server. [See More]
- Application: Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Lamp Type: LED Lamps
- Controller Features: LAN
from PLC-Multipoint, Inc.
PLC-Multipoint T54-2 system is a Distributed long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-1 system has a 363 microprocessor based lighting controller used for night and contrast lighting control for long tunnel application. T54-2... [See More]
- Application: Exterior; Tunnels; Roadway; Commercial
- Mounting: Wall/Ceiling
from PLC-Multipoint, Inc.
The T54-3 system is a Redundant long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-3 system has a 374/RX3i microprocessor based lighting controller used for night and contrast lighting control for long tunnel application. The T54-3... [See More]
- Application: Exterior; Tunnels; Roadway; Commercial
- Mounting: Wall/Ceiling
from PLC-Multipoint, Inc.
PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast... [See More]
- Application: Exterior; Tunnels; Roadway; Commercial
- Mounting: Wall/Ceiling