Time Override Lighting Controls

3 Results
EasyControls™ Lighting Control -- EC-Light Panel
from Distech Controls, Inc.

Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]

  • Application: Interior; Security; Commercial; Industrial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Override
  • Lamp Power: 2400
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VDC; 24 VAC