High Intensity Discharge Lamps Lighting Controls

9 Results
EasyControls™ Lighting Control -- EC-Light Panel
from Distech Controls, Inc.

Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Override
  • Application: Interior; Security; Commercial; Industrial
  • Lamp Power: 2400
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Voltage: 115/120V; 277 VAC 60 Hz
Control Module -- ENRCM
from Leviton Manufacturing

Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Universal Control Module
  • Application: Interior; Commercial
  • Voltage: 115/120V
Interior/Exterior Lighting Control Panel -- LCM-IE Series
from PLC-Multipoint, Inc.

The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
  • Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
  • Voltage: 115/120V; 277 VAC 60 Hz
Dimmer Module -- ENRDIM
from Leviton Manufacturing

Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off
  • Application: Interior; Commercial
  • Lamp Power: 1800 to 6000
LCM-ASTRO System
from PLC-Multipoint, Inc.

EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with... [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config
  • Application: Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
  • Voltage: 115/120V; 277 VAC 60 Hz
ENR Wall Pack -- ENRWALL
from Leviton Manufacturing

The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]

  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off
  • Application: Interior; Commercial
  • Lamp Power: 1800 to 2400
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Voltage: 24 VDC; 24 VAC
High Density Rack -- ENR24
from Leviton Manufacturing

The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]

  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off
  • Application: Interior; Commercial
  • Lamp Power: 1800 to 6000