Manual On/Off Lighting Controls
from RS Components, Ltd.
brennenstuhl 1673290 Night Light Led [See More]
- Controller Type: Manual On/Off; Switch
from RS Components, Ltd.
SHOT LED21 Lighting Controller [See More]
- Controller Type: Manual On/Off; Daylight Sensor; Switch
- Mounting: Wall/Ceiling
from Legrand
Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White. FEATURES. A new style that matches P &S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find... [See More]
- Application: Interior; Residential
- Lamp Power: 1100
- Controller Type: Manual On/Off; Rotary Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Centura dimming controller with Infrared receiver, for use with 5 button entry station: on/max/bright/dim/off. cof. white and ivory kit assembly. [See More]
- Application: Interior; Commercial; Architectural Grade
- Voltage: 24 VDC
- Controller Type: Manual On/Off; IR Dimmer
- Number of lamps: 1
from Vista Manufacturing, Inc.
Computrol [See More]
- Controller Type: Manual On/Off
- Mounting: Wall/Ceiling
from Smartmore Corporation Limited
This product is a vertical analog four-way controller. The knob adjusts the brightness of the light source steplessly; the external trigger adopts a high-speed optocoupler isolation design, which provides an accurate and high-reliability trigger signal, the external trigger is flexible, and the high... [See More]
- Application: Industrial
- Lamp Type: LED Lamps
- Controller Type: Manual On/Off
- Voltage: 24 VDC; 100-240VAC
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]
- Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from Smith-Victor Corporation
DS1. Digital Slave Trigger & Shoe [See More]
- Application: Commercial
- Controller Type: Manual On/Off
from Hubbell Incorporated
DUPLEX TYPE. BROWN COLOR. UL, NOM APPROVAL. APPLIANCE, BRANCH LIGHTING APPLICATION. 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. BRYANT[R] BRAND. APPLICABLE STANDARD NEC. TERMINAL TYPE... [See More]
- Application: Interior
- Controller Type: Manual On/Off
from Distech Controls, Inc.
Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]
- Application: Interior; Security; Commercial; Industrial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Time Override
- Lamp Power: 2400
from Legrand
Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White. FEATURES. A new style that matches P &S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find... [See More]
- Application: Interior; Residential
- Lamp Power: 700
- Controller Type: Manual On/Off; Rotary Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Centura dimming controller, for use with leviton control net products. [See More]
- Application: Interior; Commercial; Architectural Grade
- Voltage: 24 VDC
- Controller Type: Manual On/Off; IR Dimmer
- Number of lamps: 1
from Smartmore Corporation Limited
This product is a vertical constant current two-way controller. Constant current output to ensure the stability of light source illumination; knob to adjust light source brightness steplessly; external trigger adopts high-speed optocoupler isolation design, providing accurate and high reliability... [See More]
- Application: Industrial
- Lamp Type: LED Lamps
- Controller Type: Manual On/Off
- Voltage: 24 VDC; 100-240VAC
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]
- Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from Smith-Victor Corporation
RS4KIT. LED 4-Channel Radio Trigger Kit [See More]
- Application: Commercial
- Controller Type: Manual On/Off
from Hubbell Incorporated
DUPLEX TYPE. BROWN COLOR. UL, NOM APPROVAL. APPLIANCE, BRANCH LIGHTING APPLICATION. 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. BRYANT[R] BRAND. APPLICABLE STANDARD NEC. TERMINAL TYPE... [See More]
- Application: Interior
- Controller Type: Manual On/Off
from Legrand
Slide Dimmer, 600watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]
- Application: Interior; Residential
- Lamp Power: 600
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
The CP series of manual control panels from Leviton are simple to operate and install. Lighting levels are easily adjusted by moving the slide controller up or down to the desired intensity. Control stations can contain any number of slides or special function controllers. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Wall/Ceiling
from Smartmore Corporation Limited
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]
- Application: Industrial
- Lamp Type: LED Lamps
- Controller Type: Manual On/Off
- Voltage: 24 VDC; 100-240VAC
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]
- Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
- Voltage: 24 VAC
- Controller Type: Manual On/Off; Daylight Sensor; Timer
- Mounting: Panelboard
from Smith-Victor Corporation
SLADAPT. Shoe Slave Adapter [See More]
- Application: Commercial
- Controller Type: Manual On/Off
from Hubbell Incorporated
DUPLEX TYPE. ALMOND COLOR. UL, CSA APPROVAL. 120 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
Decorator Slide Dimmer 1000watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Application: Interior; Residential
- Lamp Power: 1000
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Dali loop power pack. for use with dali compatible dimmer input voltage: 120/277 vac +/-10%. output voltage: 12 output current: 110ma. cof white. [See More]
- Application: Interior; Commercial; Architectural Grade
- Voltage: 115/120V; 208-230/240V
- Controller Type: Manual On/Off; Programmable Controller
- Mounting: Wall/Ceiling
from Smartmore Corporation Limited
This product is a vertical single-channel (CH1 channel valid) digital controller. There are 2 adjustment methods: manual adjustment and remote adjustment; 1000-level brightness adjustment range; digital display function on the front panel; manual adjustment of the light source through buttons, and a... [See More]
- Application: Industrial
- Lamp Type: LED Lamps
- Controller Type: Manual On/Off
- Voltage: 24 VDC; 100-240VAC
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with... [See More]
- Application: Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
DUPLEX TYPE. ALMOND COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
Decorator Slide Dimmer 1500watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Application: Interior; Residential
- Lamp Power: 1500
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Dali controller on/off, dimming, scene control. input for use with dali compatible ballasts. compatible with 8 button on/off, dim/bright face installed. [See More]
- Application: Interior; Commercial; Architectural Grade
- Mounting: Wall/Ceiling
- Controller Type: Manual On/Off; Programmable Controller
- Controller Features: Programmable (Theatrical)
from Smartmore Corporation Limited
SMore 3D camera (SMI-3DSL-3000-01 ),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. High frame rate: 3fps. Ultra... [See More]
- Application: Industrial
- Lamp Type: LED Lamps
- Controller Type: Manual On/Off
- Voltage: 24 VDC
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]
- Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
- Voltage: 24 VDC; 24 VAC
from Hubbell Incorporated
DECORATOR TYPE. ALMOND COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[TM] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C. RCD108 MODEL [See More]
- Controller Type: Manual On/Off
from Legrand
Decorator Slide Dimmer 2000watt Preset 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Application: Interior; Residential
- Lamp Power: 2000
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 6000
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from either a PLC-Multipoint TLUM Luminance measuring sensor or a TMAS Illuminance... [See More]
- Application: Exterior; Tunnels
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
- Voltage: 24 VDC; 115/120V
from Hubbell Incorporated
DECORATOR TYPE. BLACK COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C. RCD108 MODEL [See More]
- Controller Type: Manual On/Off
from Legrand
Decorator Slide Dimmer 2000watt 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]
- Application: Interior; Residential
- Lamp Power: 2000
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
4 Channel, 600w/Channel Relay System 15 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack. [See More]
- Application: Interior; Commercial
- Lamp Power: 600 to 2400
- Controller Type: Manual On/Off; Satellite Dimmer Pack
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from PLC-Multipoint, Inc.
The PLC-Multipoint T3X-1 provides switching control for two contrast lighting circuits and a night lighting circuit. When freeway overpasses are comprised of onramp/off ramp lanes, traffic lanes and commuter lanes, the width is sufficient to require daylight contrast lighting controls for the... [See More]
- Application: Exterior; Tunnels
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
- Voltage: 24 VAC
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. GRAY COLOR. UL E3896, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 V 15 AMPERE 1-POLE QUIET ROCKER SWITCH SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE SINGLE RECEPTACLE RECEPTACLE TYPE [See More]
- Application: Residential
- Controller Type: Manual On/Off
from Legrand
Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White. FEATURES. Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in. [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Wall/Ceiling
from Leviton Manufacturing
The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 2400
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. IVORY GLOSS FINISH. SINGLE POLE OPERATION TYPE. UL, NOM APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 600 W LOAD RATING. PUSH ON/OFF SWITCH OPERATOR TYPE. TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE. INCANDESCENT LOAD TYPE. LUTRON. BRAND. USE WITH ECO-10, HI-LUME... [See More]
- Controller Type: Manual On/Off
- Lamp Power: 600
- Lamp Type: Incandescent Lamps
- Voltage: 115/120V
from Hubbell Incorporated
DECORATOR TYPE. IVORY COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
COUNTDOWN TIMER 600W 1/6 HP, WHITE. FEATURES. Programmable countdown time switch. Manual ON/OFF. Digital countdown display. Adjustable time delay from 5-55 minutes (five-minute increments) to 1-12 hours (15-minute increments). Audible beep and visible light flash warnings before automatic-OFF. [See More]
- Application: Interior; Residential
- Lamp Power: 600
- Controller Type: Manual On/Off; Time Clock Config
- Number of lamps: 1
from Leviton Manufacturing
Hand Held Universal Remote, for use with leviton IR. Features: on/off/dim/bright/preset, Black. [See More]
- Application: Interior; Commercial; Architectural Grade
- Controller Features: Remote Control (RF or IR)
- Controller Type: Manual On/Off; Hand Held Remote
from Lutron Electronics Co., Inc.
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS WHITE FINISH. SINGLE POLE OPERATION TYPE. COMMERCIAL/RESIDENTIAL APPLICATION. 120 V VOLTAGE RATING. 600 W LOAD RATING. PUSH ON/OFF KNOB OPERATOR TYPE. 1-GANG (NOT INCLUDED) WALL PLATE TYPE. INCANDESCENT/HALOGEN LOAD TYPE. LUTRON[R] BRAND [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off
- Lamp Power: 600
from Hubbell Incorporated
DECORATOR TYPE. LIGHT ALMOND COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C. RCD108 MODEL [See More]
- Controller Type: Manual On/Off
from Legrand
Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White. FEATURES. Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a... [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Wall/Ceiling
from Leviton Manufacturing
The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 6000
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR TYPE. ALMOND COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
MULTI LOCATION DIMMER 600W FLUORESCENT BALLAST, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and... [See More]
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
from Leviton Manufacturing
The Low voltage switch (lvs, lv200, lv240) line from Leviton incorporates reliable technology into a contemporary Decora ® style. They can be ordered from 1 to 10 buttons per gang and are mounted in a standard deep switch box. Catalog Numbers: 00LVS-01W, 00LVS-02W, 00LVS-03W, 00LVS-04W,... [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 10
- Controller Type: Manual On/Off
- Mounting: Wall/Ceiling
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR TYPE. BLACK COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
MULTI LOCATION DIMMER 1000W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Leviton Manufacturing
Remote Memory Control Panel with 4 Selectable Control Zones. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 512 Dimmer Channels. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 512
- Controller Type: Manual On/Off
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR TYPE. IVORY COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C. RCD308 MODEL [See More]
- Controller Type: Manual On/Off
from Legrand
MULTI LOCATION 600W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Remote Memory Control Panel with 4 Programmable Scenes. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR TYPE. LIGHT ALMOND COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. HOMESELECT[T], HUBBELL[R] BRAND [See More]
- Controller Type: Manual On/Off
from Legrand
MULTI LOCATION DIMMER 600W LOW-VOLTAGE, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light... [See More]
- Application: Interior; Residential
- Lamp Power: 600
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Remote Memory Control Panel with 8 Programmable Scenes. Mounts in Standard 2-Gang. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE. GLOSS IVORY FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. 1000 WATT LOAD RATING. PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR... [See More]
- Application: Commercial; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR TYPE. WHITE COLOR. UL, CSA APPROVAL. 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE. SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C. RCD308 MODEL [See More]
- Controller Type: Manual On/Off
from Legrand
Multi-Location Remote Dimmer, White. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. Red... [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Remote Dimmer
- Mounting: Wall/Ceiling
from Leviton Manufacturing
Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. IVORY COLOR. ETL (CANADA AND US) APPROVAL. COMMERCIAL, INDUSTRIAL APPLICATION. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE. USB PORT TYPE 2.0. USB... [See More]
- Application: Commercial; Industrial
- Controller Type: Manual On/Off
from Legrand
DUAL DIMMER 300W WHITE. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant... [See More]
- Application: Interior; Residential
- Lamp Power: 300
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
Remote Memory Control Panel with 8 Manual Slide Controls. Mounts in Standard 3-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. PRESET DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. THREE WAY OPERATION TYPE. UL, CSA APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE. STANDARD DESIGNER 1-GANG... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. IVORY COLOR. ETL (CANADA AND US) APPROVAL. COMMERCIAL, INDUSTRIAL APPLICATION. NO WALL PLATE INCLUDED. NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE. USB PORT TYPE 2.0. USB... [See More]
- Application: Commercial; Industrial
- Controller Type: Manual On/Off
from Legrand
Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White. FEATURES. Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with... [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Wall/Ceiling
from Leviton Manufacturing
MRI suites today use DC power instead of AC power because electromagnetic interference (EMI) produced by AC lighting effects image quality and equipment performance. Leviton's MRI DC Dimmer is an AC to DC converter that takes normal AC building power and converts it to DC power compatible with MRI... [See More]
- Application: Interior; Commercial; Medical; Sound Studio
- Lamp Power: 600
- Controller Type: Manual On/Off
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE. UL, CSA, NOM APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING. PADDLE ON/OFF SWITCH, LINEAR... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. WHITE COLOR. ETL (CANADA AND US) APPROVAL. COMMERCIAL, INDUSTRIAL APPLICATION. NO WALL PLATE INCLUDED. NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE. USB PORT TYPE 2.0. USB... [See More]
- Application: Commercial; Industrial
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, Preset 1000watt, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Leviton Manufacturing
The ENR portable rack from Leviton features many of the same qualities of Leviton's iSeries line, but in a smaller, portable solution. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800
from Lutron Electronics Co., Inc.
". 4.69 INCH L X 2.94 INCH W SIZE. GLOSS IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING. ON/OFF OPERATOR TYPE. INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE. " [See More]
- Controller Type: Manual On/Off
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. BROWN COLOR. UL 1310, ETL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. NO WALL PLATE INCLUDED. SNAPCONNECT[R] BRAND. SNAP MODEL [See More]
- Application: Hospital
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, Non-Preset 1000W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Leviton Manufacturing
Integrated with DMX512, the Remembrance series of controls from Leviton presents complete control of theatrical and architectural lighting with programmable buttons and sliders. A wide variety of stations are available, including LCD buttons and sliders. Catalog Numbers: CTP-8-1200, CTP-8-1206,... [See More]
- Application: Interior; Commercial; Architectural / Theatrical Grade
- Number of lamps: 512
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
". 4.69 INCH L X 2.94 INCH W SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING. ON/OFF OPERATOR TYPE. INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE. " [See More]
- Controller Type: Manual On/Off
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Hubbell Incorporated
DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. BROWN COLOR. UL 498/1310, UL (CANADA AND US), CSA APPROVAL. COMMERCIAL GRADE APPLICATION. NO WALL PLATE INCLUDED. 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. OVERALL DIMENSION 1.75 INCH W X 1.74... [See More]
- Application: Commercial
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, 1000watt 3way Preset, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Leviton Manufacturing
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory. Switch Type: 3-Way. Style Name: Van Gogh. Type: Electro-Mechanical. Preset: Preset. Load Type: Incandescent. Load Rating: 800W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action: Push... [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Rotary Dimmer
- Lamp Power: 800
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W... [See More]
- Application: Interior; Commercial; Residential
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 250 to 600
from Hubbell Incorporated
DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. BROWN COLOR. UL 498/1310, UL (CANADA AND US), CSA APPROVAL. COMMERCIAL GRADE APPLICATION. NO WALL PLATE INCLUDED. 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. OVERALL DIMENSION 1.75 INCH W X 1.74... [See More]
- Application: Commercial
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, Preset 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
from Leviton Manufacturing
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White. Switch Type: Single-Pole. Style Name: Van Gogh. Type: Electro-Mechanical. Load Type: Incandescent. Load Rating: 800W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action: Rotary ON/OFF. [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Rotary Dimmer
- Lamp Power: 800
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. SATIN BLUESTONE FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG DESIGNER (NOT... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. BROWN COLOR. UL 498, UL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. CHARGER... [See More]
- Application: Hospital
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, Non-Preset 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
from Leviton Manufacturing
1500W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - Ivory. Switch Type: Single-Pole. Style Name: Van Gogh. Type: Electro-Mechanical. Load Type: Incandescent. Load Rating: 1500W. Voltage: 120 Volt AC 60Hz. Fins: Wide. Action: Rotary ON/OFF. [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Rotary Dimmer
- Lamp Power: 1500
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. SATIN BISCUIT FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG DESIGNER (NOT... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. BLACK COLOR. UL 498, UL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. CHARGER... [See More]
- Application: Hospital
- Controller Type: Manual On/Off
from Legrand
Incandescent Slide Dimmer, Preset 3way 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
from Leviton Manufacturing
2000W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - Ivory. Switch Type: Single-Pole. Style Name: Van Gogh. Type: Electro-Mechanical. Load Type: Incandescent. Load Rating: 2000W. Voltage: 120 Volt AC 60Hz. Fins: Wide. Action: Rotary ON/OFF. [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Rotary Dimmer
- Lamp Power: 2000
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. SATIN DESERT STONE FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG DESIGNER... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. GRAY COLOR. UL 498, UL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. CHARGER... [See More]
- Application: Hospital
- Controller Type: Manual On/Off
from Legrand
Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Wall/Ceiling
from Leviton Manufacturing
400VA 300W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White. Switch Type: Single-Pole & 3-Way. Style Name: Monet. Type: Digital. Preset: Preset. Load Type: Electronic Low-Voltage. Load Rating: 400VA 300W. [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Power: 300
- Controller Type: Manual On/Off; Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. SATIN EGGSHELL FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG DESIGNER (NOT... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. LIGHT ALMOND COLOR. UL 498, UL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. [See More]
- Application: Hospital
- Controller Type: Manual On/Off
from Legrand
Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Application: Interior; Residential
- Lamp Power: 600
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
from Leviton Manufacturing
800W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown. Switch Type: Single-Pole. Style Name: Renoir. Type: Electro-Mechanical. Preset: Preset. Load Type: Incandescent. Load Rating: 800W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action:... [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 800
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. SATIN GREENBRIAR FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG DESIGNER (NOT... [See More]
- Application: Commercial; Residential
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
from Hubbell Incorporated
DECORATOR DUPLEX TYPE. REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL. OFFICE WHITE COLOR. UL 498, UL (CANADA AND US) APPROVAL. HOSPITAL APPLICATION. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. NEMA 5-15R 125 V 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. TRADESELECT[R] BRAND. [See More]
- Application: Hospital
- Controller Type: Manual On/Off