115 / 120V 60 Hz Lighting Controls
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from LED Cool Lights
Description. The LED Cool Lights, 512 DMX Board is an extremely versatile universal DMX Controller, ideal for a vast range of applications including concerts, theaters, clubs, television studios, small to large show events. The DMX 512 is a universal light board that will operate our RGB Tape Light,... [See More]
- Voltage: 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
- Lamp Type: LED Lamps
from PLC-Multipoint, Inc.
The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
- Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. SINGLE POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT[R] BRAND. APPLICABLE... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]
- Voltage: 115/120V
- Controller Type: Slide Dimmer
- Application: Interior; Commercial
- Lamp Power: 2400
from Moons' Electric Co. Ltd.
Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server. [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Lamp Type: LED Lamps
- Application: Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
- Controller Features: LAN
from Hubbell Lighting, Inc.
AC TYPE. 14.18 INCH W X 4.31 INCH D X 18.12 INCH H SIZE. UL 924, NFPA 70/101 APPROVAL. 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE. 120/277 VAC AT 60 HZ OUTPUT VOLTAGE. 100 W INPUT POWER. LITEGEAR[R] BRAND. DC VOLTAGE RATING 12 V. INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Lamp Power: 100
from Legrand
Bi-Level Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White. FEATURES. High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment. Self-adaptive technology for automatic, intuitive energy savings. Color-matched lenses and low... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off (optional feature); Daylight Sensor (optional feature)
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from PLC-Multipoint, Inc.
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
- Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
- Lamp Type: High Intensity Discharge Lamps
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT[R] BRAND. APPLICABLE... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]
- Voltage: 115/120V
- Controller Type: Universal Control Module
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Hubbell Lighting, Inc.
AC TYPE. 23.87 INCH W X 7 INCH D X 10.56 INCH H SIZE. UL 924, NFPA 70/101 APPROVAL. 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE. 120/277 VAC AT 60 HZ OUTPUT VOLTAGE. 100 W INPUT POWER. LITEGEAR[R] BRAND. DC VOLTAGE RATING 12 V. INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Lamp Power: 100
from Legrand
Wall Mount Occupancy Sensor, White. FEATURES. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Occupancy (Motion) Sensor
- Application: Interior; Commercial
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from PLC-Multipoint, Inc.
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config
- Application: Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
- Lamp Type: High Intensity Discharge Lamps
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. THREE WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT. BRAND. APPLICABLE STANDARD... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
Dali loop power pack. for use with dali compatible dimmer input voltage: 120/277 vac +/-10%. output voltage: 12 output current: 110ma. cof white. [See More]
- Voltage: 115/120V; 208-230/240V
- Controller Type: Manual On/Off; Programmable Controller
- Application: Interior; Commercial; Architectural Grade
- Mounting: Wall/Ceiling
from Hubbell Lighting, Inc.
AC TYPE. 18.34 INCH W X 8.56 INCH D X 10.2 INCH H SIZE. UL 924, NFPA 70/101 APPROVAL. 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE. 120/277 VAC AT 60 HZ OUTPUT VOLTAGE. 250 W INPUT POWER. LITEGEAR[R] BRAND. DC VOLTAGE RATING 24 V. INPUT CURRENT RATING 2.5 AMPERE AT 120 VAC, 1.1 AMPERE AT 277 VAC. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Lamp Power: 250
from Legrand
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, White. FEATURES. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Daylight Sensor
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from PLC-Multipoint, Inc.
PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from either a PLC-Multipoint TLUM Luminance measuring sensor or a TMAS Illuminance... [See More]
- Voltage: 24 VDC; 115/120V
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
- Application: Exterior; Tunnels
- Lamp Type: High Intensity Discharge Lamps
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. SINGLE POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT[R] BRAND. APPLICABLE... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Toggle Dimmer
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 6 to 7200
from Legrand
1pole Decorator Slide Dimmer 1000watt 120volt, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Power: 1000
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS IVORY COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W X 3.81 INCH H SIZE. BROWN COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA, NOM APPROVAL. INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. BRYANT[R] BRAND [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Industrial
from Leviton Manufacturing
8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Toggle Dimmer
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 8 to 9600
from Legrand
Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White. FEATURES. High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment. Self-adaptive technology for automatic, intuitive energy savings. Color-matched lenses and low profile for... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off (optional feature); Daylight Sensor (optional feature)
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. DOUBLE POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT[R] BRAND. APPLICABLE... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
6 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Toggle Dimmer
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 6 to 14400
from Legrand
1pole Rotary Dimmer 1000watt 120volt White. FEATURES. Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Rotary Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. CLARO[R] BRAND. AMBIENT... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. THREE WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT. BRAND. APPLICABLE STANDARD... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
8 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Toggle Dimmer
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 8 to 19200
from Legrand
3way Rotary Push Dimmer 1500watt 120volt White. FEATURES. Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Rotary Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BLUESTONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. BROWN COLOR. THREE WAY OPERATION TYPE. UL 20, CSA, NOM APPROVAL. INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. BRYANT[R] BRAND [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Industrial
from Leviton Manufacturing
Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]
- Voltage: 115/120V; International Voltages
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Legrand
Slide Dimmer, Electronic Single Pole 2Wire 10A 277V, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BISCUIT COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
ILLUMINATED ROCKER TYPE. 1.48 INCH W SIZE. IVORY COLOR. THREE WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT[R] BRAND. APPLICABLE... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
4 Channel, 600w/Channel Relay System 15 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack. [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Satellite Dimmer Pack
- Application: Interior; Commercial
- Lamp Power: 600 to 2400
from Legrand
Slide Dimmer, Electronic Single Pole/3Way 2Wire 10A 277V, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN DESERT STONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. 1.48 INCH W SIZE. BROWN COLOR. FOUR WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. 0 WALL PLATE INCLUDED. FASHION SERIES[T], BRYANT. BRAND. APPLICABLE STANDARD... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Commercial; Industrial
from Leviton Manufacturing
4 Channel, 600 Watt/Channel, Micro-Plex. 120V. [See More]
- Voltage: 115/120V
- Controller Type: Addressable Dimmer Pack
- Application: Interior; Commercial
- Lamp Power: 600 to 2400
from Legrand
Slide Dimmer, Electronic Single Pole 2Wire 5A, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN EGGSHELL COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. ALMOND COLOR. (2) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
4 Channel, 1200 Watt/Channel, 2400 Watt Max, Micro-Plex and 0-10V Analog Is Standard, 120V. The ND 5000 from Leviton provides a reliable solution where four channels of programmable dimming are required. [See More]
- Voltage: 115/120V
- Controller Type: Addressable Dimmer Pack
- Application: Interior; Commercial
- Lamp Power: 1200 to 2400
from Legrand
Slide Dimmer, Electronic Single Pole/3Way 2Wire PRESET 8A, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GREENBRIAR COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. BLACK COLOR. (2) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
4 Channel, 300 Watt/Channel Dimmer Relay System, Microplex And 0-10V Analog Is Standard, 120V. The DDS 5300 dimmer pack from Leviton provides a compact but powerful four channel dimmer/relay solution. [See More]
- Voltage: 115/120V
- Controller Type: Satellite Dimmer Pack
- Application: Interior; Commercial
- Lamp Power: 300 to 1200
from Legrand
Slide Dimmer, Electronic Single Pole 3Wire 10A 277V, White. FEATURES. For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GOLDSTONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. GRAY COLOR. (2) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
4 Channel, 1200 Watt/Channel 1800 Watt Max, 15 Amp Power Supply Cord, Dimmer/Relay System, Micro-Plex And 0-10V Analog Is Standard, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Satellite Dimmer Pack
- Application: Interior; Commercial
- Lamp Power: 1200 to 1800
from Legrand
Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White. FEATURES. For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN HOT COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO 104... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. IVORY COLOR. (2) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]
- Voltage: 115/120V; 208-230/240V
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Legrand
Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES. For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged... [See More]
- Voltage: 24 VDC; 115/120V; 277 VAC 60 Hz
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Fluorescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN LIMESTONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. LIGHT ALMOND COLOR. (2) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
from Legrand
Slide Dimmer, Single Pole 1100W 120V, White. FEATURES. Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MIDNIGHT COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. ALMOND COLOR. SINGLE POLE, THREE WAY OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
Leviton iSeries dimmer modules are used in conjunction with iSeries dimmer racks. [See More]
- Voltage: 115/120V
- Controller Type: Dimmer Control Module
- Application: Interior; Commercial
- Mounting: Rack mount
from Legrand
Slide Dimmer, Single Pole 1600W 120V, White. FEATURES. Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Slide Dimmer
- Application: Interior; Residential
- Lamp Type: Incandescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MERLOT COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
ILLUMINATED ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG C. [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
The iSeries e dimmer modules are used in conjunction with iSeries e dimmer racks. [See More]
- Voltage: 115/120V
- Controller Type: Dimmer Control Module
- Application: Interior; Commercial
- Mounting: Rack mount
from Legrand
Timer 1-60min Double Pole/Double Throw 500w/3hp 120v, White. FEATURES. Eliminates the need for two switches. Fits standard toggle opening for easy ganging. Time range adjustable from 1-60 minutes. Easily installed. May control one or two loads simultaneously. Motor rated. Silent operation. Reliable... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Toggle Dimmer
- Application: Interior; Residential
- Lamp Power: 500
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MOCHA STONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
ILLUMINATED ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG C. [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
Modular Dimming System (MDS) dimmer modules are used in conjunction with MDS dimmer cabinets. [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz; 347 VAC 60 Hz
- Controller Type: Dimmer Module
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; Quartz, Low Voltage, Cold Cathode
from Legrand
Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White. FEATURES. Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Time Clock Config
- Application: Interior; Residential
- Lamp Power: 746
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN PALLADIUM COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
ILLUMINATED ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. LIGHT ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
8 channel, 1200 Watt/Channel, Modular Rack Mount Dimmer/Relay System, DMX512, Micro-Plex, LUMA-NET, 0-10V Standard, LCD, Soft Patch, Memory Scenes, and 22 Button Keypad. Edison Output, UL/C-UL Listed. [See More]
- Voltage: 115/120V
- Controller Type: Slide Dimmer
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps
from Legrand
Timer, 60min 1hp 20a 125v/10a 250-277volt, With Hold, White. FEATURES. Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Time Clock Config
- Application: Interior; Residential
- Lamp Power: 746
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN PLUM COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. ALMOND COLOR. (3) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
MRI suites today use DC power instead of AC power because electromagnetic interference (EMI) produced by AC lighting effects image quality and equipment performance. Leviton's MRI DC Dimmer is an AC to DC converter that takes normal AC building power and converts it to DC power compatible with MRI... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Interior; Commercial; Medical; Sound Studio
- Lamp Power: 600
from Legrand
Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White. FEATURES. Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Time Clock Config
- Application: Interior; Residential
- Lamp Power: 746
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN SEA GLASS COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. IVORY COLOR. (3) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
Multizone Controller and Dimmer - Self contained dimmer with 4 local zones and learning IR receiver. 1920W. System Type: Dimensions Multizone System. System Component: Multizone Controller/Dimmer. Zone Quantity: 4 Local. Remote Zone Capacity: 186. Load Rating: 1920W/VA Total 1000W/VA per Zone 1200W... [See More]
- Voltage: 115/120V
- Controller Type: Time Clock Config; Programmable Controller
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Fluorescent Lamps; Incandescent Lamps
from Legrand
Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White. FEATURES. Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Controller Type: Time Clock Config
- Application: Interior; Residential
- Lamp Power: 746
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN SIENNA COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. LIGHT ALMOND COLOR. (3) SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
8 Channel, 1200 Watts/Channel, Dimmer Rack, Micro-Plex, Edison Outputs, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Dimmer Rack
- Application: Interior; Commercial
- Lamp Power: 1200
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN STONE COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32 TO... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. ALMOND COLOR. (2) THREE WAY OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
The ENR portable rack from Leviton features many of the same qualities of Leviton's iSeries line, but in a smaller, portable solution. [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Lutron Electronics Co., Inc.
". STANDARD ROCKER TYPE. SNOW COLOR. SINGLE POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. GENERAL PURPOSE APPLICATION. 120/277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. NO WALL PLATE INCLUDED. SATIN COLORS[R] BRAND. WARRANTY 1 YEAR. SC MODEL. " [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. BLACK COLOR. (2) THREE WAY OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory. Switch Type: 3-Way. Style Name: Van Gogh. Type: Electro-Mechanical. Preset: Preset. Load Type: Incandescent. Load Rating: 800W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action: Push... [See More]
- Voltage: 115/120V
- Controller Type: Manual On/Off; Rotary Dimmer
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Incandescent Lamps
from Lutron Electronics Co., Inc.
. STANDARD ROCKER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN TERRACOTTA COLOR. 1-POLE OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL, RESIDENTIAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK WIRING. NO WALL PLATE INCLUDED. AMBIENT TEMPERATURE 32... [See More]
- Voltage: 115/120V; 277 VAC 60 Hz
- Application: Commercial; Residential
from Hubbell Incorporated
STANDARD ROCKER TYPE. PLASTIC (BASE) MATERIAL. 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE. IVORY COLOR. (2) THREE WAY OPERATION TYPE. UL, CSA APPROVAL. RESIDENTIAL APPLICATION. 120 TO 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SIDE WIRING. HOMESELECT[TM] BRAND. TEMPERATURE RATING -20 TO 60 DEG... [See More]
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Controller Type: Manual On/Off
- Application: Residential
from Leviton Manufacturing
4-Channel Programmable Dimmer Pack integrating stand-alone, 5-PIN DMX, & NSI Microplex, operates as 1, 2, or 4 channel with pre-programmed chases, 1200 Watts/Channel, 2400 Watts/Maximum, 15 Amp Power Supply Cord, 120V. [See More]
- Voltage: 115/120V
- Controller Type: Toggle Dimmer; Programmable Dimmer
- Application: Interior; Commercial
- Lamp Power: 1200 to 2400