Hold-On-Timer Lighting Controls

6 Results
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
Interior/Exterior Lighting Control Panel -- LCM-IE Series
from PLC-Multipoint, Inc.

The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]

  • Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
LC3X Controller
from PLC-Multipoint, Inc.

THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Timer
  • Mounting: Panelboard
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VDC; 24 VAC
Tunnel Lighting Microprocessor System -- T54-1
from PLC-Multipoint, Inc.

PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from either a PLC-Multipoint TLUM Luminance measuring sensor or a TMAS Illuminance... [See More]

  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
  • Voltage: 24 VDC; 115/120V
Underpass Photo Lighting Control Panel -- T3X-1
from PLC-Multipoint, Inc.

The PLC-Multipoint T3X-1 provides switching control for two contrast lighting circuits and a night lighting circuit. When freeway overpasses are comprised of onramp/off ramp lanes, traffic lanes and commuter lanes, the width is sufficient to require daylight contrast lighting controls for the... [See More]

  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VAC