Tunnels Lighting Controls

6 Results
DISTRIBUTED CIRCUIT BREAKER -- T54-2 System
from PLC-Multipoint, Inc.

PLC-Multipoint T54-2 system is a Distributed long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-1 system has a 363 microprocessor based lighting controller used for night and contrast lighting control for long tunnel application. T54-2... [See More]

  • Application: Exterior; Tunnels; Roadway; Commercial
  • Mounting: Wall/Ceiling
REDUNDANT -- T54-3 System
from PLC-Multipoint, Inc.

The T54-3 system is a Redundant long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-3 system has a 374/RX3i microprocessor based lighting controller used for night and contrast lighting control for long tunnel application. The T54-3... [See More]

  • Application: Exterior; Tunnels; Roadway; Commercial
  • Mounting: Wall/Ceiling
STAND ALONE MICROPROCESSOR -- T51-1 System
from PLC-Multipoint, Inc.

PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast... [See More]

  • Application: Exterior; Tunnels; Roadway; Commercial
  • Mounting: Wall/Ceiling
Stand Alone Tunnel Lighting Control System -- T41-1 System
from PLC-Multipoint, Inc.

PLC-Multipoint T41-1 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T41-1 system has a T41 microprocessor based lighting controller used for night and contrast... [See More]

  • Application: Exterior; Tunnels; Roadway; Commercial
  • Mounting: Wall/Ceiling
Tunnel Lighting Microprocessor System -- T54-1
from PLC-Multipoint, Inc.

PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from either a PLC-Multipoint TLUM Luminance measuring sensor or a TMAS Illuminance... [See More]

  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
  • Voltage: 24 VDC; 115/120V
Underpass Photo Lighting Control Panel -- T3X-1
from PLC-Multipoint, Inc.

The PLC-Multipoint T3X-1 provides switching control for two contrast lighting circuits and a night lighting circuit. When freeway overpasses are comprised of onramp/off ramp lanes, traffic lanes and commuter lanes, the width is sufficient to require daylight contrast lighting controls for the... [See More]

  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VAC