Security Lighting Controls

3 Results
EasyControls™ Lighting Control -- EC-Light Panel
from Distech Controls, Inc.

Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]

  • Application: Interior; Security; Commercial; Industrial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Override
  • Lamp Power: 2400
Interior/Exterior Lighting Control Panel -- LCM-IE Series
from PLC-Multipoint, Inc.

The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]

  • Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
LC3X Controller
from PLC-Multipoint, Inc.

THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Timer
  • Mounting: Panelboard