24 VAC Lighting Controls

3 Results
LC3X Controller
from PLC-Multipoint, Inc.

THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]

  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Timer
  • Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
  • Mounting: Panelboard
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Voltage: 24 VDC; 24 VAC
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
Underpass Photo Lighting Control Panel -- T3X-1
from PLC-Multipoint, Inc.

The PLC-Multipoint T3X-1 provides switching control for two contrast lighting circuits and a night lighting circuit. When freeway overpasses are comprised of onramp/off ramp lanes, traffic lanes and commuter lanes, the width is sufficient to require daylight contrast lighting controls for the... [See More]

  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps