24 VDC Lighting Controls

41 Results
Solar Lighting Controller with Automatic Lighting Control Functions -- SunLight™ SL-10L-24V
from Morningstar Corporation

Morningstar's SunLight ™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and... [See More]

  • Voltage: 24 VDC
  • Controller Type: Daylight Sensor; Time Clock Config
  • Application: Exterior; Roadway; Commercial; Industrial
  • Mounting: Rack mount
Centura Dimming Controller -- CN200-C
from Leviton Manufacturing

Centura dimming controller with Infrared receiver, for use with 5 button entry station: on/max/bright/dim/off. cof. white and ivory kit assembly. [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; IR Dimmer
  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1
Dimmer Switch -- DVSCTV-BG
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BLUESTONE FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer -- CD4FB3PW
from Legrand

Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES. For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged... [See More]

  • Voltage: 24 VDC; 115/120V; 277 VAC 60 Hz
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps
1 Channel 0-10V PWM Dimmer 12 - 24VDC 10A -- LC-EU-DIM-2
from ECO Light LED

A single channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 240
  • Lamp Type: LED Lamps
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Voltage: 24 VDC; 24 VAC
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
Analog Controller -- SMI-24V120-4C
from Smartmore Corporation Limited

This product is a vertical analog four-way controller. The knob adjusts the brightness of the light source steplessly; the external trigger adopts a high-speed optocoupler isolation design, which provides an accurate and high-reliability trigger signal, the external trigger is flexible, and the high... [See More]

  • Voltage: 24 VDC; 100-240VAC
  • Controller Type: Manual On/Off
  • Application: Industrial
  • Lamp Type: LED Lamps
Current Source DC Power Controller Module -- SSI-40DCPM
from Metaphase Technologies, Inc.

Current Source DC Power Controller Module [See More]

  • Voltage: 24 VDC
  • Lamp Type: LED Lamps
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Power: 50
Centura Dimming Controller -- CN221-C
from Leviton Manufacturing

Centura dimming controller, for use with leviton control net products. [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; IR Dimmer
  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1
Dimmer Switch -- DVSCTV-BI
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BISCUIT FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A -- LC-EU-DIM-1
from ECO Light LED

A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 360
  • Lamp Type: LED Lamps
Tunnel Lighting Microprocessor System -- T54-1
from PLC-Multipoint, Inc.

PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from either a PLC-Multipoint TLUM Luminance measuring sensor or a TMAS Illuminance... [See More]

  • Voltage: 24 VDC; 115/120V
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
  • Application: Exterior; Tunnels
  • Lamp Type: High Intensity Discharge Lamps
Constant Current Controller -- SMI-5V15-2C
from Smartmore Corporation Limited

This product is a vertical constant current two-way controller. Constant current output to ensure the stability of light source illumination; knob to adjust light source brightness steplessly; external trigger adopts high-speed optocoupler isolation design, providing accurate and high reliability... [See More]

  • Voltage: 24 VDC; 100-240VAC
  • Controller Type: Manual On/Off
  • Application: Industrial
  • Lamp Type: LED Lamps
Dual Channel DC Controller -- SSI-20DC-2-24(CE)
from Metaphase Technologies, Inc.

CE rated Dual Channel DC controller with remote intensity control capability [See More]

  • Voltage: 24 VDC
  • Controller Type: Rotary Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-DS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN DESERT STONE FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. -- LC-SC-RGB-5C-RF
from ECO Light LED

5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW!. This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A... [See More]

  • Voltage: 24 VDC
  • Lamp Type: LED Lamps
  • Application: Interior
  • Lamp Power: 240
Digital Controller -- SMI-24V120-4C1
from Smartmore Corporation Limited

This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]

  • Voltage: 24 VDC; 100-240VAC
  • Controller Type: Manual On/Off
  • Application: Industrial
  • Lamp Type: LED Lamps
Inline Dimmer -- ILD-10-24-L
from Metaphase Technologies, Inc.

PWM power dimming for use with most MetaLight series lights with a ten turn precision lock-in knob. [not acceptable for line light use] [See More]

  • Voltage: 24 VDC
  • Controller Type: Rotary Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-ES
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN EGGSHELL FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
5 channel LED Signal Amplifier for 5 Chip LED Ribbon, 1.. -- LC-SC-RGB-5C-AM
from ECO Light LED

5 channel LED Signal Amplifier for 5 Chip LED Ribbon, 12-24VDC NEW!. This product is a 5 channel LED Signal Amplifier made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 3A per channel allows you to add an additional 180W to your existing 5 channel setup all while using... [See More]

  • Voltage: 24 VDC
  • Lamp Type: LED Lamps
  • Application: Interior
  • Lamp Power: 180
High Power Constant Current Controller -- SMI-24V400-1C
from Smartmore Corporation Limited

This product is a vertical single-channel (CH1 channel valid) digital controller. There are 2 adjustment methods: manual adjustment and remote adjustment; 1000-level brightness adjustment range; digital display function on the front panel; manual adjustment of the light source through buttons, and a... [See More]

  • Voltage: 24 VDC; 100-240VAC
  • Controller Type: Manual On/Off
  • Application: Industrial
  • Lamp Type: LED Lamps
Inline Dimmer -- ILD-20-24-L
from Metaphase Technologies, Inc.

PWM signal for use with most MetaBright series lights with a ten turn precision lock-in knob. [not acceptable for line light use] [See More]

  • Voltage: 24 VDC
  • Controller Type: Rotary Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-GB
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GREENBRIAR FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
Controller for RGB LEDs, 8 Button RF Remote -- LC-OL-6RGBC-WR
from ECO Light LED

This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights. You can connect to 12VDC or... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 144
  • Lamp Type: LED Lamps
  • Controller Features: Remote Control (RF or IR)
Strobe Controller -- SMI-48V90-2C
from Smartmore Corporation Limited

SMore 3D camera (SMI-3DSL-3000-01 ),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. High frame rate: 3fps. Ultra... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off
  • Application: Industrial
  • Lamp Type: LED Lamps
Inline Dimmer -- SSI-10DC (CE)
from Metaphase Technologies, Inc.

CE rated in-line dimmer for 24 VDC input models only (dimmer includes convenient AC adapter) [See More]

  • Voltage: 24 VDC
  • Controller Type: Rotary Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-GS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GOLDSTONE FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX 512 Decoder RGBW LED -- LC-LT-4DMX
from ECO Light LED

This product is a one of a kind DMX driver that is capable of hooking up common anode RGB lights as well as an additional set of single channel common anode LED lights, LED modules or LED strip lights to a DMX 512 control system. This product can also relay DMX 512 signal to four single channel LED... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 144
  • Lamp Type: LED Lamps
PDC Controller -- SSI-600-PDC
from Metaphase Technologies, Inc.

SSI-600-PDC Controller [See More]

  • Voltage: 24 VDC; 208-230/240V
  • Controller Type: Keypad Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-HT
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN HOT FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX Driver 24 Channel - 12/24VDC 72A -- LC-EU-DMX-PX243
from ECO Light LED

This DMX512 driver allows for 24 Channels of LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached LED lights. This driver accepts either XLR-3 type connections or RJ45 connections for the DMX signal input... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 1728
  • Lamp Type: LED Lamps
Single Channel DC Controller -- SSI-40DC-24(CE)
from Metaphase Technologies, Inc.

CE rated Single Channel DC controller with manual and remote control of intensity [See More]

  • Voltage: 24 VDC
  • Controller Type: Rotary Dimmer
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-LS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN LIMESTONE FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX Driver and RGB LED Controller with Remote -- LC-KT-DMX1-IR
from ECO Light LED

This unique DMX Driver can be used with DMX 512 systems or it can be used as a RGB LED Controller with IR Remote Control. Thru the use of PWM dimming the built in RGB LED Controller or DMX signal allows you to change the color and dimming of your RGB LED lights. For 12 to 24VDC systems only. [See More]

  • Voltage: 24 VDC
  • Lamp Power: 180
  • Lamp Type: LED Lamps
Universal LED Controller -- ULC-2
from Metaphase Technologies, Inc.

Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. [See More]

  • Voltage: 24 VDC
  • Controller Type: Universal LED Controller
  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-MN
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MIDNIGHT FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX Driver PX24500 LED - 12 - 24VDC 5A -- LC-OL-DMX-PX
from ECO Light LED

The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED lights. For 12 to 24VDC systems... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 180
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-MR
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MERLOT FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A -- LC-OL-DMX-PX02
from ECO Light LED

The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB LED lights plus one single color common anode LED light, or four common anode single color LED lights, LED modules, or LED... [See More]

  • Voltage: 24 VDC
  • Lamp Power: 144
  • Lamp Type: LED Lamps
Dimmer Switch -- DVSCTV-MS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN MOCHA STONE FINISH. 1-POLE OPERATION TYPE. UL (CANADA AND US), UL 244A APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 24 VDC VOLTAGE RATING. 0 TO 10 V, 30 MILLIAMPERE LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR... [See More]

  • Voltage: 24 VDC
  • Controller Type: Manual On/Off; Slide Dimmer
  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; LED Lamps
DMX Driver RGB LED - 24VDC 2A 144W -- LC-OL-DMX-D24
from ECO Light LED

A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more. Click For Product Spec Sheet [See More]

  • Voltage: 24 VDC
  • Lamp Power: 144
  • Lamp Type: LED Lamps