Exterior Lighting Controls
from Morningstar Corporation
Morningstar's SunLight ™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and... [See More]
- Application: Exterior; Roadway; Commercial; Industrial
- Voltage: 12V
- Controller Type: Daylight Sensor; Time Clock Config
- Mounting: Rack mount
from Moons' Electric Co. Ltd.
Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server. [See More]
- Application: Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
- Lamp Type: LED Lamps
- Controller Features: LAN
from PLC-Multipoint, Inc.
The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]
- Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from PLC-Multipoint, Inc.
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]
- Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from PLC-Multipoint, Inc.
THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]
- Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
- Voltage: 24 VAC
- Controller Type: Manual On/Off; Daylight Sensor; Timer
- Mounting: Panelboard
from PLC-Multipoint, Inc.
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with... [See More]
- Application: Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config
- Voltage: 115/120V; 277 VAC 60 Hz
from PLC-Multipoint, Inc.
The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]
- Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
- Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
- Voltage: 24 VDC; 24 VAC