Remote Control (RF or IR) Lighting Controls
from Legrand
Multi-Location Remote Dimmer, White. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. Red... [See More]
- Application: Interior; Residential
- Number of lamps: 1
- Controller Type: Manual On/Off; Remote Dimmer
- Mounting: Wall/Ceiling
from ECO Light LED
These 2.4 GHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 700 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 512 separate DMX512 universes can... [See More]
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
from PLC-Multipoint, Inc.
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]
- Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
- Voltage: 115/120V; 277 VAC 60 Hz
from Leviton Manufacturing
Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Universal Control Module
- Voltage: 115/120V
from Metaphase Technologies, Inc.
CE rated Dual Channel DC controller with remote intensity control capability [See More]
- Application: Interior; Commercial; Industrial; Residential
- Lamp Type: LED Lamps
- Controller Type: Rotary Dimmer
- Voltage: 24 VDC
from ECO Light LED
These 900 MHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 225 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 2 separate DMX512 universes can be... [See More]
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
from Leviton Manufacturing
The D4000 system of architectural lighting controllers from Leviton puts total lighting control at your finger tips. From master stations to room combines, the D4000 system provides a wide range of capabilities. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 32
- Controller Type: Time Clock Config; Programmable Controller
- Mounting: Wall/Ceiling
from Metaphase Technologies, Inc.
CE rated Single Channel DC controller with manual and remote control of intensity [See More]
- Application: Interior; Commercial; Industrial; Residential
- Lamp Type: LED Lamps
- Controller Type: Rotary Dimmer
- Voltage: 24 VDC
from ECO Light LED
This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights. You can connect to 12VDC or... [See More]
- Lamp Type: LED Lamps
- Voltage: 24 VDC
- Lamp Power: 144
- Controller Features: Remote Control (RF or IR)
from Leviton Manufacturing
The D8000 series from Leviton provides distributed processing and network topology. By bringing the power and flexibility of networked computing to the lighting realm, the D8000 master stations allow complex, large scale lighting projects to become readily available. [See More]
- Application: Interior; Commercial; Architectural Grade
- Mounting: Wall/Ceiling
- Controller Type: Time Clock Config; Programmable Controller
- Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
from ECO Light LED
This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with spring loaded... [See More]
- Lamp Type: LED Lamps
- Voltage: 24 VDC
- Lamp Power: 192
- Controller Features: Remote Control (RF or IR)
from Leviton Manufacturing
Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard
from ECO Light LED
An amazing RGB LED Controller that is programmable. Easily program 20 scenes (colors or black) with this controller, choose each shade of Red, Green or Blue (256 shade levels each color, 16 million shades) and hold as static color or strobe or fade to the next color. It has a greyscale LCD screen so... [See More]
- Lamp Type: LED Lamps
- Voltage: 24 VDC
- Lamp Power: 144
- Controller Features: Remote Control (RF or IR); Programmable (Theatrical)
from Leviton Manufacturing
Multizone Controller and Dimmer - Self contained dimmer with 4 local zones and learning IR receiver. 1920W. System Type: Dimensions Multizone System. System Component: Multizone Controller/Dimmer. Zone Quantity: 4 Local. Remote Zone Capacity: 186. Load Rating: 1920W/VA Total 1000W/VA per Zone 1200W... [See More]
- Application: Interior; Commercial; Architectural Grade
- Lamp Type: Fluorescent Lamps; Incandescent Lamps
- Controller Type: Time Clock Config; Programmable Controller
- Lamp Power: 1920
from ECO Light LED
This cool RGB LED Controller can control your RGB LED lights by music or sound. The LED lights will change with sound. It also comes with a 4 button RF Remote. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. See more. Click For Product Spec Sheet [See More]
- Lamp Type: LED Lamps
- Voltage: 24 VDC
- Lamp Power: 144
- Controller Features: Remote Control (RF or IR)
from Leviton Manufacturing
The ENR portable rack from Leviton features many of the same qualities of Leviton's iSeries line, but in a smaller, portable solution. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800
from ECO Light LED
An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC Constant Voltage Power Supply for this... [See More]
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
- Lamp Power: 144
from Leviton Manufacturing
Integrated with DMX512, the Remembrance series of controls from Leviton presents complete control of theatrical and architectural lighting with programmable buttons and sliders. A wide variety of stations are available, including LCD buttons and sliders. Catalog Numbers: CTP-8-1200, CTP-8-1206,... [See More]
- Application: Interior; Commercial; Architectural / Theatrical Grade
- Number of lamps: 512
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard