Daylight Sensor Lighting Controls

8 Results
Lighting Controllers -- 2234498
from RS Components, Ltd.

SHOT LED21 Lighting Controller [See More]

  • Controller Type: Manual On/Off; Daylight Sensor; Switch
  • Mounting: Wall/Ceiling
Lighting Controllers -- 2506906
from RS Components, Ltd.

Hager EEN002 Lighting Controller [See More]

  • Controller Type: Daylight Sensor; Sensor Switch
  • Mounting: Wall/Ceiling
Lighting Controllers -- 2506907
from RS Components, Ltd.

Hager EEN003 Lighting Controller [See More]

  • Controller Type: Daylight Sensor; Sensor Switch
  • Mounting: Wall/Ceiling
Solar Lighting Controller with Automatic Lighting Control Functions -- SunLight™ SL-10L-12V
from Morningstar Corporation

Morningstar's SunLight ™ solar lighting controller combines the SunSaver design with an advanced microcontroller for automatic lighting control functions. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and... [See More]

  • Application: Exterior; Roadway; Commercial; Industrial
  • Voltage: 12V
  • Controller Type: Daylight Sensor; Time Clock Config
  • Mounting: Rack mount
Commercial Passive Infrared (PIR) Wall Switch Sensor -- WSP250W
from Legrand

Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, White. FEATURES. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment... [See More]

  • Application: Interior; Residential
  • Voltage: 115/120V; 277 VAC 60 Hz
  • Controller Type: Daylight Sensor
  • Number of lamps: 1
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
LC3X Controller
from PLC-Multipoint, Inc.

THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Timer
  • Mounting: Panelboard
LCM-ASTRO System
from PLC-Multipoint, Inc.

EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with... [See More]

  • Application: Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Daylight Sensor; Time Clock Config
  • Voltage: 115/120V; 277 VAC 60 Hz