RS232/485 Lighting Controls
from Leviton Manufacturing
The Sapphire ™ series from Leviton provides a perfect solution for complex, large scale lighting projects enabling the total integration of theatrical, architectural, and energy management lighting control systems. [See More]
- Communication Protocol: RS232/485; Luma-Net
- Controller Type: Time Clock Config; Slide Dimmer; Programmable Controller
- Application: Interior; Commercial; Architectural / Theatrical Grade
- Mounting: Panelboard
from Smartmore Corporation Limited
This product is a vertical analog four-way controller. The knob adjusts the brightness of the light source steplessly; the external trigger adopts a high-speed optocoupler isolation design, which provides an accurate and high-reliability trigger signal, the external trigger is flexible, and the high... [See More]
- Communication Protocol: RS232/485
- Controller Type: Manual On/Off
- Application: Industrial
- Lamp Type: LED Lamps
from Smartmore Corporation Limited
This product is a vertical constant current two-way controller. Constant current output to ensure the stability of light source illumination; knob to adjust light source brightness steplessly; external trigger adopts high-speed optocoupler isolation design, providing accurate and high reliability... [See More]
- Communication Protocol: RS232/485
- Controller Type: Manual On/Off
- Application: Industrial
- Lamp Type: LED Lamps
from Smartmore Corporation Limited
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]
- Communication Protocol: RS232/485
- Controller Type: Manual On/Off
- Application: Industrial
- Lamp Type: LED Lamps