Toggle Dimmer Lighting Controls
from Suzhou Ele Mfg Co., Ltd.
Compatible with up to 150W dimmable LED /CFL bulbs as well as 600w Incandescent bulbs |. Convenient operation, push on and off switch with full-range rotary dimming control |. Easy installation, no removal of fins required for multi-gang installations |. Classic and precise design, good match for... [See More]
- Controller Type: Rotary Dimmer; Toggle Dimmer
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
from Legrand
Timer 1-60min Double Pole/Double Throw 500w/3hp 120v, White. FEATURES. Eliminates the need for two switches. Fits standard toggle opening for easy ganging. Time range adjustable from 1-60 minutes. Easily installed. May control one or two loads simultaneously. Motor rated. Silent operation. Reliable... [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 500
- Application: Interior; Residential
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
". WALL DIMMER TYPE. 2.94 INCH W X 4.69 INCH H SIZE. IVORY FINISH. MULTI LOCATION REMOTE OPERATION TYPE. UL, CSA, NOM APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. FADE TO OFF OPERATOR TYPE. 1-GANG (NOT INCLUDED) WALL PLATE TYPE. MAESTRO. BRAND. MA-R MODEL. " [See More]
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Controller Type: Toggle Dimmer
- Lamp Power: 6 to 7200
- Application: Interior; Commercial; Schools; Churches
- Voltage: 115/120V
from Legrand
Electronic Toggle Dimmer,1000W Incandescent, White. FEATURES. More versatile than standard toggle dimmers. Provides easy ON/OFF. Separate preset and electronic touch pads allow convenient dimming control. Uses conventional 3-way wiring when used in conjunction with a 3-way switch. Matches appearance... [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 1000
from Lutron Electronics Co., Inc.
". WALL DIMMER TYPE. 2.94 INCH W X 4.69 INCH H SIZE. WHITE FINISH. MULTI LOCATION REMOTE OPERATION TYPE. UL, CSA, NOM APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. FADE TO OFF OPERATOR TYPE. 1-GANG (NOT INCLUDED) WALL PLATE TYPE. MAESTRO. BRAND. MA-R MODEL. " [See More]
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Controller Type: Toggle Dimmer
- Lamp Power: 8 to 9600
- Application: Interior; Commercial; Schools; Churches
- Voltage: 115/120V
from Legrand
Toggle Dimmer 1000watt 1pole Lighted White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 1000
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. PLUG-IN TABLE TOP LAMP DIMMER TYPE. 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE. MATTE BLACK FINISH. UL, CSA, FCC APPROVAL. INDOOR APPLICATION. 120 VAC AT 50/60 HZ VOLTAGE RATING. 300 W LOAD RATING. FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE. INCANDESCENT/HALOGEN LOAD TYPE. MAESTRO... [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 300
from Leviton Manufacturing
8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]
- Controller Type: Toggle Dimmer
- Lamp Power: 8 to 9600
- Application: Interior; Commercial; Schools; Churches
- Voltage: 115/120V
from Legrand
Toggle Dimmer 1000watt 1pole White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 1000
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. PLUG-IN TABLE TOP LAMP DIMMER TYPE. 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE. GLOSS WHITE FINISH. UL, CSA, FCC APPROVAL. INDOOR APPLICATION. 120 VAC AT 50/60 HZ VOLTAGE RATING. 300 W LOAD RATING. FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE. INCANDESCENT/HALOGEN LOAD TYPE. MAESTRO... [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 300
from Leviton Manufacturing
6 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]
- Controller Type: Toggle Dimmer
- Lamp Power: 6 to 14400
- Application: Interior; Commercial; Schools; Churches
- Voltage: 115/120V
from Legrand
Toggle Dimmer 1000watt 3way Lighted White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 1000
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. PLUG-IN LAMP DIMMER TYPE. 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE. MATTE BLACK FINISH. UL, CUL, FCC, NOM APPROVAL. INDOOR APPLICATION. 120 VAC AT 50/60 HZ VOLTAGE RATING. 300 W LOAD RATING. FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE. INCANDESCENT/HALOGEN LOAD TYPE. POWPAK[R] BRAND. [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 300
from Leviton Manufacturing
8 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Controller Type: Toggle Dimmer
- Lamp Power: 8 to 19200
- Application: Interior; Commercial; Schools; Churches
- Voltage: 115/120V
from Legrand
Toggle Dimmer 600watt 1pole Lighted White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 600
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. PLUG-IN LAMP DIMMER TYPE. 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE. MATTE BLACK FINISH. UL, CUL, FCC, NOM APPROVAL. INDOOR APPLICATION. 120 VAC AT 50/60 HZ VOLTAGE RATING. 300 W LOAD RATING. FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE. INCANDESCENT/HALOGEN LOAD TYPE. POWPAK[R] BRAND. [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 300
from Leviton Manufacturing
4-Channel Programmable Dimmer Pack integrating stand-alone, 5-PIN DMX, & NSI Microplex, operates as 1, 2, or 4 channel with pre-programmed chases, 1200 Watts/Channel, 2400 Watts/Maximum, 15 Amp Power Supply Cord, 120V. [See More]
- Controller Type: Toggle Dimmer; Programmable Dimmer
- Lamp Power: 1200 to 2400
- Application: Interior; Commercial
- Voltage: 115/120V
from Legrand
Toggle Dimmer 600watt 3wire Lighted White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Lamp Power: 600
- Application: Interior; Residential
- Number of lamps: 1
from Lutron Electronics Co., Inc.
. PLUG-IN LAMP DIMMER TYPE. 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE. MATTE WHITE FINISH. UL, CUL, FCC, NOM APPROVAL. INDOOR APPLICATION. 120 VAC AT 50/60 HZ VOLTAGE RATING. 300 W LOAD RATING. FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE. INCANDESCENT/HALOGEN LOAD TYPE. POWPAK[R] BRAND. [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 300
from Legrand
Toggle Dimmer, Low Voltage 1000va, White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Lutron Electronics Co., Inc.
. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. SINGLE POLE/MULTI LOCATION OPERATION TYPE. UL, CSA APPROVAL. INDOOR APPLICATION. 120 V VOLTAGE RATING. 600 W LOAD RATING. FADE ON/OFF OPERATOR TYPE. 1-GANG (NOT INCLUDED) WALL PLATE TYPE. INCANDESCENT/HALOGEN LOAD TYPE. MAESTRO... [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior
- Lamp Power: 600
from Legrand
Toggle Dimmer, Low Voltage 1000va/3way, White. FEATURES. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. [See More]
- Controller Type: Manual On/Off; Toggle Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 1-POLE/MULTI-LOCATION OPERATION TYPE. UL, CUL, FCC APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. FADE TO OFF... [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 150 to 600
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE. SATIN SNOW FINISH. 1-POLE/MULTI-LOCATION OPERATION TYPE. UL, CUL, FCC APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. FADE TO OFF... [See More]
- Controller Type: Toggle Dimmer
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 150 to 600