Slide Dimmer Lighting Controls
from Suzhou Ele Mfg Co., Ltd.
Compatible with up to 150w dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. |. Multiple Control, this series Can be used as single-pole or 3-way applications. |. Compared with standard switch, slide dimmer switch provides smooth and precise dimming performance as per your request so as to... [See More]
- Controller Type: Slide Dimmer; Slider
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Residential
- Lamp Power: 150 to 600
from Suzhou Ele Mfg Co., Ltd.
Compatible with up to 150w dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. |. Multiple Control, this series Can be used as single-pole or 3-way applications. |. Compared with standard switch, slide dimmer switch provides smooth and precise dimming performance as per your request so as to... [See More]
- Controller Type: Slide Dimmer; Slider
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Residential
- Lamp Power: 150 to 600
from Suzhou Ele Mfg Co., Ltd.
Adjustable initial brightness setting for different type of lights. |. Compatible with 99% of light bulbs on the market today. |. Tough thermoplastic housing shrugs off impacts and is scratch proof |. Modern ergonomic element incorporates with compact design saving more room for junction box and... [See More]
- Controller Type: Slide Dimmer; Slider
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Residential
- Lamp Power: 300 to 600
from Leviton Manufacturing
Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]
- Controller Type: Slide Dimmer
- Lamp Power: 2400
- Application: Interior; Commercial
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS ALMOND FINISH. 3-WAY OPERATION TYPE. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Vista Manufacturing, Inc.
Light Dimmer [See More]
- Controller Type: Slide Dimmer
- Mounting: Wall/Ceiling
from Legrand
Slide Dimmer, 600watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE. IVORY FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL APPROVAL. ARCHITECTURAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE OPERATOR TYPE. BRYANT[R] BRAND [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
- Application: Interior
from Smith-Victor Corporation
DC-1 DIMMER. VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS [See More]
- Controller Type: Slide Dimmer
- Application: Commercial
from Leviton Manufacturing
The CP series of manual control panels from Leviton are simple to operate and install. Lighting levels are easily adjusted by moving the slide controller up or down to the desired intensity. Control stations can contain any number of slides or special function controllers. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
- Application: Interior; Commercial; Architectural Grade
- Mounting: Wall/Ceiling
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS BLACK FINISH. 3-WAY OPERATION TYPE. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Decorator Slide Dimmer 1000watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1000
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE. IVORY FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL APPROVAL. ARCHITECTURAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1500 W LOAD RATING. PRESET SLIDE OPERATOR TYPE. BRYANT[R] BRAND [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
- Application: Interior
from Smith-Victor Corporation
THE EXTENDER. HI/LO/OFF LAMP DIMMER AND LIFE EXTENDER FOR 3-PRONG CORDS [See More]
- Controller Type: Slide Dimmer
- Application: Commercial
from Leviton Manufacturing
The PDQ dimmers from Leviton are off-the-shelf pre-packaged commercial quality dimmers available for QUICK delivery. Dimmers are built using the same high quality components and features of Leviton's Modular Dimming System (MDS) cabinets. [See More]
- Controller Type: Slide Dimmer; Dimming System
- Lamp Type: Incandescent Lamps
- Application: Interior; Commercial
- Lamp Power: 1920 to 5000
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS BROWN FINISH. 3-WAY OPERATION TYPE. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Decorator Slide Dimmer 1500watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1500
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE. IVORY FINISH. THREE WAY OPERATION TYPE. UL APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W LOAD RATING. ROTARY ON/OFF OPERATOR TYPE. BRYANT[R] BRAND [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
DS Dimmer Control Module [See More]
- Controller Type: Slide Dimmer
- Mounting: Rack mount
- Application: Interior; Commercial
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. IVORY GLOSS FINISH. THREE WAY OPERATION TYPE. UL, NOM APPROVAL. RESIDENTIAL APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 1000 W LOAD RATING. PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE. TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Residential
- Lamp Power: 1000
from Legrand
Decorator Slide Dimmer 2000watt Preset 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 2000
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. ALMOND FINISH. THREE WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[T], HUBBELL[R] BRAND. RAY MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1 to 100
- Application: Interior; Commercial; Architectural Grade
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. COMMERCIAL, RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE... [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Decorator Slide Dimmer 2000watt 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 2000
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
Remote Memory Control Panel with 8 Manual Slide Controls. Mounts in Standard 3-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1 to 100
- Application: Interior; Commercial; Architectural Grade
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. WHITE GLOSS FINISH. THREE WAY OPERATION TYPE. UL, NOM APPROVAL. RESIDENTIAL APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 1000 W LOAD RATING. PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE. TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Residential
- Lamp Power: 1000
from Legrand
Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White. FEATURES. Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
8 channel, 1200 Watt/Channel, Modular Rack Mount Dimmer/Relay System, DMX512, Micro-Plex, LUMA-NET, 0-10V Standard, LCD, Soft Patch, Memory Scenes, and 22 Button Keypad. Edison Output, UL/C-UL Listed. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Commercial
- Lamp Power: 8 to 9600
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING. PRESET SLIDE, TOGGLE... [See More]
- Controller Type: Slide Dimmer
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Legrand
Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White. FEATURES. Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Hubbell Incorporated
WALL DIMMER TYPE. WHITE FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
12 channel, 1200 Watt/Channel, Modular Rack Mount Dimmer/Relay System, DMX512, Micro-Plex, LUMA-NET, 0-10V Standard, LCD, Soft Patch, Memory Scenes, and 22 Button Keypad. Edison Output, UL/C-UL Listed. [See More]
- Controller Type: Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Commercial
- Lamp Power: 12 to 14400
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING. PRESET SLIDE,... [See More]
- Controller Type: Slide Dimmer
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Legrand
MULTI LOCATION DIMMER 600W FLUORESCENT BALLAST, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Residential
- Lamp Power: 600
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY600P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
Integrated with DMX512, the Remembrance series of controls from Leviton presents complete control of theatrical and architectural lighting with programmable buttons and sliders. A wide variety of stations are available, including LCD buttons and sliders. Catalog Numbers: CTP-8-1200, CTP-8-1206,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 512
- Application: Interior; Commercial; Architectural / Theatrical Grade
- Mounting: Panelboard
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING. PRESET SLIDE, TOGGLE... [See More]
- Controller Type: Slide Dimmer
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Legrand
MULTI LOCATION DIMMER 1000W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 1000
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY600P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
The Sapphire ™ series from Leviton provides a perfect solution for complex, large scale lighting projects enabling the total integration of theatrical, architectural, and energy management lighting control systems. [See More]
- Controller Type: Time Clock Config; Slide Dimmer; Programmable Controller
- Mounting: Panelboard
- Application: Interior; Commercial; Architectural / Theatrical Grade
- Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
MULTI LOCATION 600W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. WHITE FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. PRESET SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RAY600P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
400VA 300W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White. Switch Type: Single-Pole & 3-Way. Style Name: Monet. Type: Digital. Preset: Preset. Load Type: Electronic Low-Voltage. Load Rating: 400VA 300W. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 300
- Application: Interior; Commercial; Architectural Grade
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
MULTI LOCATION DIMMER 600W LOW-VOLTAGE, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. TOGGLE ON/OFF SWITCH OPERATOR... [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
- Application: Interior
from Leviton Manufacturing
1500W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Incandescent Slide Dimmer, Wide Fin, LED Locator Light - White. Switch Type: Single-Pole & 3-Way. Style Name: Monet. Type: Digital. Preset: Preset. Load Type: Incandescent. Load Rating: 1500W. Voltage: 120 Volt AC 60Hz. Fins:... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Commercial; Architectural Grade
- Lamp Power: 1500
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
DUAL DIMMER 300W WHITE. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 300
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY/WHITE FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. ROTARY PUSH ON/OFF OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RD MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
1500VA 1125W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Wide Fin, LED Locator Light - White. Switch Type: Single-Pole & 3-Way. Style Name: Monet. Type: Digital. Preset: Preset. Load Type: Magnetic Low-Voltage. Load Rating: 1500VA 1125W. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 1125
- Application: Interior; Commercial; Architectural Grade
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White. FEATURES. Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. ROTARY ON/OFF OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RD600R MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
1200VA 900W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory. Switch Type: Single-Pole & 3-Way. Style Name: Renoir. Type: Electro-Mechanical. Preset: Preset. Load Type: Electronic Mark 10... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Commercial; Architectural Grade
- Lamp Power: 900
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, Preset 1000watt, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 1000
from Hubbell Incorporated
WALL DIMMER TYPE. WHITE FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. ROTARY ON/OFF OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RD600R MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
800W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown. Switch Type: Single-Pole. Style Name: Renoir. Type: Electro-Mechanical. Preset: Preset. Load Type: Incandescent. Load Rating: 800W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action:... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Commercial; Architectural Grade
- Lamp Power: 800
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, Non-Preset 1000W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 1000
from Hubbell Incorporated
WALL DIMMER TYPE. ALMOND FINISH. THREE WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[T], HUBBELL[R] BRAND. RDV MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown. Switch Type: Single-Pole. Style Name: Renoir. Type: Electro-Mechanical. Preset: Preset. Load Type: Incandescent. Load Rating: 1000W. Voltage: 120 Volt AC 60Hz. Fins: Narrow. Action:... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Commercial; Architectural Grade
- Lamp Power: 1000
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, 1000watt 3way Preset, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 1000
from Hubbell Incorporated
WALL DIMMER TYPE. IVORY FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RDV103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, Preset 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 600
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RDV103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, Non-Preset 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 600
from Hubbell Incorporated
WALL DIMMER TYPE. WHITE FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RDV103P MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Incandescent Slide Dimmer, Preset 3way 600W, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Interior; Residential
- Lamp Power: 600
from Hubbell Incorporated
WALL DIMMER TYPE. ALMOND FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[T], HUBBELL[R] BRAND. RDV MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Number of lamps: 1
- Application: Interior; Residential
- Mounting: Wall/Ceiling
from Hubbell Incorporated
WALL DIMMER TYPE. WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. DECORATOR SWITCH OPERATOR... [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
- Application: Interior
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE. GLOSS IVORY FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. 1000 WATT LOAD RATING. PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 600
- Application: Interior; Residential
- Number of lamps: 1
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET WITH ON/OFF SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[TM] BRAND. RS MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE. 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Slide Dimmer, Electronic Single Pole 2Wire 10A 277V, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Residential
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. 3-WAY OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET WITH ON/OFF SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RS MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. PRESET DIMMER TYPE. 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. THREE WAY OPERATION TYPE. UL, CSA APPROVAL. COMMERCIAL/RESIDENTIAL APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE. STANDARD DESIGNER 1-GANG... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Halogen Lamps; Incandescent Lamps
- Application: Commercial; Residential
- Lamp Power: 1000
from Legrand
Slide Dimmer, Electronic Single Pole/3Way 2Wire 10A 277V, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Residential
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET WITH ON/OFF SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND. RS MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL/SLIDE DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE. UL, CSA, NOM APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING. PADDLE ON/OFF SWITCH, LINEAR... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Power: 250 to 600
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Voltage: 115/120V
from Legrand
Slide Dimmer, Electronic Single Pole 2Wire 5A, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Residential
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
WALL DIMMER TYPE. LIGHT ALMOND FINISH. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 1000 W LOAD RATING. PRESET WITH ON/OFF SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[T], HUBBELL[R] BRAND. RS MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from Lutron Electronics Co., Inc.
. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
- Application: Interior; Commercial; Residential
- Lamp Power: 250 to 600
from Legrand
Slide Dimmer, Electronic Single Pole/3Way 2Wire PRESET 8A, White. FEATURES. For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... [See More]
- Controller Type: Manual On/Off; Slide Dimmer
- Lamp Type: Fluorescent Lamps
- Application: Interior; Residential
- Voltage: 115/120V; 277 VAC 60 Hz
from Hubbell Incorporated
WALL DIMMER TYPE. ALMOND FINISH. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. PRESET WITH ON/OFF SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. INCANDESCENT LOAD TYPE. HOMESELECT[TM] BRAND. RS MODEL [See More]
- Controller Type: Slide Dimmer
- Voltage: 115/120V