Interior Lighting Controls

122 Results
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required -- DM17N
from Suzhou Ele Mfg Co., Ltd.

Compatible with up to 150w dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. |. Multiple Control, this series Can be used as single-pole or 3-way applications. |. Compared with standard switch, slide dimmer switch provides smooth and precise dimming performance as per your request so as to... [See More]

  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Slide Dimmer; Slider
  • Lamp Power: 150 to 600
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness -- DM17
from Suzhou Ele Mfg Co., Ltd.

Compatible with up to 150w dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. |. Multiple Control, this series Can be used as single-pole or 3-way applications. |. Compared with standard switch, slide dimmer switch provides smooth and precise dimming performance as per your request so as to... [See More]

  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Slide Dimmer; Slider
  • Lamp Power: 150 to 600
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required -- DM19
from Suzhou Ele Mfg Co., Ltd.

Adjustable initial brightness setting for different type of lights. |. Compatible with 99% of light bulbs on the market today. |. Tough thermoplastic housing shrugs off impacts and is scratch proof |. Modern ergonomic element incorporates with compact design saving more room for junction box and... [See More]

  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Slide Dimmer; Slider
  • Lamp Power: 300 to 600
Smart Dimmer Switch 3-Way -- DPR30
from Suzhou Ele Mfg Co., Ltd.

Smart Dimmer Switch [See More]

  • Application: Interior; Residential
  • Voltage: 125V
  • Controller Type: App/Voice
  • Communication Protocol: Wi-Fi 2.4GHz
Smart Dimmer Switch 3-Way -- DTR30
from Suzhou Ele Mfg Co., Ltd.

Smart Dimmer Switch [See More]

  • Application: Interior; Residential
  • Voltage: 125V
  • Controller Type: App/Voice
  • Communication Protocol: Wi-Fi 2.4GHz
Smart Rotary Dimmer Switch 3-Way -- DRS30
from Suzhou Ele Mfg Co., Ltd.

Provide unparalleled interactive experience with a crystal-clear LCD screen and smooth dial control. Effortlessly shift options and achieve smooth dimming by simply rotating the dial. Enjoy delightful ambience on different occasions with wide dimming range. Compatible with dimmable LED/CFL,... [See More]

  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Rotary Dimmer; App/Voice
  • Voltage: 125V
Smart Touch Panel Dimmer Switch Single-Pole -- DPR10
from Suzhou Ele Mfg Co., Ltd.

Smart Touch Panel Dimmer Switch [See More]

  • Application: Interior; Residential
  • Voltage: 125V
  • Controller Type: App/Voice
  • Communication Protocol: Wi-Fi 2.4GHz
Combination Switch/Receptacle -- 6404BRN
from Hubbell Incorporated

DUPLEX TYPE. BROWN COLOR. UL, NOM APPROVAL. APPLIANCE, BRANCH LIGHTING APPLICATION. 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. BRYANT[R] BRAND. APPLICABLE STANDARD NEC. TERMINAL TYPE... [See More]

  • Application: Interior
  • Controller Type: Manual On/Off
Dimmer Switch -- AYCL-153P-IV
from Lutron Electronics Co., Inc.

. PRESET DIMMER TYPE. 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS IVORY FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. INDOOR APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING. TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE. [See More]

  • Application: Interior
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Slide Dimmer
  • Lamp Power: 150 to 600
5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. -- LC-SC-RGB-5C-RF
from ECO Light LED

5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW!. This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A... [See More]

  • Application: Interior
  • Lamp Power: 240
  • Lamp Type: LED Lamps
  • Voltage: 24 VDC
EasyControls™ Lighting Control -- EC-Light Panel
from Distech Controls, Inc.

Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]

  • Application: Interior; Security; Commercial; Industrial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Override
  • Lamp Power: 2400
Combination Lighting Control System -- LC81
from PLC-Multipoint, Inc.

The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards, internal Hand/Off/Auto Switch per LC8, terminal blocks and one or two 20A switching relays housed in a... [See More]

  • Application: Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
2408CD Dimmer Pack -- N2408-CD0
from Leviton Manufacturing

Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 2400
  • Controller Type: Slide Dimmer
  • Voltage: 115/120V
Current Source DC Power Controller Module -- SSI-40DCPM
from Metaphase Technologies, Inc.

Current Source DC Power Controller Module [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Power: 50
  • Lamp Type: LED Lamps
  • Voltage: 24 VDC
Bi-Level Dual Technology Wall Switch Sensor -- WDT200W
from Legrand

Bi-Level Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White. FEATURES. High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment. Self-adaptive technology for automatic, intuitive energy savings. Color-matched lenses and low... [See More]

  • Application: Interior; Residential
  • Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
  • Controller Type: Manual On/Off (optional feature); Daylight Sensor (optional feature)
  • Number of lamps: 1
Combination Switch/Receptacle -- 6406
from Hubbell Incorporated

DUPLEX TYPE. BROWN COLOR. UL, NOM APPROVAL. APPLIANCE, BRANCH LIGHTING APPLICATION. 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE. SIDE WIRING. 0 WALL PLATE INCLUDED. 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE. BRYANT[R] BRAND. APPLICABLE STANDARD NEC. TERMINAL TYPE... [See More]

  • Application: Interior
  • Controller Type: Manual On/Off
Dimmer Switch -- AYCL-153P-WH
from Lutron Electronics Co., Inc.

. PRESET DIMMER TYPE. 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS WHITE FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL 1472, CSA C22.2 APPROVAL. INDOOR APPLICATION. 120 V AT 60 HZ VOLTAGE RATING. 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING. TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE. [See More]

  • Application: Interior
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Slide Dimmer
  • Lamp Power: 150 to 600
5 channel LED Signal Amplifier for 5 Chip LED Ribbon, 1.. -- LC-SC-RGB-5C-AM
from ECO Light LED

5 channel LED Signal Amplifier for 5 Chip LED Ribbon, 12-24VDC NEW!. This product is a 5 channel LED Signal Amplifier made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 3A per channel allows you to add an additional 180W to your existing 5 channel setup all while using... [See More]

  • Application: Interior
  • Lamp Power: 180
  • Lamp Type: LED Lamps
  • Voltage: 24 VDC
Interior/Exterior Lighting Control Panel -- LCM-IE Series
from PLC-Multipoint, Inc.

The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote switching and timed... [See More]

  • Application: Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off; Time Clock Config; After Hour Sweep; Timer
  • Voltage: 115/120V; 277 VAC 60 Hz
Control Module -- ENRCM
from Leviton Manufacturing

Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]

  • Application: Interior; Commercial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Universal Control Module
  • Voltage: 115/120V
Dual Channel DC Controller -- SSI-20DC-2-24(CE)
from Metaphase Technologies, Inc.

CE rated Dual Channel DC controller with remote intensity control capability [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Rotary Dimmer
  • Voltage: 24 VDC
Commercial Occupancy Sensor -- CSD1000
from Legrand

DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES. Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially... [See More]

  • Application: Interior; Commercial
  • Number of lamps: 1
  • Controller Type: Occupancy (Motion) Sensor
  • Mounting: Wall/Ceiling
Dimmer Switch -- BAS103I
from Hubbell Incorporated

WALL DIMMER TYPE. 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE. IVORY FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL APPROVAL. ARCHITECTURAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W LOAD RATING. PRESET SLIDE OPERATOR TYPE. BRYANT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- CT-103P-AL
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
LC3X Controller
from PLC-Multipoint, Inc.

THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD adapter to complete the low voltage system. The LC3X can be... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
  • Voltage: 24 VAC
  • Controller Type: Manual On/Off; Daylight Sensor; Timer
  • Mounting: Panelboard
CP Station -- MAC-206-1
from Leviton Manufacturing

The CP series of manual control panels from Leviton are simple to operate and install. Lighting levels are easily adjusted by moving the slide controller up or down to the desired intensity. Control stations can contain any number of slides or special function controllers. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Wall/Ceiling
Inline Dimmer -- ILD-10-24-L
from Metaphase Technologies, Inc.

PWM power dimming for use with most MetaLight series lights with a ten turn precision lock-in knob. [not acceptable for line light use] [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Rotary Dimmer
  • Voltage: 24 VDC
Commercial Occupancy Sensor -- CSU1100
from Legrand

Ultrasonic Ceiling Sensor, Occupancy 1100 sq.ft. FEATURES. Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and receiver pairs help optimize sensitivity while... [See More]

  • Application: Interior; Commercial
  • Number of lamps: 1
  • Controller Type: Occupancy (Motion) Sensor
  • Mounting: Wall/Ceiling
Dimmer Switch -- BAS153I
from Hubbell Incorporated

WALL DIMMER TYPE. 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE. IVORY FINISH. SINGLE POLE/THREE WAY OPERATION TYPE. UL APPROVAL. ARCHITECTURAL APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1500 W LOAD RATING. PRESET SLIDE OPERATOR TYPE. BRYANT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- CT-103P-BL
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
Single Level Lighting Controller -- LC8
from PLC-Multipoint, Inc.

The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The LC8 can... [See More]

  • Application: Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
  • Voltage: 24 VDC; 24 VAC
D4000
from Leviton Manufacturing

The D4000 system of architectural lighting controllers from Leviton puts total lighting control at your finger tips. From master stations to room combines, the D4000 system provides a wide range of capabilities. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 32
  • Controller Type: Time Clock Config; Programmable Controller
  • Mounting: Wall/Ceiling
Inline Dimmer -- ILD-20-24-L
from Metaphase Technologies, Inc.

PWM signal for use with most MetaBright series lights with a ten turn precision lock-in knob. [not acceptable for line light use] [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Rotary Dimmer
  • Voltage: 24 VDC
Commercial Occupancy Sensor -- WSP200W
from Legrand

Wall Mount Occupancy Sensor, White. FEATURES. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp... [See More]

  • Application: Interior; Commercial
  • Voltage: 115/120V; 277 VAC 60 Hz
  • Controller Type: Occupancy (Motion) Sensor
  • Number of lamps: 1
Dimmer Switch -- RAYCL153PI
from Hubbell Incorporated

WALL DIMMER TYPE. IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. TOGGLE ON/OFF SWITCH OPERATOR... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- CT-103P-BR
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
D8000
from Leviton Manufacturing

The D8000 series from Leviton provides distributed processing and network topology. By bringing the power and flexibility of networked computing to the lighting realm, the D8000 master stations allow complex, large scale lighting projects to become readily available. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Mounting: Wall/Ceiling
  • Controller Type: Time Clock Config; Programmable Controller
  • Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
Inline Dimmer -- SSI-10DC (CE)
from Metaphase Technologies, Inc.

CE rated in-line dimmer for 24 VDC input models only (dimmer includes convenient AC adapter) [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Rotary Dimmer
  • Voltage: 24 VDC
Commercial Occupancy/Vacancy Sensor -- OSR300SW
from Legrand

PIR Dual Occupancy Switch Sensor, White. FEATURES. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable... [See More]

  • Application: Interior; Commercial
  • Lamp Type: Fluorescent Lamps; Incandescent Lamps
  • Controller Type: Occupancy (Motion) Sensor
  • Number of lamps: 1
Dimmer Switch -- RAYCL153PW
from Hubbell Incorporated

1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE. WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL, CSA APPROVAL. LIGHTING CONTROL APPLICATION. 120 VAC VOLTAGE RATING. 150/600 W LOAD RATING. TOGGLE ON/OFF SWITCH OPERATOR TYPE. TOGGLE WALL PLATE TYPE. INCANDESCENT/HALOGEN LOAD TYPE. TRADESELECT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V
Dimmer Switch -- CT-103P-GR
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
DALI Power Pack/Dimming Scene Controller -- CD100-D0
from Leviton Manufacturing

Dali loop power pack. for use with dali compatible dimmer input voltage: 120/277 vac +/-10%. output voltage: 12 output current: 110ma. cof white. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Voltage: 115/120V; 208-230/240V
  • Controller Type: Manual On/Off; Programmable Controller
  • Mounting: Wall/Ceiling
PDC Controller -- SSI-600-PDC
from Metaphase Technologies, Inc.

SSI-600-PDC Controller [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Keypad Dimmer
  • Voltage: 24 VDC; 208-230/240V
Commercial Passive Infrared (PIR) Wall Switch Sensor -- WSP250W
from Legrand

Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, White. FEATURES. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment... [See More]

  • Application: Interior; Residential
  • Voltage: 115/120V; 277 VAC 60 Hz
  • Controller Type: Daylight Sensor
  • Number of lamps: 1
Dimmer Switch -- RDVCL153PI
from Hubbell Incorporated

IVORY FINISH. 1-POLE, 3-WAY OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. LIGHTING CONTROL, OFFICE, CONFERENCE AREA, SCHOOL, LIBRARY, BATHROOM, DINING ROOM APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W LOAD RATING. ON/OFF ROTARY SWITCH OPERATOR TYPE. DECORATOR, TOGGLE, TRADITIONAL WALL... [See More]

  • Application: Interior
  • Voltage: 115/120V
Dimmer Switch -- CT-103P-IV
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
DDS Rack Mount Dimmer -- N8600-DE0
from Leviton Manufacturing

6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 6 to 7200
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
Single Channel DC Controller -- SSI-40DC-24(CE)
from Metaphase Technologies, Inc.

CE rated Single Channel DC controller with manual and remote control of intensity [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Rotary Dimmer
  • Voltage: 24 VDC
Decorator Rotary DR Series Dimmer -- DR1103PWV
from Legrand

Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White. FEATURES. A new style that matches P &S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find... [See More]

  • Application: Interior; Residential
  • Lamp Power: 1100
  • Controller Type: Manual On/Off; Rotary Dimmer
  • Number of lamps: 1
Dimmer Switch -- RDVCL153PW
from Hubbell Incorporated

WALL DIMMER TYPE. WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING. DECORATOR SWITCH OPERATOR... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- CT-103P-LA
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
DDS Rack Mount Dimmer -- N8800-DE0
from Leviton Manufacturing

8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 8 to 9600
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
Universal LED Controller -- ULC-2
from Metaphase Technologies, Inc.

Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. [See More]

  • Application: Interior; Commercial; Industrial; Residential
  • Lamp Type: LED Lamps
  • Controller Type: Universal LED Controller
  • Lamp Power: 60
Decorator Rotary DR Series Dimmer -- DR703PWV
from Legrand

Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White. FEATURES. A new style that matches P &S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find... [See More]

  • Application: Interior; Residential
  • Lamp Power: 700
  • Controller Type: Manual On/Off; Rotary Dimmer
  • Number of lamps: 1
Dimmer Switch -- RDVLV603PI
from Hubbell Incorporated

IVORY FINISH. 3-WAY OPERATION TYPE. CSA APPROVAL. LIGHTING CONTROL APPLICATION. 120/600 VAC VOLTAGE RATING. 450 W LOAD RATING. ON/OFF ROTARY SWITCH OPERATOR TYPE. DECORATOR WALL PLATE TYPE. MAGNETIC LOW VOLTAGE LOAD TYPE [See More]

  • Application: Interior
  • Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz; 347 VAC 60 Hz; 460/480V; 575/600V
Dimmer Switch -- CT-103P-WH
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 VA/1000 W LOAD RATING. ON/OFF ROCKER SWITCH WITH... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
DDS Rack Mount Dimmer -- N9600-DK0
from Leviton Manufacturing

6 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 6 to 14400
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
Decorator Slide Dimmer -- 90683W
from Legrand

Slide Dimmer, 600watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]

  • Application: Interior; Residential
  • Lamp Power: 600
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Dimmer Switch -- RS600W
from Hubbell Incorporated

SLIDE DIMMER TYPE. 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE. WHITE FINISH. 1-POLE OPERATION TYPE. UL, CSA APPROVAL. LIGHTING CONTROL APPLICATION. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. SLIDE TO OFF OPERATOR TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- D-600R-IV
from Lutron Electronics Co., Inc.

. WALL DIMMER TYPE. 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE OPERATION TYPE. UL, CSA APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W LOAD RATING. ROTARY ON/OFF KNOB OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Rotary Dimmer
  • Lamp Power: 600
DDS Rack Mount Dimmer -- N9800-DE0
from Leviton Manufacturing

8 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 8 to 19200
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
Decorator Slide Dimmer -- 91083W
from Legrand

Decorator Slide Dimmer 1000watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]

  • Application: Interior; Residential
  • Lamp Power: 1000
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Dimmer Switch -- RS613PW
from Hubbell Incorporated

SLIDE DIMMER TYPE. 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE. WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL, CSA APPROVAL. LIGHTING CONTROL APPLICATION. 120 VAC VOLTAGE RATING. 600 W LOAD RATING. SLIDE TO OFF OPERATOR TYPE. INCANDESCENT LOAD TYPE. TRADESELECT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Slide Dimmer
Dimmer Switch -- D-600R-WH
from Lutron Electronics Co., Inc.

. WALL DIMMER TYPE. 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE OPERATION TYPE. UL, CSA APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W LOAD RATING. ROTARY ON/OFF KNOB OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL PLATE... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Rotary Dimmer
  • Lamp Power: 600
Dimmer -- PDQ
from Leviton Manufacturing

The PDQ dimmers from Leviton are off-the-shelf pre-packaged commercial quality dimmers available for QUICK delivery. Dimmers are built using the same high quality components and features of Leviton's Modular Dimming System (MDS) cabinets. [See More]

  • Application: Interior; Commercial
  • Lamp Type: Incandescent Lamps
  • Controller Type: Slide Dimmer; Dimming System
  • Lamp Power: 1920 to 5000
Decorator Slide Dimmer -- 91583W
from Legrand

Decorator Slide Dimmer 1500watt Preset 3way, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]

  • Application: Interior; Residential
  • Lamp Power: 1500
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Specialty Pushbutton Switch -- 6CPB11
from Hubbell Incorporated

SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. CSA, NOM APPROVAL. APPLIANCE, LAMP APPLICATION. 125 V, 250 VAC VOLTAGE RATING. 1 AMPERE AT 250 VAC, 1 AMPERE AT 125 V (T) CURRENT RATING. PLASTIC BODY MATERIAL. 6 INCH WIRE LEAD TERMINAL TYPE. ALUMINUM BUTTON TYPE. BRYANT[R]... [See More]

  • Application: Interior
  • Voltage: 115/120V; 208-230/240V
Dimmer Switch -- DNG-600P-IV
from Lutron Electronics Co., Inc.

. WALL DIMMER TYPE. 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE. GLOSS IVORY FINISH. 1-POLE OPERATION TYPE. UL, CSA APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 600 W LOAD RATING. ROTARY PUSH ON/OFF KNOB OPERATOR TYPE. 1-GANG FASSADA (NOT INCLUDED) WALL... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Halogen Lamps; Incandescent Lamps
  • Controller Type: Rotary Dimmer
  • Lamp Power: 600
Dimmer Module -- ENRDIM
from Leviton Manufacturing

Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]

  • Application: Interior; Commercial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off
  • Lamp Power: 1800 to 6000
Decorator Slide Dimmer -- 92080W
from Legrand

Decorator Slide Dimmer 2000watt Preset 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting... [See More]

  • Application: Interior; Residential
  • Lamp Power: 2000
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Specialty Pushbutton Switch -- 6PS11WL
from Hubbell Incorporated

SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. CSA, NOM APPROVAL. APPLIANCE, LAMP APPLICATION. 125/250 V, 125 VAC VOLTAGE RATING. 4 AMPERE AT 250 V, 8/10 AMPERE AT 125 V/VAC CURRENT RATING. PLASTIC BODY MATERIAL. 6 INCH WIRE LEAD TERMINAL TYPE. NICKEL PLATED BRASS BUTTON... [See More]

  • Application: Interior
  • Voltage: 115/120V; 208-230/240V
Dimmer Switch -- DVCL-153P-AL
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 150 W (CFL/LED), 600 W (INCANDESCENT)... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
Dimmer Relay System -- N3600
from Leviton Manufacturing

4 Channel, 600w/Channel Relay System 15 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Manual On/Off; Satellite Dimmer Pack
  • Voltage: 115/120V
Decorator Slide Dimmer -- 92081W
from Legrand

Decorator Slide Dimmer 2000watt 1pole, White. FEATURES. Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer... [See More]

  • Application: Interior; Residential
  • Lamp Power: 2000
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Specialty Pushbutton Switch -- 6PSM11
from Hubbell Incorporated

SPST CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF OPERATION TYPE. CSA, NOM APPROVAL. BELL, BUZZER APPLICATION. 120/240 VAC VOLTAGE RATING. 3 AMPERE AT 240 VAC, 6 AMPERE AT 120 VAC CURRENT RATING. PLASTIC BODY MATERIAL. SCREW TERMINAL TYPE. NICKEL PLATED BRASS BUTTON TYPE. BRYANT[R] BRAND [See More]

  • Application: Interior
  • Voltage: 115/120V; 208-230/240V
DIMMER SWITCH -- DVCL-153P-BL
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BLACK FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
Dimmer Relay System -- N4600-00
from Leviton Manufacturing

4 Channel, 600 Watt/Channel, Micro-Plex. 120V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 115/120V
Decorator Slide Dimmer -- 95181W
from Legrand

Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White. FEATURES. Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in. [See More]

  • Application: Interior; Residential
  • Number of lamps: 1
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Wall/Ceiling
STANDARD AC SWITCH -- RS115
from Hubbell Incorporated

TOGGLE TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. BROWN COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
DIMMER SWITCH -- DVCL-153P-BR
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS BROWN FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
Dimmer Relay System -- N5000
from Leviton Manufacturing

4 Channel, 1200 Watt/Channel, 2400 Watt Max, Micro-Plex and 0-10V Analog Is Standard, 120V. The ND 5000 from Leviton provides a reliable solution where four channels of programmable dimming are required. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 115/120V
Digital Timer -- RT12W
from Legrand

COUNTDOWN TIMER 600W 1/6 HP, WHITE. FEATURES. Programmable countdown time switch. Manual ON/OFF. Digital countdown display. Adjustable time delay from 5-55 minutes (five-minute increments) to 1-12 hours (15-minute increments). Audible beep and visible light flash warnings before automatic-OFF. [See More]

  • Application: Interior; Residential
  • Lamp Power: 600
  • Controller Type: Manual On/Off; Time Clock Config
  • Number of lamps: 1
Standard AC Switch -- RS115AL
from Hubbell Incorporated

TOGGLE TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R] BRAND. [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
DIMMER SWITCH -- DVCL-153P-GR
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS GRAY FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
Dimmer Relay System -- N5300
from Leviton Manufacturing

4 Channel, 300 Watt/Channel Dimmer Relay System, Microplex And 0-10V Analog Is Standard, 120V. The DDS 5300 dimmer pack from Leviton provides a compact but powerful four channel dimmer/relay solution. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 300 to 1200
  • Controller Type: Satellite Dimmer Pack
  • Voltage: 115/120V
Dual Technology Wall Switch Sensor -- WDT100W
from Legrand

Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White. FEATURES. High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment. Self-adaptive technology for automatic, intuitive energy savings. Color-matched lenses and low profile for... [See More]

  • Application: Interior; Residential
  • Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
  • Controller Type: Manual On/Off (optional feature); Daylight Sensor (optional feature)
  • Number of lamps: 1
Standard AC Switch -- RS115BK
from Hubbell Incorporated

TOGGLE TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. 1-POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCES APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH-IN, SIDE WIRING. NO WALL PLATE INCLUDED. HOMESELECT[TM] BRAND. GROUND TYPE GROUNDING. OPERATING TEMPERATURE -20 TO... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVCL-153PH-LA
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS LIGHT ALMOND FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), CSA, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. CLAMSHELL STANDARD PACKAGE. 150 W (CFL/LED), 600 W... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
Dimmer Relay System -- N6000
from Leviton Manufacturing

4 Channel, 1200 Watt/Channel 1800 Watt Max, 15 Amp Power Supply Cord, Dimmer/Relay System, Micro-Plex And 0-10V Analog Is Standard, 120V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 1800
  • Controller Type: Satellite Dimmer Pack
  • Voltage: 115/120V
Harmony Magnetic Low-Voltage Dimmer -- HLV1103PW
from Legrand

Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White. FEATURES. Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a... [See More]

  • Application: Interior; Residential
  • Number of lamps: 1
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Wall/Ceiling
STANDARD AC SWITCH -- RS115I
from Hubbell Incorporated

TOGGLE TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
DIMMER SWITCH -- DVCL-253P-WH
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. GLOSS WHITE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. BOX STANDARD PACKAGE. 250 W (CFL/LED), 600 W... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 250 to 600
DS Control Module -- ADSAC-CM
from Leviton Manufacturing

DS Dimmer Control Module [See More]

  • Application: Interior; Commercial
  • Mounting: Rack mount
  • Controller Type: Slide Dimmer
Leandro Fluorescent Ballast Preset Dimmer -- DFB600MWV
from Legrand

MULTI LOCATION DIMMER 600W FLUORESCENT BALLAST, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and... [See More]

  • Application: Interior; Residential
  • Lamp Type: Fluorescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 600
Standard AC Switch -- RS115ILAL
from Hubbell Incorporated

TOGGLE, ILLUMINATED TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R]... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-BG
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BLUESTONE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
DS Dimmer Module -- ADSAC-1DM
from Leviton Manufacturing

1200 Watt/Channel Dual DS Dimmer Module [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200
  • Controller Type: Rotary Dimmer
  • Mounting: Rack mount
Leandro Incandescent Preset Dimmer -- D1000MWV
from Legrand

MULTI LOCATION DIMMER 1000W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current... [See More]

  • Application: Interior; Residential
  • Lamp Type: Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000
Standard AC Switch -- RS115ILC
from Hubbell Incorporated

TOGGLE, ILLUMINATED TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. CLEAR COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R]... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
DIMMER SWITCH -- DVSCCL-153P-BI
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN BISCUIT FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
ENR Wall Pack -- ENRWALL
from Leviton Manufacturing

The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]

  • Application: Interior; Commercial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Manual On/Off
  • Lamp Power: 1800 to 2400
Leandro Incandescent Preset Dimmer -- D600MWV
from Legrand

MULTI LOCATION 600W INCANDESCENT, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. [See More]

  • Application: Interior; Residential
  • Lamp Type: Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Standard AC Switch -- RS115ILLA
from Hubbell Incorporated

TOGGLE, ILLUMINATED TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. LIGHT ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-DS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN DESERT STONE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
High Density Rack -- ENR24
from Leviton Manufacturing

The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]

  • Application: Interior; Commercial
  • Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
  • Controller Type: Manual On/Off
  • Lamp Power: 1800 to 6000
Leandro Low-Voltage Preset Dimmer -- DLV600MWV
from Legrand

MULTI LOCATION DIMMER 600W LOW-VOLTAGE, WHITE. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light... [See More]

  • Application: Interior; Residential
  • Lamp Power: 600
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Standard AC Switch -- RS115ILW
from Hubbell Incorporated

TOGGLE, ILLUMINATED TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. WHITE COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R]... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-ES
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN EGGSHELL FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
iSeries Control Module -- iSeriesControlModules
from Leviton Manufacturing

Leviton iSeries control modules are used in conjunction with iSeries dimmer racks. [See More]

  • Application: Interior; Commercial
  • Mounting: Rack mount
  • Controller Type: Dimmer Control Module
Leandro Remote Dimmer -- DRMWV
from Legrand

Multi-Location Remote Dimmer, White. FEATURES. Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and current light level. Red... [See More]

  • Application: Interior; Residential
  • Number of lamps: 1
  • Controller Type: Manual On/Off; Remote Dimmer
  • Mounting: Wall/Ceiling
Standard AC Switch -- RS115SI
from Hubbell Incorporated

TOGGLE TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R] BRAND. TEMPERATURE... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-GB
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GREEN BRIAR FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
iSeries Dimmer Module -- ISERIESDIM
from Leviton Manufacturing

Leviton iSeries dimmer modules are used in conjunction with iSeries dimmer racks. [See More]

  • Application: Interior; Commercial
  • Voltage: 115/120V
  • Controller Type: Dimmer Control Module
  • Mounting: Rack mount
LS Series Dimmer -- LSDD300W
from Legrand

DUAL DIMMER 300W WHITE. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant... [See More]

  • Application: Interior; Residential
  • Lamp Power: 300
  • Controller Type: Manual On/Off; Slide Dimmer
  • Number of lamps: 1
Standard AC Switch -- RS315
from Hubbell Incorporated

TOGGLE TYPE. THERMOSET (BODY), NYLON (TOGGLE) MATERIAL. BROWN COLOR. THREE WAY OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCE APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH, SIDE WIRING. TRADESELECT[R] BRAND. TEMPERATURE RATING -20 TO 60 DEG C. RS315 MODEL [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-GS
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN GOLDSTONE FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD... [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
iSeries Quad Control Module -- ISERIESQCON
from Leviton Manufacturing

Leviton iSeries Quad control modules are used in conjunction with iSeries Quad dimmer racks. [See More]

  • Application: Interior; Commercial
  • Mounting: Rack mount
  • Controller Type: Dimmer Control Module
LS Series Fan Speed Control/Dimmer -- LSDC16WV
from Legrand

Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White. FEATURES. Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with... [See More]

  • Application: Interior; Residential
  • Number of lamps: 1
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Wall/Ceiling
Standard AC Switch -- RS315BK
from Hubbell Incorporated

TOGGLE TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. THREE/4-WAY OPERATION TYPE. UL, CSA APPROVAL. HOME LIGHTING, APPLIANCES APPLICATION. 120 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. PUSH-IN, SIDE WIRING. NO WALL PLATE INCLUDED. HOMESELECT[TM] BRAND. GROUND TYPE GROUNDING. OPERATING TEMPERATURE... [See More]

  • Application: Interior
  • Voltage: 115/120V
  • Controller Type: Manual On/Off
Dimmer Switch -- DVSCCL-153P-HT
from Lutron Electronics Co., Inc.

. WALL BOX DIMMER TYPE. 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE. SATIN HOT FINISH. 1-POLE/3-WAY OPERATION TYPE. UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL. COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING. [See More]

  • Application: Interior; Commercial; Residential
  • Lamp Type: Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 150 to 600
iSeries Quad Dimmer Module -- ISERIESQDIM
from Leviton Manufacturing

Levtion iSeries Quad dimmer modules are used in conjunction with iSeries Quad dimmer racks. [See More]

  • Application: Interior; Commercial
  • Voltage: 208-230/240V
  • Controller Type: Dimmer Module
  • Mounting: Rack mount
LS Series Incandescent Slide Dimmer -- LS1000PW
from Legrand

Incandescent Slide Dimmer, Preset 1000watt, White. FEATURES. Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough,... [See More]

  • Application: Interior; Residential
  • Lamp Type: Incandescent Lamps
  • Controller Type: Manual On/Off; Slide Dimmer
  • Lamp Power: 1000