LAN Lighting Controls

26 Results
2408CD Dimmer Pack -- N2408-CD0
from Leviton Manufacturing

Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 2400
  • Controller Type: Slide Dimmer
  • Voltage: 115/120V
NB-IoT Lighting Controller -- MS15149
from Moons' Electric Co. Ltd.

Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server. [See More]

  • Application: Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
  • Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
  • Lamp Type: LED Lamps
  • Controller Features: LAN
Control Module -- ENRCM
from Leviton Manufacturing

Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]

  • Application: Interior; Commercial
  • Lamp Type: High Intensity Discharge Lamps
  • Controller Type: Universal Control Module
  • Voltage: 115/120V
D8000
from Leviton Manufacturing

The D8000 series from Leviton provides distributed processing and network topology. By bringing the power and flexibility of networked computing to the lighting realm, the D8000 master stations allow complex, large scale lighting projects to become readily available. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Mounting: Wall/Ceiling
  • Controller Type: Time Clock Config; Programmable Controller
  • Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
DDS Rack Mount Dimmer -- N8600-DE0
from Leviton Manufacturing

6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 6 to 7200
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
DDS Rack Mount Dimmer -- N8800-DE0
from Leviton Manufacturing

8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 8 to 9600
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
DDS Rack Mount Dimmer -- N8800-DK0
from Leviton Manufacturing

8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 8 to 9600
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
DDS Rack Mount Dimmer -- N9600-DK0
from Leviton Manufacturing

6 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 6 to 14400
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
DDS Rack Mount Dimmer -- N9800-DE0
from Leviton Manufacturing

8 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]

  • Application: Interior; Commercial; Schools; Churches
  • Lamp Power: 8 to 19200
  • Controller Type: Toggle Dimmer
  • Voltage: 115/120V
Dimmer Relay System -- N3600
from Leviton Manufacturing

4 Channel, 600w/Channel Relay System 15 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Manual On/Off; Satellite Dimmer Pack
  • Voltage: 115/120V
Dimmer Relay System -- N4600-00
from Leviton Manufacturing

4 Channel, 600 Watt/Channel, Micro-Plex. 120V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 115/120V
Dimmer Relay System -- N4600-9
from Leviton Manufacturing

4 Channel, 600 Watt/Channel, Micro-Plex. 240V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 208-230/240V
Dimmer Relay System -- N5000
from Leviton Manufacturing

4 Channel, 1200 Watt/Channel, 2400 Watt Max, Micro-Plex and 0-10V Analog Is Standard, 120V. The ND 5000 from Leviton provides a reliable solution where four channels of programmable dimming are required. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 115/120V
Dimmer Relay System -- N5000-9
from Leviton Manufacturing

4 Channel, 1200 Watt/Channel, 2400 Watt Max, Micro-Plex and 0-10V Analog Is Standard, 240V. The ND 5000 from Leviton provides a reliable solution where four channels of programmable dimming are required. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 2400
  • Controller Type: Addressable Dimmer Pack
  • Voltage: 208-230/240V
Dimmer Relay System -- N5300
from Leviton Manufacturing

4 Channel, 300 Watt/Channel Dimmer Relay System, Microplex And 0-10V Analog Is Standard, 120V. The DDS 5300 dimmer pack from Leviton provides a compact but powerful four channel dimmer/relay solution. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 300 to 1200
  • Controller Type: Satellite Dimmer Pack
  • Voltage: 115/120V
Dimmer Relay System -- N5600-20
from Leviton Manufacturing

4 Channel, 600 Watt/Channel, 20 Amp Power Supply Cord Dimmer/Relay System. Micro-Plex And 0-10V Analog Is Standard, 120V. The DDS 5600 dimmer pack from Leviton provides a self-contained compact but powerful four channel dimmer/relay unit. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 600 to 2400
  • Controller Type: Satellite Dimmer Pack
  • Voltage: 115/120V
Dimmer Relay System -- N6000
from Leviton Manufacturing

4 Channel, 1200 Watt/Channel 1800 Watt Max, 15 Amp Power Supply Cord, Dimmer/Relay System, Micro-Plex And 0-10V Analog Is Standard, 120V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 1800
  • Controller Type: Satellite Dimmer Pack
  • Voltage: 115/120V
iSeries Dimmer Module -- ISERIESDIM
from Leviton Manufacturing

Leviton iSeries dimmer modules are used in conjunction with iSeries dimmer racks. [See More]

  • Application: Interior; Commercial
  • Voltage: 115/120V
  • Controller Type: Dimmer Control Module
  • Mounting: Rack mount
iSeriesE Dimmer Module -- ISERIESEDIM
from Leviton Manufacturing

The iSeries e dimmer modules are used in conjunction with iSeries e dimmer racks. [See More]

  • Application: Interior; Commercial
  • Voltage: 115/120V
  • Controller Type: Dimmer Control Module
  • Mounting: Rack mount
Luma-Net 400 CP Series -- N0400-CP0
from Leviton Manufacturing

Remote Memory Control Panel with 4 Selectable Control Zones. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 512 Dimmer Channels. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1 to 512
  • Controller Type: Manual On/Off
  • Mounting: Panelboard
Luma-Net 400 CP Series -- N0404-CP0
from Leviton Manufacturing

Remote Memory Control Panel with 4 Programmable Scenes. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1 to 100
  • Controller Type: Manual On/Off
  • Mounting: Panelboard
Luma-Net 800 CP Series -- N0804-CP0
from Leviton Manufacturing

Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1 to 100
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Panelboard
Remembrance -- RMBxx
from Leviton Manufacturing

Integrated with DMX512, the Remembrance series of controls from Leviton presents complete control of theatrical and architectural lighting with programmable buttons and sliders. A wide variety of stations are available, including LCD buttons and sliders. Catalog Numbers: CTP-8-1200, CTP-8-1206,... [See More]

  • Application: Interior; Commercial; Architectural / Theatrical Grade
  • Number of lamps: 512
  • Controller Type: Manual On/Off; Slide Dimmer
  • Mounting: Panelboard
Sapphire -- SAPPHIRE
from Leviton Manufacturing

The Sapphire ™ series from Leviton provides a perfect solution for complex, large scale lighting projects enabling the total integration of theatrical, architectural, and energy management lighting control systems. [See More]

  • Application: Interior; Commercial; Architectural / Theatrical Grade
  • Mounting: Panelboard
  • Controller Type: Time Clock Config; Slide Dimmer; Programmable Controller
  • Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
Satellite Dimmer Pack -- D4DMX-MD5
from Leviton Manufacturing

4-Channel Programmable Dimmer Pack integrating stand-alone, 5-PIN DMX, & NSI Microplex, operates as 1, 2, or 4 channel with pre-programmed chases, 1200 Watts/Channel, 2400 Watts/Maximum, 15 Amp Power Supply Cord, 120V. [See More]

  • Application: Interior; Commercial
  • Lamp Power: 1200 to 2400
  • Controller Type: Toggle Dimmer; Programmable Dimmer
  • Voltage: 115/120V
Z-MAX Digital Switch -- ZMDSW
from Leviton Manufacturing

Z-MAX ™ Digital Entry Stations from Leviton allow the convergence of up to 2540 discrete switches per network on the same digital bus to result in a significant reduction in the installed system cost. Stations can be ordered with 1 to 10 buttons per gang so the operation of systems can be... [See More]

  • Application: Interior; Commercial; Architectural Grade
  • Number of lamps: 1 to 10
  • Controller Type: Programmable Controller
  • Mounting: Wall/Ceiling